ZGC, Inc. Transvideo CineMonitor HD15 SB Evolution (SDI only) 917TS0059

Description
Transvideo CineMonitor HD15 SB Evolution (SDI only) This version has only 2 x SDI inputs + 1 x SDI reclock. The CineMonitorHD15 SBL Evolution features a wide viewing angle display equipped with SuperBright technology. Its LED backlight outputs over 1000 Nits for full sun operation with a low power consumption. Fully loaded with tools except the optional Horizon, this 15" monitor is ideal for crane operation or any outdoor shoot. It comes with a battery socket (V-Mount or Anton-Bauer). Featuring Transvideo's proprietary technology with RealFrameRate processing (RFR™), the CineMonitorHD15 SBL Evolution provides true monitoring of existing in-camera images with 1 -frame delay or less. Transvideo's processing technology displays crystal clear images without aliasing or motion-blurs. The monitor is configured with 2 x SDI inputs and 1 x SDI reclock. The user interface is very friendly and shows intuitive menus and direct access keys. The 4:3 screen is partitioned in 2 areas: the picture zone displays the picture in 16/9 format whereas tools and measurements are displayed in the remaining free area of the screen. CineMonitorHD Evolution can be set in 2 operating modes either for outdoor viewing or color monitoring. In Full Bright mode, details in both the dark areas and highlights are maintained even in full sun without hood. CineMonitorHDs reach new heights in manufacturing quality with aluminum housings and state of the art optical glass protecting the screen. Firmware and software updates are possible by the user with a USB key. Features: CineMonitorHD Evolution includes all Classic features plus advanced functions. All functions operate both in HD and SD. Display Setting The monitor is switchable between 16/9, Anamorphic (and 4:3 in SD). It also includes Fixed markers (TV safe, 4:3 and 14/9), Zoom & Reframe, Image Flips & Monitor Reverse. Color Adjustments Mutliple color adjustments are available: Colorimetry (D56/D65/manual calibration), Curves (LogC, LogF, PanaLog) & Gamma Adjust, Color / Green / B&W display modes, Blue Check Picture Analysis High precision measurement tools include: Line Waveforms (Y, R, G, B), Parade Waveforms (RGB, GBR, YRGB, YPrPb), Frame Waveform with user-programmable clipping levels, Histogram, Vectorscope, Exposure monitoring. Tools Standard tools include: Full color Frameline & Matting Generator, Timecode, Embedded Audio Monitoring, Voltage Control, as well as Tri-color Tally (including embedded SDI Tally). Advanced Tools Based on a high performance multi dimensional filter, the Focus Helper helps to have a sharp focus in difficult situations. The i/ Lens module reads and displays in a friendly user interface the datas from Cooke S4/i & 5/i as well as Angø©nieux Zooms with ADS /i module. An optional virtual Horizon movable on the dis..
Description
Transvideo CineMonitor HD15 SB Evolution (SDI only) This version has only 2 x SDI inputs + 1 x SDI reclock. The CineMonitorHD15 SBL Evolution features a wide viewing angle display equipped with SuperBright technology. Its LED backlight outputs over 1000 Nits for full sun operation with a low power consumption. Fully loaded with tools except the optional Horizon, this 15" monitor is ideal for crane operation or any outdoor shoot. It comes with a battery socket (V-Mount or Anton-Bauer). Featuring Transvideo's proprietary technology with RealFrameRate processing (RFR™), the CineMonitorHD15 SBL Evolution provides true monitoring of existing in-camera images with 1 -frame delay or less. Transvideo's processing technology displays crystal clear images without aliasing or motion-blurs. The monitor is configured with 2 x SDI inputs and 1 x SDI reclock. The user interface is very friendly and shows intuitive menus and direct access keys. The 4:3 screen is partitioned in 2 areas: the picture zone displays the picture in 16/9 format whereas tools and measurements are displayed in the remaining free area of the screen. CineMonitorHD Evolution can be set in 2 operating modes either for outdoor viewing or color monitoring. In Full Bright mode, details in both the dark areas and highlights are maintained even in full sun without hood. CineMonitorHDs reach new heights in manufacturing quality with aluminum housings and state of the art optical glass protecting the screen. Firmware and software updates are possible by the user with a USB key. Features: CineMonitorHD Evolution includes all Classic features plus advanced functions. All functions operate both in HD and SD. Display Setting The monitor is switchable between 16/9, Anamorphic (and 4:3 in SD). It also includes Fixed markers (TV safe, 4:3 and 14/9), Zoom & Reframe, Image Flips & Monitor Reverse. Color Adjustments Mutliple color adjustments are available: Colorimetry (D56/D65/manual calibration), Curves (LogC, LogF, PanaLog) & Gamma Adjust, Color / Green / B&W display modes, Blue Check Picture Analysis High precision measurement tools include: Line Waveforms (Y, R, G, B), Parade Waveforms (RGB, GBR, YRGB, YPrPb), Frame Waveform with user-programmable clipping levels, Histogram, Vectorscope, Exposure monitoring. Tools Standard tools include: Full color Frameline & Matting Generator, Timecode, Embedded Audio Monitoring, Voltage Control, as well as Tri-color Tally (including embedded SDI Tally). Advanced Tools Based on a high performance multi dimensional filter, the Focus Helper helps to have a sharp focus in difficult situations. The i/ Lens module reads and displays in a friendly user interface the datas from Cooke S4/i & 5/i as well as Angø©nieux Zooms with ADS /i module. An optional virtual Horizon movable on the dis..

Suppliers

Company
Product
Description
Supplier Links
Transvideo CineMonitor HD15 SB Evolution (SDI only) - 917TS0059 - ZGC, Inc.
Mountain Lakes, NJ, USA
Transvideo CineMonitor HD15 SB Evolution (SDI only)
917TS0059
Transvideo CineMonitor HD15 SB Evolution (SDI only) 917TS0059
Transvideo CineMonitor HD15 SB Evolution (SDI only) This version has only 2 x SDI inputs + 1 x SDI reclock. The CineMonitorHD15 SBL Evolution features a wide viewing angle display equipped with SuperBright technology. Its LED backlight outputs over 1000 Nits for full sun operation with a low power consumption. Fully loaded with tools except the optional Horizon, this 15" monitor is ideal for crane operation or any outdoor shoot. It comes with a battery socket (V-Mount or Anton-Bauer). Featuring Transvideo's proprietary technology with RealFrameRate processing (RFR™), the CineMonitorHD15 SBL Evolution provides true monitoring of existing in-camera images with 1 -frame delay or less. Transvideo's processing technology displays crystal clear images without aliasing or motion-blurs. The monitor is configured with 2 x SDI inputs and 1 x SDI reclock. The user interface is very friendly and shows intuitive menus and direct access keys. The 4:3 screen is partitioned in 2 areas: the picture zone displays the picture in 16/9 format whereas tools and measurements are displayed in the remaining free area of the screen. CineMonitorHD Evolution can be set in 2 operating modes either for outdoor viewing or color monitoring. In Full Bright mode, details in both the dark areas and highlights are maintained even in full sun without hood. CineMonitorHDs reach new heights in manufacturing quality with aluminum housings and state of the art optical glass protecting the screen. Firmware and software updates are possible by the user with a USB key. Features: CineMonitorHD Evolution includes all Classic features plus advanced functions. All functions operate both in HD and SD. Display Setting The monitor is switchable between 16/9, Anamorphic (and 4:3 in SD). It also includes Fixed markers (TV safe, 4:3 and 14/9), Zoom & Reframe, Image Flips & Monitor Reverse. Color Adjustments Mutliple color adjustments are available: Colorimetry (D56/D65/manual calibration), Curves (LogC, LogF, PanaLog) & Gamma Adjust, Color / Green / B&W display modes, Blue Check Picture Analysis High precision measurement tools include: Line Waveforms (Y, R, G, B), Parade Waveforms (RGB, GBR, YRGB, YPrPb), Frame Waveform with user-programmable clipping levels, Histogram, Vectorscope, Exposure monitoring. Tools Standard tools include: Full color Frameline & Matting Generator, Timecode, Embedded Audio Monitoring, Voltage Control, as well as Tri-color Tally (including embedded SDI Tally). Advanced Tools Based on a high performance multi dimensional filter, the Focus Helper helps to have a sharp focus in difficult situations. The i/ Lens module reads and displays in a friendly user interface the datas from Cooke S4/i & 5/i as well as Angø©nieux Zooms with ADS /i module. An optional virtual Horizon movable on the dis..

Transvideo CineMonitor HD15 SB Evolution (SDI only)
This version has only 2 x SDI inputs + 1 x SDI reclock.
The CineMonitorHD15 SBL Evolution features a wide viewing angle display equipped with SuperBright technology. Its LED backlight outputs over 1000 Nits for full sun operation with a low power consumption.
Fully loaded with tools except the optional Horizon, this 15" monitor is ideal for crane operation or any outdoor shoot.
It comes with a battery socket (V-Mount or Anton-Bauer).
Featuring Transvideo's proprietary technology with RealFrameRate processing (RFR™), the CineMonitorHD15 SBL Evolution provides true monitoring of existing in-camera images with 1 -frame delay or less.
Transvideo's processing technology displays crystal clear images without aliasing or motion-blurs. The monitor is configured with 2 x SDI inputs and 1 x SDI reclock.
The user interface is very friendly and shows intuitive menus and direct access keys. The 4:3 screen is partitioned in 2 areas: the picture zone displays the picture in 16/9 format whereas tools and measurements are displayed in the remaining free area of the screen.
CineMonitorHD Evolution can be set in 2 operating modes either for outdoor viewing or color monitoring. In Full Bright mode, details in both the dark areas and highlights are maintained even in full sun without hood.
CineMonitorHDs reach new heights in manufacturing quality with aluminum housings and state of the art optical glass protecting the screen.
Firmware and software updates are possible by the user with a USB key.
Features:
CineMonitorHD Evolution includes all Classic features plus advanced functions. All functions operate both in HD and SD.
Display Setting
The monitor is switchable between 16/9, Anamorphic (and 4:3 in SD). It also includes Fixed markers (TV safe, 4:3 and 14/9), Zoom & Reframe, Image Flips & Monitor Reverse.
Color Adjustments
Mutliple color adjustments are available: Colorimetry (D56/D65/manual calibration), Curves (LogC, LogF, PanaLog) & Gamma Adjust, Color / Green / B&W display modes, Blue Check
Picture Analysis
High precision measurement tools include: Line Waveforms (Y, R, G, B), Parade Waveforms (RGB, GBR, YRGB, YPrPb), Frame Waveform with user-programmable clipping levels, Histogram, Vectorscope, Exposure monitoring.
Tools
Standard tools include: Full color Frameline & Matting Generator, Timecode, Embedded Audio Monitoring, Voltage Control, as well as Tri-color Tally (including embedded SDI Tally).
Advanced Tools
Based on a high performance multi dimensional filter, the Focus Helper helps to have a sharp focus in difficult situations.
The i/ Lens module reads and displays in a friendly user interface the datas from Cooke S4/i & 5/i as well as Angةnieux Zooms with ADS /i module.
An optional virtual Horizon movable on the dis..

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Video Displays
Product Number 917TS0059
Product Name Transvideo CineMonitor HD15 SB Evolution (SDI only)
Input Types Component; HDMI; RGB
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 2540017 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types HDMI
View Details
ST100 OnLogic Stainless Steel Industrial Display - ST100 - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 12 volts
View Details
iVu Machine-mountable Remote Display -  - Banner Engineering Corp.
Specs
Monitor Type LCD Display
Color Color
Screen Resolution QVGA (320 x 240)
View Details