ZGC, Inc. Transvideo CineMonitor HD 3D View 10" Evolution 917TS0063

Description
Transvideo CineMonitor HD 3D View 10" Evolution The first HD SDI monitor in the world for 3D D-Cinema field use. The CineMonitorHD 3D View includes several mode to help the operator to correlate cameras and to preview the image in anaglyph mode TRANSVIDEO received the prestigious Scientific and Technical Award from the Academy of Motion Picture Science and Arts (©A.M.P.A.S®) for its video-assist monitors for the motion picture industry. Using color LCD screens, the Transvideo monitors provide flicker-free video assist bright enough for use in sunlight and have become a ubiquitous tool in both spherical and anamorphic cinematography. 10" Hi-Definition monitor for 3D and 2D D-Cinema High brightness display 1000 NITS Left Right 85°, Up 70°, Down 80° Power 10 to 36V DC on XLR4 (-1,+4) 30W Weight 3700 grams, 8.1 lbs
Description
Transvideo CineMonitor HD 3D View 10" Evolution The first HD SDI monitor in the world for 3D D-Cinema field use. The CineMonitorHD 3D View includes several mode to help the operator to correlate cameras and to preview the image in anaglyph mode TRANSVIDEO received the prestigious Scientific and Technical Award from the Academy of Motion Picture Science and Arts (©A.M.P.A.S®) for its video-assist monitors for the motion picture industry. Using color LCD screens, the Transvideo monitors provide flicker-free video assist bright enough for use in sunlight and have become a ubiquitous tool in both spherical and anamorphic cinematography. 10" Hi-Definition monitor for 3D and 2D D-Cinema High brightness display 1000 NITS Left Right 85°, Up 70°, Down 80° Power 10 to 36V DC on XLR4 (-1,+4) 30W Weight 3700 grams, 8.1 lbs

Suppliers

Company
Product
Description
Supplier Links
Transvideo CineMonitor HD 3D View 10
Mountain Lakes, NJ, USA
Transvideo CineMonitor HD 3D View 10" Evolution
917TS0063
Transvideo CineMonitor HD 3D View 10" Evolution 917TS0063
Transvideo CineMonitor HD 3D View 10" Evolution The first HD SDI monitor in the world for 3D D-Cinema field use. The CineMonitorHD 3D View includes several mode to help the operator to correlate cameras and to preview the image in anaglyph mode TRANSVIDEO received the prestigious Scientific and Technical Award from the Academy of Motion Picture Science and Arts (©A.M.P.A.S®) for its video-assist monitors for the motion picture industry. Using color LCD screens, the Transvideo monitors provide flicker-free video assist bright enough for use in sunlight and have become a ubiquitous tool in both spherical and anamorphic cinematography. 10" Hi-Definition monitor for 3D and 2D D-Cinema High brightness display 1000 NITS Left Right 85°, Up 70°, Down 80° Power 10 to 36V DC on XLR4 (-1,+4) 30W Weight 3700 grams, 8.1 lbs

Transvideo CineMonitor HD 3D View 10" Evolution
The first HD SDI monitor in the world for 3D D-Cinema field use. The CineMonitorHD 3D View includes several mode to help the operator to correlate cameras and to preview the image in anaglyph mode
TRANSVIDEO received the prestigious Scientific and Technical Award from the Academy of Motion Picture Science and Arts (©A.M.P.A.S®) for its video-assist monitors for the motion picture industry.
Using color LCD screens, the Transvideo monitors provide flicker-free video assist bright enough for use in sunlight and have become a ubiquitous tool in both spherical and anamorphic cinematography.
10" Hi-Definition monitor for 3D and 2D D-Cinema
High brightness display 1000 NITS
Left Right 85°, Up 70°, Down 80°
Power 10 to 36V DC on XLR4 (-1,+4) 30W
Weight 3700 grams, 8.1 lbs

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Video Displays
Product Number 917TS0063
Product Name Transvideo CineMonitor HD 3D View 10" Evolution
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

ST100 OnLogic Stainless Steel Industrial Display - ST100 - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 12 volts
View Details
LCD Colour Displays - 204629 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Color Color
Input Types Serial Interface; SPI
View Details
Transvideo CineMonitor HD15
Specs
Input Types 2 x HD/SD SDI in (BNC)
2 x HD/SD SDI Rclk out (BNC)
2 x Minin DMI in
2 x HD/SD SDI Processed out (BNC)
Screen Width 13.5 inch (343 mm)
Input Voltage Type Uses DC Voltage
View Details
Multi-Function Display - 17-inch SXGA Display System - Interface Displays & Controls
Specs
Monitor Type LCD Display
Input Types DVI; RGB; Serial Interface
Screen Resolution SXGA (1280 x 1024)
View Details