ZGC, Inc. 16X9 Cine Lens Mount PL to Micro 4/3 Mount 169-CLM-PLMF

Description
16X9 Cine Lens Mount PL to Micro 4/3 Mount Back Focus Adjustments with use of Shims Designed from Aluminum & Stainelss Steel 1/4"-20 & 3/8"-16 Thread for use with Rod Supports Accepts 3rd-Party 15mm Mini Rod Support Brackets Added Support with 15mm Mini Rod Support Bracket Getting cinema lens characteristics on Micro 4/3" cameras is now a reality with the introduction of the Cine Lens Mount adapter from 16x9 Inc for PL-mount cine lenses. The adapter works with the Panasonic's AF100 Micro 4/3" sensor camcorder. Not to be left out, Micro 4/3" mirrorless cameras such as dSLRs can take advantage of the Cine Lens Mount adapter. High Performance Materials Designed from aluminum and stainless steel, the 16x9 Inc. Cine Lens Mount adapter features front and rear bayonet locking mechanisms. Easy Backfocus Adjustments The Cine Lens Mount adapter comes preset to the appropriate flange focus depths for back focus. However, when a minor adjustment may be required due to non-calibrated lenses, inserting or removing sized shims allows you to adjust the total mount depth depending on how far off the lens is to its markings. For best accuracy, this is done with the PL-Mount on the camera with lens and using a professional-grade back-focus chart. The shims are interchanged by removing the back mount, which adapts the PL mount body to the actual camera and is held in place by six screws. Removing the back mount exposes the already-inserted shims. Just add or remove shims based on the non-calibrated lens needs. Use Any PL-mount Lens The 16x9 Inc. PL-Mount works with virtually all PL-mount lenses, including the new Angenieux Optimo DP Digital lenses. Support 16x9 Inc. offers a 15mm mini rod support bracket, and the Cine Lens Mount adapter also accepts third-party 15mm mini rod support brackets. Includes Cine Lens Mount - Micro Four Thirds to PL mount Four Shims (0.2mm, 0.4mm, 1mm, 2mm) 15mm Mini Rod Support Bracket
Description
16X9 Cine Lens Mount PL to Micro 4/3 Mount Back Focus Adjustments with use of Shims Designed from Aluminum & Stainelss Steel 1/4"-20 & 3/8"-16 Thread for use with Rod Supports Accepts 3rd-Party 15mm Mini Rod Support Brackets Added Support with 15mm Mini Rod Support Bracket Getting cinema lens characteristics on Micro 4/3" cameras is now a reality with the introduction of the Cine Lens Mount adapter from 16x9 Inc for PL-mount cine lenses. The adapter works with the Panasonic's AF100 Micro 4/3" sensor camcorder. Not to be left out, Micro 4/3" mirrorless cameras such as dSLRs can take advantage of the Cine Lens Mount adapter. High Performance Materials Designed from aluminum and stainless steel, the 16x9 Inc. Cine Lens Mount adapter features front and rear bayonet locking mechanisms. Easy Backfocus Adjustments The Cine Lens Mount adapter comes preset to the appropriate flange focus depths for back focus. However, when a minor adjustment may be required due to non-calibrated lenses, inserting or removing sized shims allows you to adjust the total mount depth depending on how far off the lens is to its markings. For best accuracy, this is done with the PL-Mount on the camera with lens and using a professional-grade back-focus chart. The shims are interchanged by removing the back mount, which adapts the PL mount body to the actual camera and is held in place by six screws. Removing the back mount exposes the already-inserted shims. Just add or remove shims based on the non-calibrated lens needs. Use Any PL-mount Lens The 16x9 Inc. PL-Mount works with virtually all PL-mount lenses, including the new Angenieux Optimo DP Digital lenses. Support 16x9 Inc. offers a 15mm mini rod support bracket, and the Cine Lens Mount adapter also accepts third-party 15mm mini rod support brackets. Includes Cine Lens Mount - Micro Four Thirds to PL mount Four Shims (0.2mm, 0.4mm, 1mm, 2mm) 15mm Mini Rod Support Bracket

Suppliers

Company
Product
Description
Supplier Links
16X9 Cine Lens Mount PL to Micro 4/3 Mount - 169-CLM-PLMF - ZGC, Inc.
Mountain Lakes, NJ, USA
16X9 Cine Lens Mount PL to Micro 4/3 Mount
169-CLM-PLMF
16X9 Cine Lens Mount PL to Micro 4/3 Mount 169-CLM-PLMF
16X9 Cine Lens Mount PL to Micro 4/3 Mount Back Focus Adjustments with use of Shims Designed from Aluminum & Stainelss Steel 1/4"-20 & 3/8"-16 Thread for use with Rod Supports Accepts 3rd-Party 15mm Mini Rod Support Brackets Added Support with 15mm Mini Rod Support Bracket Getting cinema lens characteristics on Micro 4/3" cameras is now a reality with the introduction of the Cine Lens Mount adapter from 16x9 Inc for PL-mount cine lenses. The adapter works with the Panasonic's AF100 Micro 4/3" sensor camcorder. Not to be left out, Micro 4/3" mirrorless cameras such as dSLRs can take advantage of the Cine Lens Mount adapter. High Performance Materials Designed from aluminum and stainless steel, the 16x9 Inc. Cine Lens Mount adapter features front and rear bayonet locking mechanisms. Easy Backfocus Adjustments The Cine Lens Mount adapter comes preset to the appropriate flange focus depths for back focus. However, when a minor adjustment may be required due to non-calibrated lenses, inserting or removing sized shims allows you to adjust the total mount depth depending on how far off the lens is to its markings. For best accuracy, this is done with the PL-Mount on the camera with lens and using a professional-grade back-focus chart. The shims are interchanged by removing the back mount, which adapts the PL mount body to the actual camera and is held in place by six screws. Removing the back mount exposes the already-inserted shims. Just add or remove shims based on the non-calibrated lens needs. Use Any PL-mount Lens The 16x9 Inc. PL-Mount works with virtually all PL-mount lenses, including the new Angenieux Optimo DP Digital lenses. Support 16x9 Inc. offers a 15mm mini rod support bracket, and the Cine Lens Mount adapter also accepts third-party 15mm mini rod support brackets. Includes Cine Lens Mount - Micro Four Thirds to PL mount Four Shims (0.2mm, 0.4mm, 1mm, 2mm) 15mm Mini Rod Support Bracket

16X9 Cine Lens Mount PL to Micro 4/3 Mount
Back Focus Adjustments with use of Shims
Designed from Aluminum & Stainelss Steel
1/4"-20 & 3/8"-16 Thread for use with Rod Supports
Accepts 3rd-Party 15mm Mini Rod Support Brackets
Added Support with 15mm Mini Rod Support Bracket
Getting cinema lens characteristics on Micro 4/3" cameras is now a reality with the introduction of the Cine Lens Mount adapter from 16x9 Inc for PL-mount cine lenses. The adapter works with the Panasonic's AF100 Micro 4/3" sensor camcorder. Not to be left out, Micro 4/3" mirrorless cameras such as dSLRs can take advantage of the Cine Lens Mount adapter.
High Performance Materials
Designed from aluminum and stainless steel, the 16x9 Inc. Cine Lens Mount adapter features front and rear bayonet locking mechanisms.
Easy Backfocus Adjustments
The Cine Lens Mount adapter comes preset to the appropriate flange focus depths for back focus. However, when a minor adjustment may be required due to non-calibrated lenses, inserting or removing sized shims allows you to adjust the total mount depth depending on how far off the lens is to its markings. For best accuracy, this is done with the PL-Mount on the camera with lens and using a professional-grade back-focus chart. The shims are interchanged by removing the back mount, which adapts the PL mount body to the actual camera and is held in place by six screws. Removing the back mount exposes the already-inserted shims. Just add or remove shims based on the non-calibrated lens needs.
Use Any PL-mount Lens
The 16x9 Inc. PL-Mount works with virtually all PL-mount lenses, including the new Angenieux Optimo DP Digital lenses.
Support
16x9 Inc. offers a 15mm mini rod support bracket, and the Cine Lens Mount adapter also accepts third-party 15mm mini rod support brackets.
Includes
Cine Lens Mount - Micro Four Thirds to PL mount
Four Shims (0.2mm, 0.4mm, 1mm, 2mm)
15mm Mini Rod Support Bracket

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Optical Mounts
Product Number 169-CLM-PLMF
Product Name 16X9 Cine Lens Mount PL to Micro 4/3 Mount
Mount Type Lens Holder
Unlock Full Specs
to access all available technical data

Similar Products

Lens Positioner, 0.5 in. Diameter, XY, 100 TPI, M4 THD - M-LPXY-05H - Newport MKS
Specs
Mount Type Lens Holder; Lens Positioner
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 12.7 mm (0.5000 inch)
Maximum Thickness 7.6 mm (0.2992 inch)
View Details
Fast Tip / Tilt Platform - S-331 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Mount Type Mirror Mount
Adjustment Type Kinematic
Shape Circular
View Details
Waveplate Holders -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Mount Type Waveplate
Adjustment Type Fixed
Clear Aperture 8 to 23 mm (0.3150 to 0.9055 inch)
View Details