ZGC, Inc. Century Optics .55X Wide Angle Adapter, 58mm Diameter 0DS-55WA-58

Description
Century Optics .55X Wide Angle Adapter, 58mm Diameter Sony TRV900, PD100,VX-2100/2000, DSR-250, PD179/150 and JVC-HD10U, GYDV300U and Canon GL2/GL1 and other lenses with 58 mm (or smaller) lens front diameter inside threads, Bayonet Mount The Century DV Series .55X Reversible Wide Angle Adapter is the first dual purpose DV lens accessory. When attached to the lens front in one direction, the .55X performs like Century's other high-quality wide angle adapters - offering a significantly wider angle of view with minimal distortion. On the JVC GY-DV300U, the .55X provides a horizontal viewing angle of 75°. When you want to go "wow 'em wide" with a fisheye effect, simply remove the .55X optical element, flip it around, and thread it on the other way. Voila! It becomes a fisheye adapter. Oriented this way, the .55X provides a wider angle of view with pronounced barrel distortion. When used as a fisheye adapter on the JVC GY-DV300U, the .55X offers a horizontal viewing angle of 94° and a diagonal angle of 117°. The Digital Series .55X Reversible Wide Angle Adapter is only available in a 58mm screw mount version. Partial zoom adapter, allows zoom capability from wide angle to mid-range when using the camera in auto focus mode.
Description
Century Optics .55X Wide Angle Adapter, 58mm Diameter Sony TRV900, PD100,VX-2100/2000, DSR-250, PD179/150 and JVC-HD10U, GYDV300U and Canon GL2/GL1 and other lenses with 58 mm (or smaller) lens front diameter inside threads, Bayonet Mount The Century DV Series .55X Reversible Wide Angle Adapter is the first dual purpose DV lens accessory. When attached to the lens front in one direction, the .55X performs like Century's other high-quality wide angle adapters - offering a significantly wider angle of view with minimal distortion. On the JVC GY-DV300U, the .55X provides a horizontal viewing angle of 75°. When you want to go "wow 'em wide" with a fisheye effect, simply remove the .55X optical element, flip it around, and thread it on the other way. Voila! It becomes a fisheye adapter. Oriented this way, the .55X provides a wider angle of view with pronounced barrel distortion. When used as a fisheye adapter on the JVC GY-DV300U, the .55X offers a horizontal viewing angle of 94° and a diagonal angle of 117°. The Digital Series .55X Reversible Wide Angle Adapter is only available in a 58mm screw mount version. Partial zoom adapter, allows zoom capability from wide angle to mid-range when using the camera in auto focus mode.

Suppliers

Company
Product
Description
Supplier Links
Century Optics .55X Wide Angle Adapter, 58mm Diameter - 0DS-55WA-58 - ZGC, Inc.
Mountain Lakes, NJ, USA
Century Optics .55X Wide Angle Adapter, 58mm Diameter
0DS-55WA-58
Century Optics .55X Wide Angle Adapter, 58mm Diameter 0DS-55WA-58
Century Optics .55X Wide Angle Adapter, 58mm Diameter Sony TRV900, PD100,VX-2100/2000, DSR-250, PD179/150 and JVC-HD10U, GYDV300U and Canon GL2/GL1 and other lenses with 58 mm (or smaller) lens front diameter inside threads, Bayonet Mount The Century DV Series .55X Reversible Wide Angle Adapter is the first dual purpose DV lens accessory. When attached to the lens front in one direction, the .55X performs like Century's other high-quality wide angle adapters - offering a significantly wider angle of view with minimal distortion. On the JVC GY-DV300U, the .55X provides a horizontal viewing angle of 75°. When you want to go "wow 'em wide" with a fisheye effect, simply remove the .55X optical element, flip it around, and thread it on the other way. Voila! It becomes a fisheye adapter. Oriented this way, the .55X provides a wider angle of view with pronounced barrel distortion. When used as a fisheye adapter on the JVC GY-DV300U, the .55X offers a horizontal viewing angle of 94° and a diagonal angle of 117°. The Digital Series .55X Reversible Wide Angle Adapter is only available in a 58mm screw mount version. Partial zoom adapter, allows zoom capability from wide angle to mid-range when using the camera in auto focus mode.

Century Optics .55X Wide Angle Adapter, 58mm Diameter
Sony TRV900, PD100,VX-2100/2000, DSR-250, PD179/150 and JVC-HD10U, GYDV300U and Canon GL2/GL1 and other lenses with 58 mm (or smaller) lens front diameter inside threads, Bayonet Mount
The Century DV Series .55X Reversible Wide Angle Adapter is the first dual purpose DV lens accessory. When attached to the lens front in one direction, the .55X performs like Century's other high-quality wide angle adapters - offering a significantly wider angle of view with minimal distortion. On the JVC GY-DV300U, the .55X provides a horizontal viewing angle of 75°.
When you want to go "wow 'em wide" with a fisheye effect, simply remove the .55X optical element, flip it around, and thread it on the other way. Voila! It becomes a fisheye adapter. Oriented this way, the .55X provides a wider angle of view with pronounced barrel distortion. When used as a fisheye adapter on the JVC GY-DV300U, the .55X offers a horizontal viewing angle of 94° and a diagonal angle of 117°. The Digital Series .55X Reversible Wide Angle Adapter is only available in a 58mm screw mount version.
Partial zoom adapter, allows zoom capability from wide angle to mid-range when using the camera in auto focus mode.

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Optical Mounts
Product Number 0DS-55WA-58
Product Name Century Optics .55X Wide Angle Adapter, 58mm Diameter
Mount Type Lens Holder
Unlock Full Specs
to access all available technical data

Similar Products

C-Mount Lens Holder, 2.063-20 Thread, For LP-2A Series - LP2A-1-32 - Newport MKS
Specs
Mount Type Lens Holder; C-Mount Lens Holder
View Details
Piezo Tip / Tilt-Platform - S-340 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Mount Type Mirror Mount
Adjustment Type Fixed
Shape Circular
View Details
Waveplate Holders -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Mount Type Waveplate
Adjustment Type Fixed
Clear Aperture 8 to 23 mm (0.3150 to 0.9055 inch)
View Details
Canon EF Adapter XL - 3162A002 - ZGC, Inc.
Specs
Mount Type Lens Holder
View Details