PI (Physik Instrumente) L.P. Fast Tip / Tilt Platform S-331

Description
The S-331 is a highly dynamic piezo-driven tip/tilt platform for compact mirrors up to ½” diameter. Its parallel kinematics design provides symmetrical performance for both axes along with a single pivot point. The platform is guided by backlash-free, frictionless flexure joints, a highly stiff design with zero wear. Closed-loop control with highly temperature stable metal foil strain gauges allows fast and linear motion. The unit is driven with Mars-rover tested high performance PICMA® piezo actuators guarded by all-ceramic insulation for longer lifetime and protection from humidity. S-331 tip/tilt mirror platforms are used in image processing, image stabilization, laser beam steering and tracking, scanning microscopy, materials processing, lithography, optical filters and switches. Fast Step and Settle: Full Travel Move in 1.8 msec (1% accuracy); 0.8 msec (Rise Time) High Dynamics: Up to 10 kHz Resonant Frequency Tip/Tilt Angle up to 5 mrad, Optical Deflection Angle up to 10 mrad (0.57°) Parallel Kinematic Design: Single pivot Point Closed-Loop for High Linearity For ½” Mirrors
Request a Quote Datasheet
Description
The S-331 is a highly dynamic piezo-driven tip/tilt platform for compact mirrors up to ½” diameter. Its parallel kinematics design provides symmetrical performance for both axes along with a single pivot point. The platform is guided by backlash-free, frictionless flexure joints, a highly stiff design with zero wear. Closed-loop control with highly temperature stable metal foil strain gauges allows fast and linear motion. The unit is driven with Mars-rover tested high performance PICMA® piezo actuators guarded by all-ceramic insulation for longer lifetime and protection from humidity. S-331 tip/tilt mirror platforms are used in image processing, image stabilization, laser beam steering and tracking, scanning microscopy, materials processing, lithography, optical filters and switches. Fast Step and Settle: Full Travel Move in 1.8 msec (1% accuracy); 0.8 msec (Rise Time) High Dynamics: Up to 10 kHz Resonant Frequency Tip/Tilt Angle up to 5 mrad, Optical Deflection Angle up to 10 mrad (0.57°) Parallel Kinematic Design: Single pivot Point Closed-Loop for High Linearity For ½” Mirrors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fast Tip / Tilt Platform - S-331 - PI (Physik Instrumente) L.P.
Shrewsbury, MA, United States
Fast Tip / Tilt Platform
S-331
Fast Tip / Tilt Platform S-331
The S-331 is a highly dynamic piezo-driven tip/tilt platform for compact mirrors up to ½” diameter. Its parallel kinematics design provides symmetrical performance for both axes along with a single pivot point. The platform is guided by backlash-free, frictionless flexure joints, a highly stiff design with zero wear. Closed-loop control with highly temperature stable metal foil strain gauges allows fast and linear motion. The unit is driven with Mars-rover tested high performance PICMA® piezo actuators guarded by all-ceramic insulation for longer lifetime and protection from humidity. S-331 tip/tilt mirror platforms are used in image processing, image stabilization, laser beam steering and tracking, scanning microscopy, materials processing, lithography, optical filters and switches. Fast Step and Settle: Full Travel Move in 1.8 msec (1% accuracy); 0.8 msec (Rise Time) High Dynamics: Up to 10 kHz Resonant Frequency Tip/Tilt Angle up to 5 mrad, Optical Deflection Angle up to 10 mrad (0.57°) Parallel Kinematic Design: Single pivot Point Closed-Loop for High Linearity For ½” Mirrors

The S-331 is a highly dynamic piezo-driven tip/tilt platform for compact mirrors up to ½” diameter. Its parallel kinematics design provides symmetrical performance for both axes along with a single pivot point. The platform is guided by backlash-free, frictionless flexure joints, a highly stiff design with zero wear. Closed-loop control with highly temperature stable metal foil strain gauges allows fast and linear motion.
The unit is driven with Mars-rover tested high performance PICMA® piezo actuators guarded by all-ceramic insulation for longer lifetime and protection from humidity.
S-331 tip/tilt mirror platforms are used in image processing, image stabilization, laser beam steering and tracking, scanning microscopy, materials processing, lithography, optical filters and switches.

  • Fast Step and Settle: Full Travel Move in 1.8 msec (1% accuracy); 0.8 msec (Rise Time)
  • High Dynamics: Up to 10 kHz Resonant Frequency
  • Tip/Tilt Angle up to 5 mrad, Optical Deflection Angle up to 10 mrad (0.57°)
  • Parallel Kinematic Design: Single pivot Point
  • Closed-Loop for High Linearity
  • For ½” Mirrors
Supplier's Site Datasheet

Technical Specifications

  PI (Physik Instrumente) L.P.
Product Category Optical Mounts
Product Number S-331
Product Name Fast Tip / Tilt Platform
Mount Type Mirror Mount
Unlock Full Specs
to access all available technical data

Similar Products

Piezo Z / Tip / Tilt Scanner - S-310 – S-316 - PI (Physik Instrumente) L.P.
Specs
Mount Type Mirror Mount
Adjustment Type Fixed
Clear Aperture 0.0120 mm (4.72E-4 inch)
View Details
PiezoMike Linear Actuator with Kinematic Mirror Mount - N-480 - PI (Physik Instrumente) L.P.
Specs
Mount Type Mirror Mount
Adjustment Type Kinematic
Shape Circular
View Details
Piezo Z / Tip / Tilt Platform - S-325 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Mount Type Mirror Mount
Adjustment Type Fixed
Shape Circular
View Details
Piezo Tip / Tilt Platform - S-330 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Mount Type Mirror Mount
Adjustment Type Fixed
Shape Circular
View Details