Yankee Environmental Systems, Inc. Ultraviolet Multifilter Rotating Shadowband Radiometer UVMFR-7

Description
The Model UVMFR-7 Ultraviolet Multi-Filter Rotating Shadowband Radiometer is an instrument that measures diffuse and total global irradiance, and computes direct irradiance at four or seven narrow-bandwidth wavelengths in the UV-B and UV-A regions. It extends the YES shadowband instrument family into the UV-B, providing the atmospheric scientist with a low-cost precision tool for measuring narrowband UV-B total, direct, and diffuse spectral irradiance. Real-time UVMFR-7 data is available at sites across the US by browsing http://uvb.nrel.colo state.edu The UVMFR-7 provides spectral irradiance data with stability equal to that of spectroradiometers but at a fraction of the cost. In addition, unlike most global spectroradiometers that only provide total horizontal irradiance, the UVMFR-7 makes diffuse, and direct normal measurements. Direct beam spectral irradiance data provides optical depth information that can be used to track the absolute calibration stability of the instrument. Most UV-B field spectroradiometers for making narrowband irradiance measurements demand constant attention by highly skilled personnel. The UVMFR-7 is designed to operate automatically and autonomously in remote locations with only periodic manual cleaning of the fore optic. A unique optical design coupled with the flexible and powerful YESDAS-2 data acquisition and control system, gives the instrument high performance at a modest price.
Datasheet
Description
The Model UVMFR-7 Ultraviolet Multi-Filter Rotating Shadowband Radiometer is an instrument that measures diffuse and total global irradiance, and computes direct irradiance at four or seven narrow-bandwidth wavelengths in the UV-B and UV-A regions. It extends the YES shadowband instrument family into the UV-B, providing the atmospheric scientist with a low-cost precision tool for measuring narrowband UV-B total, direct, and diffuse spectral irradiance. Real-time UVMFR-7 data is available at sites across the US by browsing http://uvb.nrel.colo state.edu The UVMFR-7 provides spectral irradiance data with stability equal to that of spectroradiometers but at a fraction of the cost. In addition, unlike most global spectroradiometers that only provide total horizontal irradiance, the UVMFR-7 makes diffuse, and direct normal measurements. Direct beam spectral irradiance data provides optical depth information that can be used to track the absolute calibration stability of the instrument. Most UV-B field spectroradiometers for making narrowband irradiance measurements demand constant attention by highly skilled personnel. The UVMFR-7 is designed to operate automatically and autonomously in remote locations with only periodic manual cleaning of the fore optic. A unique optical design coupled with the flexible and powerful YESDAS-2 data acquisition and control system, gives the instrument high performance at a modest price.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultraviolet Multifilter Rotating Shadowband Radiometer - UVMFR-7 - Yankee Environmental Systems, Inc.
Turners Falls, MA, USA
Ultraviolet Multifilter Rotating Shadowband Radiometer
UVMFR-7
Ultraviolet Multifilter Rotating Shadowband Radiometer UVMFR-7
The Model UVMFR-7 Ultraviolet Multi-Filter Rotating Shadowband Radiometer is an instrument that measures diffuse and total global irradiance, and computes direct irradiance at four or seven narrow-bandwidth wavelengths in the UV-B and UV-A regions. It extends the YES shadowband instrument family into the UV-B, providing the atmospheric scientist with a low-cost precision tool for measuring narrowband UV-B total, direct, and diffuse spectral irradiance. Real-time UVMFR-7 data is available at sites across the US by browsing http://uvb.nrel.colo state.edu The UVMFR-7 provides spectral irradiance data with stability equal to that of spectroradiometers but at a fraction of the cost. In addition, unlike most global spectroradiometers that only provide total horizontal irradiance, the UVMFR-7 makes diffuse, and direct normal measurements. Direct beam spectral irradiance data provides optical depth information that can be used to track the absolute calibration stability of the instrument. Most UV-B field spectroradiometers for making narrowband irradiance measurements demand constant attention by highly skilled personnel. The UVMFR-7 is designed to operate automatically and autonomously in remote locations with only periodic manual cleaning of the fore optic. A unique optical design coupled with the flexible and powerful YESDAS-2 data acquisition and control system, gives the instrument high performance at a modest price.

The Model UVMFR-7 Ultraviolet Multi-Filter Rotating Shadowband Radiometer is an instrument that measures diffuse and total global irradiance, and computes direct irradiance at four or seven narrow-bandwidth wavelengths in the UV-B and UV-A regions. It extends the YES shadowband instrument family into the UV-B, providing the atmospheric scientist with a low-cost precision tool for measuring narrowband UV-B total, direct, and diffuse spectral irradiance. Real-time UVMFR-7 data is available at sites across the US by browsing http://uvb.nrel.colostate.edu

The UVMFR-7 provides spectral irradiance data with stability equal to that of spectroradiometers but at a fraction of the cost. In addition, unlike most global spectroradiometers that only provide total horizontal irradiance, the UVMFR-7 makes diffuse, and direct normal measurements. Direct beam spectral irradiance data provides optical depth information that can be used to track the absolute calibration stability of the instrument.

Most UV-B field spectroradiometers for making narrowband irradiance measurements demand constant attention by highly skilled personnel. The UVMFR-7 is designed to operate automatically and autonomously in remote locations with only periodic manual cleaning of the fore optic. A unique optical design coupled with the flexible and powerful YESDAS-2 data acquisition and control system, gives the instrument high performance at a modest price.

Supplier's Site Datasheet

Technical Specifications

  Yankee Environmental Systems, Inc.
Product Category Weather Instruments
Product Number UVMFR-7
Product Name Ultraviolet Multifilter Rotating Shadowband Radiometer
Device Classification Sensor System
Weather Component Sensed Measures solar Radiation
Wavelength Range Measured 300 to 368 nm (3000 to 3680 Å)
Unlock Full Specs
to access all available technical data

Similar Products

 - 1232219 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Measures solar Radiation
Interface Options Digital Serial
Features Battery Powered
View Details
Anemometer - PCE-PDA 10L - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Weather Component Sensed Senses Wind Speed
Instrument Display Options Video Display (CRT etc.)
Features Battery Powered
View Details
Sartorius Lab Instruments GmbH & Co. KG
Specs
Device Classification Sensor System
Weather Component Sensed Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity; Measures Dew Point
Interface Options Digital Serial; Digital signal interface other than parallel or serial (i.e., discrete signals, special TTL)
View Details