OMEGA Engineering, Inc. Wind Monitoring Station WMS-20

Description
The WMS-20 series consist of three individual wind monitor stations. The WMS-21 is a microprocessor based wind alarm station. It sounds an alarm buzzer and controls the operation of two electrical circuits whenever wind speed reaches either of two independent setpoints. An LCD display provides a readout of the measured wind speed and is also used to set the value of the setpoints. Self-contained relays for each alarm point can be used to actuate external devices such as air samplers or sirens.
Datasheet
Description
The WMS-20 series consist of three individual wind monitor stations. The WMS-21 is a microprocessor based wind alarm station. It sounds an alarm buzzer and controls the operation of two electrical circuits whenever wind speed reaches either of two independent setpoints. An LCD display provides a readout of the measured wind speed and is also used to set the value of the setpoints. Self-contained relays for each alarm point can be used to actuate external devices such as air samplers or sirens.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wind Monitoring Station - WMS-20 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Wind Monitoring Station
WMS-20
Wind Monitoring Station WMS-20
The WMS-20 series consist of three individual wind monitor stations. The WMS-21 is a microprocessor based wind alarm station. It sounds an alarm buzzer and controls the operation of two electrical circuits whenever wind speed reaches either of two independent setpoints. An LCD display provides a readout of the measured wind speed and is also used to set the value of the setpoints. Self-contained relays for each alarm point can be used to actuate external devices such as air samplers or sirens.

The WMS-20 series consist of three individual wind monitor stations. The WMS-21 is a microprocessor based wind alarm station. It sounds an alarm buzzer and controls the operation of two electrical circuits whenever wind speed reaches either of two independent setpoints. An LCD display provides a readout of the measured wind speed and is also used to set the value of the setpoints. Self-contained relays for each alarm point can be used to actuate external devices such as air samplers or sirens.

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Weather Instruments
Product Number WMS-20
Product Name Wind Monitoring Station
Device Classification Sensor System
Weather Component Sensed Senses Wind Speed; Senses Wind Direction
Output Options Outputs an analog current signal (i.e., 4-20 mA)
Instrument Display Options Video Display (CRT etc.)
Instrument User Interface Options Digital Front Panel
Unlock Full Specs
to access all available technical data

Similar Products

Climate Meter - PCE-THB 38 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Classification Sensor System
Weather Component Sensed Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity; Measures Dew Point
Instrument Display Options Digital Display
View Details
 - 1367874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Senses Wind Speed; Senses Wind Direction; Measures Rain/Snow Fall; Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity
Features Battery Powered
Velocity Range Measured 125 mile/hr (202 km/hr)
View Details
METHUB Met Data Receiver -  - Yankee Environmental Systems, Inc.
Yankee Environmental Systems, Inc.
View Details
KANOMAX USA, INC.
Specs
Device Classification Sensor System
Weather Component Sensed Measures Barometric Pressure
Output Options Outputs an analog voltage signal
View Details