Yankee Environmental Systems, Inc. Total Solar Pyranometer TSP-700

Description
The Model TSP-700 Total Solar Pyranometer represents the state-of-the-art for field measurement of broadband global (direct and diffuse) solar irradiance. It is ruggedly packaged and designed for long-term field use. When properly characterized, it meets or exceeds the World Meteorological Organization's (WMO) requirements for a high quality pyranometer (previous called a secondary standard). YES introduced space-age technology and materials to the TSP-700 thermal design to produce a precision radiation receiving and measuring system that exceeds the performance of all other pyranometers on the market. It retains the basic principle of total solar radiation measurement, that is, relating the incident irradiance to the temperature difference between a radiation receiver and a shielded thermal reference. However, unlike other pyranometers, it uses a rugged solar radiation-receiving surface that is thermally bonded to modern thin-film platinum resistance thermometers (PRTs) to make the actual temperature measurements. Every TSP-700 is ventilated and heated to minimize the effects of changes in atmospheric temperature and to eliminate dome dew formation. Three levels of heating are provided for dew removal depending on site requirements.
Datasheet
Description
The Model TSP-700 Total Solar Pyranometer represents the state-of-the-art for field measurement of broadband global (direct and diffuse) solar irradiance. It is ruggedly packaged and designed for long-term field use. When properly characterized, it meets or exceeds the World Meteorological Organization's (WMO) requirements for a high quality pyranometer (previous called a secondary standard). YES introduced space-age technology and materials to the TSP-700 thermal design to produce a precision radiation receiving and measuring system that exceeds the performance of all other pyranometers on the market. It retains the basic principle of total solar radiation measurement, that is, relating the incident irradiance to the temperature difference between a radiation receiver and a shielded thermal reference. However, unlike other pyranometers, it uses a rugged solar radiation-receiving surface that is thermally bonded to modern thin-film platinum resistance thermometers (PRTs) to make the actual temperature measurements. Every TSP-700 is ventilated and heated to minimize the effects of changes in atmospheric temperature and to eliminate dome dew formation. Three levels of heating are provided for dew removal depending on site requirements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Total Solar Pyranometer - TSP-700 - Yankee Environmental Systems, Inc.
Turners Falls, MA, USA
Total Solar Pyranometer
TSP-700
Total Solar Pyranometer TSP-700
The Model TSP-700 Total Solar Pyranometer represents the state-of-the-art for field measurement of broadband global (direct and diffuse) solar irradiance. It is ruggedly packaged and designed for long-term field use. When properly characterized, it meets or exceeds the World Meteorological Organization's (WMO) requirements for a high quality pyranometer (previous called a secondary standard). YES introduced space-age technology and materials to the TSP-700 thermal design to produce a precision radiation receiving and measuring system that exceeds the performance of all other pyranometers on the market. It retains the basic principle of total solar radiation measurement, that is, relating the incident irradiance to the temperature difference between a radiation receiver and a shielded thermal reference. However, unlike other pyranometers, it uses a rugged solar radiation-receiving surface that is thermally bonded to modern thin-film platinum resistance thermometers (PRTs) to make the actual temperature measurements. Every TSP-700 is ventilated and heated to minimize the effects of changes in atmospheric temperature and to eliminate dome dew formation. Three levels of heating are provided for dew removal depending on site requirements.

The Model TSP-700 Total Solar Pyranometer represents the state-of-the-art for field measurement of broadband global (direct and diffuse) solar irradiance. It is ruggedly packaged and designed for long-term field use. When properly characterized, it meets or exceeds the World Meteorological Organization's (WMO) requirements for a high quality pyranometer (previous called a secondary standard).

YES introduced space-age technology and materials to the TSP-700 thermal design to produce a precision radiation receiving and measuring system that exceeds the performance of all other pyranometers on the market. It retains the basic principle of total solar radiation measurement, that is, relating the incident irradiance to the temperature difference between a radiation receiver and a shielded thermal reference. However, unlike other pyranometers, it uses a rugged solar radiation-receiving surface that is thermally bonded to modern thin-film platinum resistance thermometers (PRTs) to make the actual temperature measurements.

Every TSP-700 is ventilated and heated to minimize the effects of changes in atmospheric temperature and to eliminate dome dew formation. Three levels of heating are provided for dew removal depending on site requirements.

Supplier's Site Datasheet

Technical Specifications

  Yankee Environmental Systems, Inc.
Product Category Weather Instruments
Product Number TSP-700
Product Name Total Solar Pyranometer
Device Classification Sensor Only
Weather Component Sensed Measures solar Radiation
Min. Wavelength Sensitivity 2 (µV(or A)/Wm-2)
Solar Detector Instrument Type Pyranometer
Unlock Full Specs
to access all available technical data

Similar Products

 - 8765994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Measures Barometric Pressure
Features Battery Powered
View Details
Wind Speed Alarm / Wind Alarm Controller - PCE-FST-200-201-H-U - PCE Instruments / PCE Americas Inc.
Specs
Weather Component Sensed Senses Wind Speed
Velocity Range Measured 157 mile/hr (252 km/hr)
Operating Temp -4 to 185 F (-20 to 85 C)
View Details
Sartorius Lab Instruments GmbH & Co. KG
Specs
Device Classification Sensor System
Weather Component Sensed Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity; Measures Dew Point
Interface Options Digital Serial; Digital signal interface other than parallel or serial (i.e., discrete signals, special TTL)
View Details