Yankee Environmental Systems, Inc. Total Precipitation Sensor TPS-3100

Description
The Model TPS-3100 Total Precipitation Sensor provides real time snow and liquid precipitation rates at remote automated weather stations. It represents the first fundamental breakthrough in basic precipitation measurement in several decades, and is ideal for mission-critical meteorological and aviation or surface transportation applications. Because it has no moving parts and does not require anti-freeze (as do conventional weighing precipitation gauges), it provides both high accuracy and superior reliability over the entire � 50� C operating range.
Description
The Model TPS-3100 Total Precipitation Sensor provides real time snow and liquid precipitation rates at remote automated weather stations. It represents the first fundamental breakthrough in basic precipitation measurement in several decades, and is ideal for mission-critical meteorological and aviation or surface transportation applications. Because it has no moving parts and does not require anti-freeze (as do conventional weighing precipitation gauges), it provides both high accuracy and superior reliability over the entire � 50� C operating range.
Datasheet
Datasheet Summary
Powered by GS/AI

The TPS-3100 Total Precipitation Sensor from Yankee Environmental Systems, Inc. is designed for accurate measurement of both snow and liquid precipitation rates. It operates effectively within an environmental temperature range of ±50°C and has a measurement range of 0-50 mm/hr with an accuracy of ±0.5 mm/hr. The sensor features a resolution of 0.1 mm/hr and a repeatability of ±0.25 mm/hr, ensuring reliable data collection. The device is powered by an AC line voltage of 100-250 Vac, 50/60Hz, with a maximum power consumption of 600W. It utilizes an embedded CPU for control and offers digital output via RS-232 at 9600 baud, providing 14-bit resolution. The sensor's design includes no moving parts, which enhances its reliability and reduces maintenance needs. For operation in freezing conditions, an antifreeze solution is required to prevent the collection bucket from freezing, with options for both Ethylene glycol and Propylene glycol available. The TPS-3100 is suitable for applications in meteorology, aviation, and surface transportation, making it a versatile choice for engineers seeking a dependable precipitation measurement solution.

Datasheet Summary
Powered by GS/AI

The TPS-3100 Total Precipitation Sensor from Yankee Environmental Systems, Inc. is designed for accurate measurement of both snow and liquid precipitation rates. It operates effectively within an environmental temperature range of ±50°C and has a measurement range of 0-50 mm/hr with an accuracy of ±0.5 mm/hr. The sensor features a resolution of 0.1 mm/hr and a repeatability of ±0.25 mm/hr, ensuring reliable data collection. The device is powered by an AC line voltage of 100-250 Vac, 50/60Hz, with a maximum power consumption of 600W. It utilizes an embedded CPU for control and offers digital output via RS-232 at 9600 baud, providing 14-bit resolution. The sensor's design includes no moving parts, which enhances its reliability and reduces maintenance needs. For operation in freezing conditions, an antifreeze solution is required to prevent the collection bucket from freezing, with options for both Ethylene glycol and Propylene glycol available. The TPS-3100 is suitable for applications in meteorology, aviation, and surface transportation, making it a versatile choice for engineers seeking a dependable precipitation measurement solution.

Suppliers

Company
Product
Description
Supplier Links
Total Precipitation Sensor - TPS-3100 - Yankee Environmental Systems, Inc.
Turners Falls, MA, USA
Total Precipitation Sensor
TPS-3100
Total Precipitation Sensor TPS-3100
The Model TPS-3100 Total Precipitation Sensor provides real time snow and liquid precipitation rates at remote automated weather stations. It represents the first fundamental breakthrough in basic precipitation measurement in several decades, and is ideal for mission-critical meteorological and aviation or surface transportation applications. Because it has no moving parts and does not require anti-freeze (as do conventional weighing precipitation gauges), it provides both high accuracy and superior reliability over the entire � 50� C operating range.

The Model TPS-3100 Total Precipitation Sensor provides real time snow and liquid precipitation rates at remote automated weather stations. It represents the first fundamental breakthrough in basic precipitation measurement in several decades, and is ideal for mission-critical meteorological and aviation or surface transportation applications. Because it has no moving parts and does not require anti-freeze (as do conventional weighing precipitation gauges), it provides both high accuracy and superior reliability over the entire � 50� C operating range.

Supplier's Site Datasheet

Technical Specifications

  Yankee Environmental Systems, Inc.
Product Category Weather Instruments
Product Number TPS-3100
Product Name Total Precipitation Sensor
Unlock Full Specs
to access all available technical data

Similar Products

 - 1367874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Senses Wind Speed; Senses Wind Direction; Measures Rain/Snow Fall; Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity
Features Battery Powered
Velocity Range Measured 125 mile/hr (202 km/hr)
View Details
Anemometer - PCE-007 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Classification Sensor System
Weather Component Sensed Senses Wind Speed
Interface Options Digital Serial
View Details
Sartorius Lab Instruments GmbH & Co. KG
Specs
Device Classification Sensor System
Weather Component Sensed Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity; Measures Dew Point
Interface Options Digital Serial; Digital signal interface other than parallel or serial (i.e., discrete signals, special TTL)
View Details
Multifilter Rotating Shadowband Radiometer - MFR-7 - Yankee Environmental Systems, Inc.
Yankee Environmental Systems, Inc.
Specs
Device Classification Sensor System
Weather Component Sensed Measures solar Radiation
Interface Options Digital Serial
View Details