Yankee Environmental Systems, Inc. Total Infrared Radiometer TIR-570

Description
The Model TIR-570 Total Infrared Radiometer represents the state-of-the-art for making precise field measurements of downwelling broadband atmospheric infrared irradiance. The TIR-570 uses a advanced chopped pyroelectric detector and precision interference filter integrated with a self-contained black body source to measure spectral irradiance from 4 to 30μm. Global climate change researchers now have a tool for routine high accuracy field atmospheric IR measurements. The system consists of two basic components: a Detector Assembly and an electronics enclosure with top-mounted spherical mirror. The Detector Assembly consists of a black body radiation calibration source, a stepper motor-driven rotating chopper and pyroelectric detector mounted in a common housing. The electronics enclosure contains the microprocessor-contr olled data acquisition and digital lock-in amplifier circuitry. The TIR-570's broadband IR measurement complements the total solar irradiance measured by a pyranometer such as the Model TSP-700. A unique, internal black body radiation source supports null detection, and is the key to the system's excellent long-term calibration stability. It overcomes visible signal contamination issues that have historically plagued passive infrared radiometers.
Datasheet
Description
The Model TIR-570 Total Infrared Radiometer represents the state-of-the-art for making precise field measurements of downwelling broadband atmospheric infrared irradiance. The TIR-570 uses a advanced chopped pyroelectric detector and precision interference filter integrated with a self-contained black body source to measure spectral irradiance from 4 to 30μm. Global climate change researchers now have a tool for routine high accuracy field atmospheric IR measurements. The system consists of two basic components: a Detector Assembly and an electronics enclosure with top-mounted spherical mirror. The Detector Assembly consists of a black body radiation calibration source, a stepper motor-driven rotating chopper and pyroelectric detector mounted in a common housing. The electronics enclosure contains the microprocessor-contr olled data acquisition and digital lock-in amplifier circuitry. The TIR-570's broadband IR measurement complements the total solar irradiance measured by a pyranometer such as the Model TSP-700. A unique, internal black body radiation source supports null detection, and is the key to the system's excellent long-term calibration stability. It overcomes visible signal contamination issues that have historically plagued passive infrared radiometers.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Total Infrared Radiometer - TIR-570 - Yankee Environmental Systems, Inc.
Turners Falls, MA, USA
Total Infrared Radiometer
TIR-570
Total Infrared Radiometer TIR-570
The Model TIR-570 Total Infrared Radiometer represents the state-of-the-art for making precise field measurements of downwelling broadband atmospheric infrared irradiance. The TIR-570 uses a advanced chopped pyroelectric detector and precision interference filter integrated with a self-contained black body source to measure spectral irradiance from 4 to 30μm. Global climate change researchers now have a tool for routine high accuracy field atmospheric IR measurements. The system consists of two basic components: a Detector Assembly and an electronics enclosure with top-mounted spherical mirror. The Detector Assembly consists of a black body radiation calibration source, a stepper motor-driven rotating chopper and pyroelectric detector mounted in a common housing. The electronics enclosure contains the microprocessor-contr olled data acquisition and digital lock-in amplifier circuitry. The TIR-570's broadband IR measurement complements the total solar irradiance measured by a pyranometer such as the Model TSP-700. A unique, internal black body radiation source supports null detection, and is the key to the system's excellent long-term calibration stability. It overcomes visible signal contamination issues that have historically plagued passive infrared radiometers.

The Model TIR-570 Total Infrared Radiometer represents the state-of-the-art for making precise field measurements of downwelling broadband atmospheric infrared irradiance. The TIR-570 uses a advanced chopped pyroelectric detector and precision interference filter integrated with a self-contained black body source to measure spectral irradiance from 4 to 30μm. Global climate change researchers now have a tool for routine high accuracy field atmospheric IR measurements.

The system consists of two basic components: a Detector Assembly and an electronics enclosure with top-mounted spherical mirror. The Detector Assembly consists of a black body radiation calibration source, a stepper motor-driven rotating chopper and pyroelectric detector mounted in a common housing. The electronics enclosure contains the microprocessor-controlled data acquisition and digital lock-in amplifier circuitry.

The TIR-570's broadband IR measurement complements the total solar irradiance measured by a pyranometer such as the Model TSP-700. A unique, internal black body radiation source supports null detection, and is the key to the system's excellent long-term calibration stability. It overcomes visible signal contamination issues that have historically plagued passive infrared radiometers.

Supplier's Site Datasheet

Technical Specifications

  Yankee Environmental Systems, Inc.
Product Category Weather Instruments
Product Number TIR-570
Product Name Total Infrared Radiometer
Device Classification Sensor System
Weather Component Sensed Measures solar Radiation
Wavelength Range Measured 4000 to 30000 nm (40000 to 300000 Å)
Solar Detector Instrument Type Radiometer
Unlock Full Specs
to access all available technical data

Similar Products

Wind Measurement Device - PCE-WS RS485 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Weather Component Sensed Senses Wind Speed
Velocity Range Measured 1.79 to 112 mile/hr (2.88 to 180 km/hr)
Operating Temp -4 to 176 F (-20 to 80 C)
View Details
 - 1232219 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Measures solar Radiation
Interface Options Digital Serial
Features Battery Powered
View Details
Specs
Device Classification Sensor System
Weather Component Sensed Measures %Water or %Moisture Content
Output Options Outputs an analog voltage signal
View Details
Sartorius Lab Instruments GmbH & Co. KG
Specs
Device Classification Sensor System
Weather Component Sensed Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity; Measures Dew Point
Interface Options Digital Serial; Digital signal interface other than parallel or serial (i.e., discrete signals, special TTL)
View Details