World Star Tech Red Laser Modules: UL-Series Red Laser diode modules UL5-0.4G-650

Description
UL-Series Laser modules are fully self-contained with integrated laser driver circuit, surface polished glass aspherical lens and laser diode. Unique properties include compact anodized aluminum body, fine adjustable focus, clean beam, low divergence, high boresight accuracy and industrial strength. All UL series lasers can be customized to add circular beam profile and TTL modulation. Please contact us for any custom requirements Features Adjustable focus Auto Power Control with High Stability Reverse Polarity Protected Applications Laser Excitation Light Scattering Measurement and Aiming
Request a Quote
Description
UL-Series Laser modules are fully self-contained with integrated laser driver circuit, surface polished glass aspherical lens and laser diode. Unique properties include compact anodized aluminum body, fine adjustable focus, clean beam, low divergence, high boresight accuracy and industrial strength. All UL series lasers can be customized to add circular beam profile and TTL modulation. Please contact us for any custom requirements Features Adjustable focus Auto Power Control with High Stability Reverse Polarity Protected Applications Laser Excitation Light Scattering Measurement and Aiming
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The UL5-0.4G-650 is a Class 1, continuous-wave, single-mode red laser diode module emitting at 650 nm with an optical output power below 0.4 mW. It features an adjustable focus beam with a minimum spot size under 100 μm at distances under 10 inches and a divergence less than 1 mrad. The module is housed in an anodized aluminum case measuring 10.5 mm in diameter and 26 mm in length, with a 380 mm cable and operates on 3 to 5 V DC at less than 30 mA. It includes auto power control, ESD and reverse polarity protection, and requires a heat sink for extended use. Operating temperature ranges from +10°C to +40°C, with storage from -40°C to +80°C.

Datasheet Summary
Powered by GS/AI

The UL5-0.4G-650 is a Class 1, continuous-wave, single-mode red laser diode module emitting at 650 nm with an optical output power below 0.4 mW. It features an adjustable focus beam with a minimum spot size under 100 μm at distances under 10 inches and a divergence less than 1 mrad. The module is housed in an anodized aluminum case measuring 10.5 mm in diameter and 26 mm in length, with a 380 mm cable and operates on 3 to 5 V DC at less than 30 mA. It includes auto power control, ESD and reverse polarity protection, and requires a heat sink for extended use. Operating temperature ranges from +10°C to +40°C, with storage from -40°C to +80°C.

Suppliers

Company
Product
Description
Supplier Links
Red Laser Modules: UL-Series Red Laser diode modules - UL5-0.4G-650 - World Star Tech
Markham, Ontario, Canada
Red Laser Modules: UL-Series Red Laser diode modules
UL5-0.4G-650
Red Laser Modules: UL-Series Red Laser diode modules UL5-0.4G-650
UL-Series Laser modules are fully self-contained with integrated laser driver circuit, surface polished glass aspherical lens and laser diode. Unique properties include compact anodized aluminum body, fine adjustable focus, clean beam, low divergence, high boresight accuracy and industrial strength. All UL series lasers can be customized to add circular beam profile and TTL modulation. Please contact us for any custom requirements Features Adjustable focus Auto Power Control with High Stability Reverse Polarity Protected Applications Laser Excitation Light Scattering Measurement and Aiming

UL-Series Laser modules are fully self-contained with integrated laser driver circuit, surface polished glass aspherical lens and laser diode.

Unique properties include compact anodized aluminum body, fine adjustable focus, clean beam, low divergence, high boresight accuracy and industrial strength.

All UL series lasers can be customized to add circular beam profile and TTL modulation. Please contact us for any custom requirements

Features

  • Adjustable focus
  • Auto Power Control with High Stability
  • Reverse Polarity Protected

Applications

  • Laser Excitation
  • Light Scattering
  • Measurement and Aiming
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number UL5-0.4G-650
Product Name Red Laser Modules: UL-Series Red Laser diode modules
Laser Type Laser Diodes; Laser Diode Modules
Unlock Full Specs
to access all available technical data

Similar Products

Ushio Laser Diodes - HL6545MG-A - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Red
Features Polarized Output
View Details
Laser Line Generator Module :Semi Uniform Laser Line Module - ULL5-XXP-635-55 - World Star Tech
Specs
Laser Type Laser Diode Modules
CDRH Classification Class II; Class II
Wavelength Range 635 nm (6350 Å)
View Details
II-VI Laser Diodes - CMDFB10xxA - World Star Tech
Specs
Laser Type Laser Diodes
Features Polarized Output
Wavelength Range 1030 to 1064 nm (10300 to 10640 Å)
View Details
Infrared Laser Modules: TECIRL Series - TECIRL-980 - World Star Tech
Specs
Laser Type Laser Diode Modules
Laser Wavelength Infrared
Wavelength Range 980 nm (9800 Å)
View Details