World Star Tech Ushio Laser Diodes HL65242DG

Description
Overview of HL65242DG Laser Diode HL65242DG is a high-performance laser diode that emits visible red light at a wavelength of 660 nm. It offers an optical output power of 110 mW in continuous wave (CW) operation and up to 220 mW in pulsed mode. Designed for single transverse mode oscillation, it ensures a stable and uniform beam profile suitable for various applications. Key Features: Wavelength: 660 nm (visible red light) Optical Output Power: 110 mW (CW); 220 mW (pulsed) Operating Current: 145 mA (typical at 100 mW CW); 225 mA (typical at 200 mW pulsed) Operating Temperature: Up to +90°C Beam Divergence: 7° (parallel to junction); 15° (perpendicular to junction) at 100 mW Package: 5.6 mm standard Applications: Sensor Applications: Utilized as a light source in optical sensors for precise measurement and detection tasks Optical Equipment: Serves as a reliable light source in various optical instruments and measurement devices
Request a Quote
Description
Overview of HL65242DG Laser Diode HL65242DG is a high-performance laser diode that emits visible red light at a wavelength of 660 nm. It offers an optical output power of 110 mW in continuous wave (CW) operation and up to 220 mW in pulsed mode. Designed for single transverse mode oscillation, it ensures a stable and uniform beam profile suitable for various applications. Key Features: Wavelength: 660 nm (visible red light) Optical Output Power: 110 mW (CW); 220 mW (pulsed) Operating Current: 145 mA (typical at 100 mW CW); 225 mA (typical at 200 mW pulsed) Operating Temperature: Up to +90°C Beam Divergence: 7° (parallel to junction); 15° (perpendicular to junction) at 100 mW Package: 5.6 mm standard Applications: Sensor Applications: Utilized as a light source in optical sensors for precise measurement and detection tasks Optical Equipment: Serves as a reliable light source in various optical instruments and measurement devices
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HL65242DG is a 660 nm AlGaInP laser diode in a 5.6 mm package, designed for visible light applications such as sensors and optical equipment. It provides 110 mW optical output power in continuous wave mode and 220 mW in pulsed mode (30 ns pulse width, 35% duty cycle), with an operating current of 145 mA at 100 mW CW and 225 mA at 200 mW pulsed. The device operates up to +90°C and exhibits beam divergence of 7° parallel and 15° perpendicular to the junction at 100 mW. It features single transverse mode and TE mode oscillation. The monitor photodiode is not applicable to this variant.

Datasheet Summary
Powered by GS/AI

The HL65242DG is a 660 nm AlGaInP laser diode in a 5.6 mm package, designed for visible light applications such as sensors and optical equipment. It provides 110 mW optical output power in continuous wave mode and 220 mW in pulsed mode (30 ns pulse width, 35% duty cycle), with an operating current of 145 mA at 100 mW CW and 225 mA at 200 mW pulsed. The device operates up to +90°C and exhibits beam divergence of 7° parallel and 15° perpendicular to the junction at 100 mW. It features single transverse mode and TE mode oscillation. The monitor photodiode is not applicable to this variant.

Suppliers

Company
Product
Description
Supplier Links
Ushio Laser Diodes - HL65242DG - World Star Tech
Markham, Ontario, Canada
Ushio Laser Diodes
HL65242DG
Ushio Laser Diodes HL65242DG
Overview of HL65242DG Laser Diode HL65242DG is a high-performance laser diode that emits visible red light at a wavelength of 660 nm. It offers an optical output power of 110 mW in continuous wave (CW) operation and up to 220 mW in pulsed mode. Designed for single transverse mode oscillation, it ensures a stable and uniform beam profile suitable for various applications. Key Features: Wavelength: 660 nm (visible red light) Optical Output Power: 110 mW (CW); 220 mW (pulsed) Operating Current: 145 mA (typical at 100 mW CW); 225 mA (typical at 200 mW pulsed) Operating Temperature: Up to +90°C Beam Divergence: 7° (parallel to junction); 15° (perpendicular to junction) at 100 mW Package: 5.6 mm standard Applications: Sensor Applications: Utilized as a light source in optical sensors for precise measurement and detection tasks Optical Equipment: Serves as a reliable light source in various optical instruments and measurement devices

Overview of HL65242DG Laser Diode

HL65242DG is a high-performance laser diode that emits visible red light at a wavelength of 660 nm. It offers an optical output power of 110 mW in continuous wave (CW) operation and up to 220 mW in pulsed mode. Designed for single transverse mode oscillation, it ensures a stable and uniform beam profile suitable for various applications.

Key Features:

  • Wavelength: 660 nm (visible red light)
  • Optical Output Power: 110 mW (CW); 220 mW (pulsed)
  • Operating Current: 145 mA (typical at 100 mW CW); 225 mA (typical at 200 mW pulsed)
  • Operating Temperature: Up to +90°C
  • Beam Divergence: 7° (parallel to junction); 15° (perpendicular to junction) at 100 mW
  • Package: 5.6 mm standard Applications:
  • Sensor Applications: Utilized as a light source in optical sensors for precise measurement and detection tasks
  • Optical Equipment: Serves as a reliable light source in various optical instruments and measurement devices
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number HL65242DG
Product Name Ushio Laser Diodes
Laser Type Laser Diodes
Unlock Full Specs
to access all available technical data

Similar Products

Compact Laser With Display - COMPACT-808 - World Star Tech
Specs
Laser Type Laser Diodes
Wavelength Range 808 nm (8080 Å)
Laser Power 500 milliwatts
View Details
Infrared Laser Modules: TECIRL Series - TECIRL-808 - World Star Tech
Specs
Laser Type Laser Diode Modules
Laser Wavelength Infrared
Wavelength Range 808 nm (8080 Å)
View Details
Infrared Laser Modules: TECIRL Series - TECIRL-730 - World Star Tech
Specs
Laser Type Laser Diode Modules
Laser Wavelength Infrared
Wavelength Range 730 nm (7300 Å)
View Details
Benchtop Laser Systems -  - World Star Tech
Specs
Laser Type Laser Diodes
View Details