World Star Tech Red Laser Modules: ML-Series Red Laser diode modules ML5-1G-635

Description
ML-Series Laser modules are fully self-contained with integrated laser driver circuit, surface polished glass asherical lens optics and laser diode. Unique properties include extremely compact anodized aluminum body, collimated clean beam, low divergence, and industrial strength. TTL modulation upto 1MHz can be added to ML series laser modules. Features Auto Power Control Collimated Beam Applications Alignment Automation
Request a Quote
Description
ML-Series Laser modules are fully self-contained with integrated laser driver circuit, surface polished glass asherical lens optics and laser diode. Unique properties include extremely compact anodized aluminum body, collimated clean beam, low divergence, and industrial strength. TTL modulation upto 1MHz can be added to ML series laser modules. Features Auto Power Control Collimated Beam Applications Alignment Automation
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ML5-1G-635 is a Class 2 red laser diode module emitting 635 nm light at less than 1 mW continuous output, designed for alignment and automation applications. It features a collimated beam with <1 mrad divergence and <50 μrad pointing stability, operated at 3 to 5 V DC with <30 mA current draw. The module has an anodized aluminum body measuring 8 mm in diameter and 36 mm in length, with operating temperature ranging from +10°C to +40°C. Heat dissipation is through the case, requiring no thermal insulation during mounting. Electrical connections are red for positive and black for negative.

Datasheet Summary
Powered by GS/AI

The ML5-1G-635 is a Class 2 red laser diode module emitting 635 nm light at less than 1 mW continuous output, designed for alignment and automation applications. It features a collimated beam with <1 mrad divergence and <50 μrad pointing stability, operated at 3 to 5 V DC with <30 mA current draw. The module has an anodized aluminum body measuring 8 mm in diameter and 36 mm in length, with operating temperature ranging from +10°C to +40°C. Heat dissipation is through the case, requiring no thermal insulation during mounting. Electrical connections are red for positive and black for negative.

Suppliers

Company
Product
Description
Supplier Links
Red Laser Modules: ML-Series Red Laser diode modules - ML5-1G-635 - World Star Tech
Markham, Ontario, Canada
Red Laser Modules: ML-Series Red Laser diode modules
ML5-1G-635
Red Laser Modules: ML-Series Red Laser diode modules ML5-1G-635
ML-Series Laser modules are fully self-contained with integrated laser driver circuit, surface polished glass asherical lens optics and laser diode. Unique properties include extremely compact anodized aluminum body, collimated clean beam, low divergence, and industrial strength. TTL modulation upto 1MHz can be added to ML series laser modules. Features Auto Power Control Collimated Beam Applications Alignment Automation

ML-Series Laser modules are fully self-contained with integrated laser driver circuit, surface polished glass asherical lens optics and laser diode.

Unique properties include extremely compact anodized aluminum body, collimated clean beam, low divergence, and industrial strength.

TTL modulation upto 1MHz can be added to ML series laser modules.

Features

  • Auto Power Control
  • Collimated Beam

Applications

  • Alignment
  • Automation
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number ML5-1G-635
Product Name Red Laser Modules: ML-Series Red Laser diode modules
Laser Type Laser Diodes; Laser Diode Modules
Unlock Full Specs
to access all available technical data

Similar Products

Infrared Laser Diode Module : UH-Series Infrared Laser Diode - UH5-100G-808 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Infrared
CDRH Classification Class IIIb; Class IIIB
View Details
Ushio Laser Diodes - HL85022MG - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Infrared
Features Polarized Output
View Details
II-VI Laser Diodes - CM96Z*** - 7* - World Star Tech
Specs
Laser Type Laser Diodes
Features Polarized Output
Wavelength Range 974 to 980 nm (9740 to 9800 Å)
View Details
Red Laser Modules: LQ-Series Red Laser diode modules - LQB-2S-670 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
CDRH Classification Class IIIA (CDRH)
Wavelength Range 670 nm (6700 Å)
View Details