World Star Tech LASER LINE GENERATOR : UHL-SERIES LASER LINE GENERATOR UHL5-7G-650-**

Description
UHL-Series Line Laser modules are fully self-contained with an integrated laser driver circuit, surface polished glass aspherical lens optics and laser diode. Unique properties are compact anodized aluminum body, fine adjustable line laser, clean beam, low divergence, high boresight accuracy and industrial strength. UHL modules are available in power ranges up to 100mW. TTL modulation option can be added to all UHL series lasers. Please contact us for any custom power/wavelength requirements. Features Thin Straight Line Adjustable Focus Excellent Power Stability Applications Alignment Scanning Machine Vision
Request a Quote Datasheet
Description
UHL-Series Line Laser modules are fully self-contained with an integrated laser driver circuit, surface polished glass aspherical lens optics and laser diode. Unique properties are compact anodized aluminum body, fine adjustable line laser, clean beam, low divergence, high boresight accuracy and industrial strength. UHL modules are available in power ranges up to 100mW. TTL modulation option can be added to all UHL series lasers. Please contact us for any custom power/wavelength requirements. Features Thin Straight Line Adjustable Focus Excellent Power Stability Applications Alignment Scanning Machine Vision
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LASER LINE GENERATOR : UHL-SERIES LASER LINE GENERATOR - UHL5-7G-650-** - World Star Tech
Markham, Ontario, Canada
LASER LINE GENERATOR : UHL-SERIES LASER LINE GENERATOR
UHL5-7G-650-**
LASER LINE GENERATOR : UHL-SERIES LASER LINE GENERATOR UHL5-7G-650-**
UHL-Series Line Laser modules are fully self-contained with an integrated laser driver circuit, surface polished glass aspherical lens optics and laser diode. Unique properties are compact anodized aluminum body, fine adjustable line laser, clean beam, low divergence, high boresight accuracy and industrial strength. UHL modules are available in power ranges up to 100mW. TTL modulation option can be added to all UHL series lasers. Please contact us for any custom power/wavelength requirements. Features Thin Straight Line Adjustable Focus Excellent Power Stability Applications Alignment Scanning Machine Vision

UHL-Series Line Laser modules are fully self-contained with an integrated laser driver circuit, surface polished glass aspherical lens optics and laser diode. Unique properties are compact anodized aluminum body, fine adjustable line laser, clean beam, low divergence, high boresight accuracy and industrial strength. UHL modules are available in power ranges up to 100mW. TTL modulation option can be added to all UHL series lasers. Please contact us for any custom power/wavelength requirements.

Features

  • Thin Straight Line
  • Adjustable Focus
  • Excellent Power Stability

Applications

  • Alignment
  • Scanning
  • Machine Vision
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number UHL5-7G-650-**
Product Name LASER LINE GENERATOR : UHL-SERIES LASER LINE GENERATOR
Laser Type Laser Diodes
Unlock Full Specs
to access all available technical data

Similar Products

Osram Laser Diodes - PLT5 518FB_P - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Green
Features Polarized Output
View Details
Red Laser Modules: UT-Series Red Laser diode modules - UT5-3.5G-650 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Red
CDRH Classification Class IIIa; Class IIIA
View Details
Ushio Laser Diodes - HL8340MG-A - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Infrared
Features Polarized Output
View Details
Benchtop Laser Systems -  - World Star Tech
Specs
Laser Type Laser Diodes
View Details