World Star Tech Ushio Laser Diodes HL6320G-A

Description
Overview of HL6320G-A Laser Diode HL6320G-A is a high-performance AlGaInP laser diode designed for precision applications requiring stable and visible red light output. Operating at a wavelength of 635 nm, it delivers a continuous-wave optical power of 10 mW. This single-mode diode features a low threshold current of 50 mA and operates efficiently with a maximum current of 95 mA and a voltage of 2.7 V. Encased in a compact TO-9 package, it emits light in TM mode with a polarization ratio of 1:100, ensuring high-quality beam characteristics. The HL6320G-A is ideal for integration into laser levels, optical measurement instruments, and other alignment systems, offering reliable performance and longevity in demanding industrial environments. Key Features: Wavelength: Operates at a typical wavelength of 638 nm, emitting visible red light Optical Output Power: Delivers a continuous wave (CW) optical output of 10 mW Operating Current: Requires a maximum operating current of 95 mA to achieve 10 mW output Operating Voltage: Operates at a maximum voltage of 2.7 V at 10 mW output Beam Divergence: Offers a divergence of 8° parallel and 31° perpendicular to the junction (full width at half maximum) Single Transverse Mode: Emits in a single transverse mode with TM polarization Monitor Photodiode: Includes an integrated monitor photodiode with a typical current of 0.17 mA at 10 mW output Applications: Laser Modules: Ideal for integration into laser modules requiring stable and visible red light Optical Measurement Equipment: Used in optical devices for precise measurements and alignment Laser Light Sources: Serves as a reliable light source in various optical systems
Request a Quote Datasheet
Description
Overview of HL6320G-A Laser Diode HL6320G-A is a high-performance AlGaInP laser diode designed for precision applications requiring stable and visible red light output. Operating at a wavelength of 635 nm, it delivers a continuous-wave optical power of 10 mW. This single-mode diode features a low threshold current of 50 mA and operates efficiently with a maximum current of 95 mA and a voltage of 2.7 V. Encased in a compact TO-9 package, it emits light in TM mode with a polarization ratio of 1:100, ensuring high-quality beam characteristics. The HL6320G-A is ideal for integration into laser levels, optical measurement instruments, and other alignment systems, offering reliable performance and longevity in demanding industrial environments. Key Features: Wavelength: Operates at a typical wavelength of 638 nm, emitting visible red light Optical Output Power: Delivers a continuous wave (CW) optical output of 10 mW Operating Current: Requires a maximum operating current of 95 mA to achieve 10 mW output Operating Voltage: Operates at a maximum voltage of 2.7 V at 10 mW output Beam Divergence: Offers a divergence of 8° parallel and 31° perpendicular to the junction (full width at half maximum) Single Transverse Mode: Emits in a single transverse mode with TM polarization Monitor Photodiode: Includes an integrated monitor photodiode with a typical current of 0.17 mA at 10 mW output Applications: Laser Modules: Ideal for integration into laser modules requiring stable and visible red light Optical Measurement Equipment: Used in optical devices for precise measurements and alignment Laser Light Sources: Serves as a reliable light source in various optical systems
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ushio Laser Diodes - HL6320G-A - World Star Tech
Markham, Ontario, Canada
Ushio Laser Diodes
HL6320G-A
Ushio Laser Diodes HL6320G-A
Overview of HL6320G-A Laser Diode HL6320G-A is a high-performance AlGaInP laser diode designed for precision applications requiring stable and visible red light output. Operating at a wavelength of 635 nm, it delivers a continuous-wave optical power of 10 mW. This single-mode diode features a low threshold current of 50 mA and operates efficiently with a maximum current of 95 mA and a voltage of 2.7 V. Encased in a compact TO-9 package, it emits light in TM mode with a polarization ratio of 1:100, ensuring high-quality beam characteristics. The HL6320G-A is ideal for integration into laser levels, optical measurement instruments, and other alignment systems, offering reliable performance and longevity in demanding industrial environments. Key Features: Wavelength: Operates at a typical wavelength of 638 nm, emitting visible red light Optical Output Power: Delivers a continuous wave (CW) optical output of 10 mW Operating Current: Requires a maximum operating current of 95 mA to achieve 10 mW output Operating Voltage: Operates at a maximum voltage of 2.7 V at 10 mW output Beam Divergence: Offers a divergence of 8° parallel and 31° perpendicular to the junction (full width at half maximum) Single Transverse Mode: Emits in a single transverse mode with TM polarization Monitor Photodiode: Includes an integrated monitor photodiode with a typical current of 0.17 mA at 10 mW output Applications: Laser Modules: Ideal for integration into laser modules requiring stable and visible red light Optical Measurement Equipment: Used in optical devices for precise measurements and alignment Laser Light Sources: Serves as a reliable light source in various optical systems

Overview of HL6320G-A Laser Diode

HL6320G-A is a high-performance AlGaInP laser diode designed for precision applications requiring stable and visible red light output. Operating at a wavelength of 635 nm, it delivers a continuous-wave optical power of 10 mW. This single-mode diode features a low threshold current of 50 mA and operates efficiently with a maximum current of 95 mA and a voltage of 2.7 V. Encased in a compact TO-9 package, it emits light in TM mode with a polarization ratio of 1:100, ensuring high-quality beam characteristics. The HL6320G-A is ideal for integration into laser levels, optical measurement instruments, and other alignment systems, offering reliable performance and longevity in demanding industrial environments.

Key Features:

  • Wavelength: Operates at a typical wavelength of 638 nm, emitting visible red light
  • Optical Output Power: Delivers a continuous wave (CW) optical output of 10 mW
  • Operating Current: Requires a maximum operating current of 95 mA to achieve 10 mW output
  • Operating Voltage: Operates at a maximum voltage of 2.7 V at 10 mW output
  • Beam Divergence: Offers a divergence of 8° parallel and 31° perpendicular to the junction (full width at half maximum)
  • Single Transverse Mode: Emits in a single transverse mode with TM polarization
  • Monitor Photodiode: Includes an integrated monitor photodiode with a typical current of 0.17 mA at 10 mW output

Applications:

  • Laser Modules: Ideal for integration into laser modules requiring stable and visible red light
  • Optical Measurement Equipment: Used in optical devices for precise measurements and alignment
  • Laser Light Sources: Serves as a reliable light source in various optical systems
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number HL6320G-A
Product Name Ushio Laser Diodes
Laser Type Alignment Lasers; Laser Diodes; Laser Diode Modules
Unlock Full Specs
to access all available technical data

Similar Products

Ushio Laser Diodes - HL65014DG - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Red
Features Polarized Output
View Details
Red Laser Modules: UT-Series Red Laser diode modules - UT5-10G-635 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Red
CDRH Classification Class IIIb; ClassIIIB
View Details
Ushio Laser Diodes - HL63283HD - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Red
Features Polarized Output
View Details
Red Laser Modules: UL-Series Red Laser diode modules - UL5-1G-670 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Red
CDRH Classification Class II; Class II
View Details