World Star Tech USB Controlled TEC Laser TECRL-635-USB

Description
World Star Tech has introduced temperature controlled laser system with integrated laser head and control electronics in a single compact case. The RS-232/USB interface allows the user to set laser power, temperature, and variable laser modulation sequence. USB controlled TEC laser is specifically designed for applications in the need of complete control of laser and temperature modulation. USB-TEC also allows stand-alone operation in the same package. All TEC lasers demonstrate excellent beam quality, power stability, and low noise characteristics.
Request a Quote
Description
World Star Tech has introduced temperature controlled laser system with integrated laser head and control electronics in a single compact case. The RS-232/USB interface allows the user to set laser power, temperature, and variable laser modulation sequence. USB controlled TEC laser is specifically designed for applications in the need of complete control of laser and temperature modulation. USB-TEC also allows stand-alone operation in the same package. All TEC lasers demonstrate excellent beam quality, power stability, and low noise characteristics.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TECRL-635-USB is a compact, self-contained thermo-electrically cooled red laser module operating at 635 nm with an optical output power range of 0.4 to 125 mW. It features integrated TEC and laser control, USB and RS-232 interfaces, and maintains laser power stability better than 0.5% and beam pointing stability within ±10 µrad. The module measures 25.3 mm in diameter by 76.2 mm in length, operates on 3.3 V DC with less than 1 A current, and functions within a temperature range of +10°C to +40°C. It complies with CDRH 21CFR1040.10 as a Class II and IIIA laser device. A heat sink is recommended for extended use.

Datasheet Summary
Powered by GS/AI

The TECRL-635-USB is a compact, self-contained thermo-electrically cooled red laser module operating at 635 nm with an optical output power range of 0.4 to 125 mW. It features integrated TEC and laser control, USB and RS-232 interfaces, and maintains laser power stability better than 0.5% and beam pointing stability within ±10 µrad. The module measures 25.3 mm in diameter by 76.2 mm in length, operates on 3.3 V DC with less than 1 A current, and functions within a temperature range of +10°C to +40°C. It complies with CDRH 21CFR1040.10 as a Class II and IIIA laser device. A heat sink is recommended for extended use.

Suppliers

Company
Product
Description
Supplier Links
USB Controlled TEC Laser - TECRL-635-USB - World Star Tech
Markham, Ontario, Canada
USB Controlled TEC Laser
TECRL-635-USB
USB Controlled TEC Laser TECRL-635-USB
World Star Tech has introduced temperature controlled laser system with integrated laser head and control electronics in a single compact case. The RS-232/USB interface allows the user to set laser power, temperature, and variable laser modulation sequence. USB controlled TEC laser is specifically designed for applications in the need of complete control of laser and temperature modulation. USB-TEC also allows stand-alone operation in the same package. All TEC lasers demonstrate excellent beam quality, power stability, and low noise characteristics.

World Star Tech has introduced temperature controlled laser system with integrated laser head and control electronics in a single compact case. The RS-232/USB interface allows the user to set laser power, temperature, and variable laser modulation sequence.

USB controlled TEC laser is specifically designed for applications in the need of complete control of laser and temperature modulation. USB-TEC also allows stand-alone operation in the same package. All TEC lasers demonstrate excellent beam quality, power stability, and low noise characteristics.

Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number TECRL-635-USB
Product Name USB Controlled TEC Laser
Laser Type Laser Diodes
Unlock Full Specs
to access all available technical data

Similar Products

Ushio Laser Diodes - HL65311MG - World Star Tech
Specs
Laser Type Laser Diodes
Features Polarized Output
Wavelength Range 662 nm (6620 Å)
View Details
II-VI Laser Diodes - LU96Z***-7* - World Star Tech
Specs
Laser Type Laser Diodes
Features Polarized Output
Wavelength Range 974 to 976 nm (9740 to 9760 Å)
View Details
Osram Laser Diodes - PLT5 520B - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Green
Features Polarized Output
View Details
Osram Laser Diodes - PLT5 520DB_P - World Star Tech
Specs
Laser Type Alignment Lasers; Laser Diodes; Laser Diode Modules
Laser Wavelength Green
Features Polarized Output
View Details