World Star Tech Red Laser Modules: UT-Series Red Laser diode modules UT5-7G-635

Description
UT-Series Laser modules are fully self-contained with integrated laser driver circuit, surface polished glass aspherical lens optics and laser diode. Unique properties include compact anodized aluminum body, fine adjustable focus, clean beam, low divergence, high boresight accuracy and industrial strength. Most of the UT series laser modules can be modulated up to 1MHz. Beam shaping optics can be added to the UT series lasers. The list below shows some examples of power wavelength combinations available in the UT series. If you have different power/wavelength combination requirements, please feel free to contact us. Features 1 MHz modulation ( higher modulation available) Elliptical or Circular Beam Applications Scanning Measurement & Sensor
Request a Quote Datasheet
Description
UT-Series Laser modules are fully self-contained with integrated laser driver circuit, surface polished glass aspherical lens optics and laser diode. Unique properties include compact anodized aluminum body, fine adjustable focus, clean beam, low divergence, high boresight accuracy and industrial strength. Most of the UT series laser modules can be modulated up to 1MHz. Beam shaping optics can be added to the UT series lasers. The list below shows some examples of power wavelength combinations available in the UT series. If you have different power/wavelength combination requirements, please feel free to contact us. Features 1 MHz modulation ( higher modulation available) Elliptical or Circular Beam Applications Scanning Measurement & Sensor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Red Laser Modules: UT-Series Red Laser diode modules - UT5-7G-635 - World Star Tech
Markham, Ontario, Canada
Red Laser Modules: UT-Series Red Laser diode modules
UT5-7G-635
Red Laser Modules: UT-Series Red Laser diode modules UT5-7G-635
UT-Series Laser modules are fully self-contained with integrated laser driver circuit, surface polished glass aspherical lens optics and laser diode. Unique properties include compact anodized aluminum body, fine adjustable focus, clean beam, low divergence, high boresight accuracy and industrial strength. Most of the UT series laser modules can be modulated up to 1MHz. Beam shaping optics can be added to the UT series lasers. The list below shows some examples of power wavelength combinations available in the UT series. If you have different power/wavelength combination requirements, please feel free to contact us. Features 1 MHz modulation ( higher modulation available) Elliptical or Circular Beam Applications Scanning Measurement & Sensor

UT-Series Laser modules are fully self-contained with integrated laser driver circuit, surface polished glass aspherical lens optics and laser diode.

Unique properties include compact anodized aluminum body, fine adjustable focus, clean beam, low divergence, high boresight accuracy and industrial strength.

Most of the UT series laser modules can be modulated up to 1MHz. Beam shaping optics can be added to the UT series lasers.

The list below shows some examples of power wavelength combinations available in the UT series. If you have different power/wavelength combination requirements, please feel free to contact us.

Features

  • 1 MHz modulation ( higher modulation available)
  • Elliptical or Circular Beam

Applications

  • Scanning
  • Measurement & Sensor
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number UT5-7G-635
Product Name Red Laser Modules: UT-Series Red Laser diode modules
Laser Type Laser Diodes; Laser Diode Modules
Unlock Full Specs
to access all available technical data

Similar Products

Infrared Laser Modules: TECIRL Series - TECIRL-808 - World Star Tech
Specs
Laser Type Laser Diode Modules
Laser Wavelength Infrared
Wavelength Range 808 nm (8080 Å)
View Details
Laser Line Generators : FLL Series - FLL5-0.4P-650 - World Star Tech
Specs
Laser Type Laser Diodes
CDRH Classification Class I
Wavelength Range 650 nm (6500 Å)
View Details
LASER LINE GENERATOR : ULL SERIES LINE LASER MODULE - ULL5-1G-670-** - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
CDRH Classification Class II; Class II
Wavelength Range 670 nm (6700 Å)
View Details
USB Controlled TEC Laser - TECBL-440-USB - World Star Tech
Specs
Laser Type Laser Diodes
Wavelength Range 440 nm (4400 Å)
Laser Power 10 to 50 milliwatts
View Details