World Star Tech Ushio Laser Diodes HL6322G-A

Description
Overview of HL6322G-A Laser Diode HL6322G-A laser diode, by Ushio, is designed for precision applications requiring stable and reliable performance. Its single-transverse-mo de operation and 638 nm wavelength make it ideal for use in laser leveling systems, optical measurement equipment, and laser modules. With a compact 9 mm TO-can package and a maximum operating current of 100 mA, it ensures efficient integration into various systems. The diode’s low operating voltage and wide temperature range further enhance its suitability for industrial and alignment applications. Key Features: Wavelength: Approximately 638 nm (visible red) Output Power: Up to 15 mW (continuous wave) Operating Voltage: Up to 2.7 V Operating Current: Up to 100 mA Threshold Current: Up to 70 mA Beam Divergence: Parallel to junction: 6° to 11°; Perpendicular to junction: 25° to 36° Package Type: 9 mm TO-Can Operating Temperature: -10°C to +50°C Transverse Mode: Single transverse mode (TM mode) Applications: Laser Levelers: Ideal for use in laser leveling systems Laser Modules: Suitable for integration into various laser module designs Optical Measurement Equipment: Used as a light source in optical measurement instruments
Request a Quote Datasheet
Description
Overview of HL6322G-A Laser Diode HL6322G-A laser diode, by Ushio, is designed for precision applications requiring stable and reliable performance. Its single-transverse-mo de operation and 638 nm wavelength make it ideal for use in laser leveling systems, optical measurement equipment, and laser modules. With a compact 9 mm TO-can package and a maximum operating current of 100 mA, it ensures efficient integration into various systems. The diode’s low operating voltage and wide temperature range further enhance its suitability for industrial and alignment applications. Key Features: Wavelength: Approximately 638 nm (visible red) Output Power: Up to 15 mW (continuous wave) Operating Voltage: Up to 2.7 V Operating Current: Up to 100 mA Threshold Current: Up to 70 mA Beam Divergence: Parallel to junction: 6° to 11°; Perpendicular to junction: 25° to 36° Package Type: 9 mm TO-Can Operating Temperature: -10°C to +50°C Transverse Mode: Single transverse mode (TM mode) Applications: Laser Levelers: Ideal for use in laser leveling systems Laser Modules: Suitable for integration into various laser module designs Optical Measurement Equipment: Used as a light source in optical measurement instruments
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ushio Laser Diodes - HL6322G-A - World Star Tech
Markham, Ontario, Canada
Ushio Laser Diodes
HL6322G-A
Ushio Laser Diodes HL6322G-A
Overview of HL6322G-A Laser Diode HL6322G-A laser diode, by Ushio, is designed for precision applications requiring stable and reliable performance. Its single-transverse-mo de operation and 638 nm wavelength make it ideal for use in laser leveling systems, optical measurement equipment, and laser modules. With a compact 9 mm TO-can package and a maximum operating current of 100 mA, it ensures efficient integration into various systems. The diode’s low operating voltage and wide temperature range further enhance its suitability for industrial and alignment applications. Key Features: Wavelength: Approximately 638 nm (visible red) Output Power: Up to 15 mW (continuous wave) Operating Voltage: Up to 2.7 V Operating Current: Up to 100 mA Threshold Current: Up to 70 mA Beam Divergence: Parallel to junction: 6° to 11°; Perpendicular to junction: 25° to 36° Package Type: 9 mm TO-Can Operating Temperature: -10°C to +50°C Transverse Mode: Single transverse mode (TM mode) Applications: Laser Levelers: Ideal for use in laser leveling systems Laser Modules: Suitable for integration into various laser module designs Optical Measurement Equipment: Used as a light source in optical measurement instruments

Overview of HL6322G-A Laser Diode

HL6322G-A laser diode, by Ushio, is designed for precision applications requiring stable and reliable performance. Its single-transverse-mode operation and 638 nm wavelength make it ideal for use in laser leveling systems, optical measurement equipment, and laser modules. With a compact 9 mm TO-can package and a maximum operating current of 100 mA, it ensures efficient integration into various systems. The diode’s low operating voltage and wide temperature range further enhance its suitability for industrial and alignment applications.

Key Features:

  • Wavelength: Approximately 638 nm (visible red)
  • Output Power: Up to 15 mW (continuous wave)
  • Operating Voltage: Up to 2.7 V
  • Operating Current: Up to 100 mA
  • Threshold Current: Up to 70 mA
  • Beam Divergence: Parallel to junction: 6° to 11°; Perpendicular to junction: 25° to 36°
  • Package Type: 9 mm TO-Can
  • Operating Temperature: -10°C to +50°C
  • Transverse Mode: Single transverse mode (TM mode) Applications:
  • Laser Levelers: Ideal for use in laser leveling systems
  • Laser Modules: Suitable for integration into various laser module designs
  • Optical Measurement Equipment: Used as a light source in optical measurement instruments
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number HL6322G-A
Product Name Ushio Laser Diodes
Laser Type Alignment Lasers; Laser Diodes; Laser Diode Modules
Unlock Full Specs
to access all available technical data

Similar Products

Ushio Laser Diodes - HL40211MG - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Violet
Features Polarized Output
View Details
LASER LINE GENERATOR : UHL-SERIES LASER LINE GENERATOR - UHL5-50G-658-** - World Star Tech
Specs
Laser Type Laser Diodes
Wavelength Range 658 nm (6580 Å)
Laser Power 50 milliwatts
View Details
Ushio Laser Diodes - HL40085G - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Violet
Features Polarized Output
View Details
World Star Tech Diodes - WLD-100-785-A/D Infrared Laser Diode 785 nm, 100 mW - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Infrared
Features Polarized Output
View Details