World Star Tech Osram Laser Diodes PLT5 488

Description
Overview of PLT5 488 Laser Diode PLT5 488 is a high-performance blue laser diode developed by OSRAM for applications requiring a stable and efficient light source in the cyan spectrum. The PLT5 488 offers a compact form factor, low operating current, and high modulation bandwidth, ensuring efficient and reliable performance in demanding applications. Its robust design includes integrated protection features, enhancing durability and ease of integration into various systems. Key Features: Wavelength: 488 nm (blue) Optical Output Power: 60 mW Operating Current: 85–100 mA Operating Voltage: 6.0–7.5 V Operating Temperature Range: -20°C to +60°C Storage Temperature Range: -40°C to +85°C Package Type: TO-56-3 lens-top metal can Modulation Capabilities: Suitable for continuous wave (CW) and pulsed operation Applications: Biomedical Applications: Utilized in flow cytometry, DNA sequencing, bio-fluorescence, and particle counting Metrology: Employed in precision measurement instruments Instrumentation: Used in various scientific and industrial instruments requiring stable and precise light sources Holography: Applied in holographic imaging and recording systems
Request a Quote
Description
Overview of PLT5 488 Laser Diode PLT5 488 is a high-performance blue laser diode developed by OSRAM for applications requiring a stable and efficient light source in the cyan spectrum. The PLT5 488 offers a compact form factor, low operating current, and high modulation bandwidth, ensuring efficient and reliable performance in demanding applications. Its robust design includes integrated protection features, enhancing durability and ease of integration into various systems. Key Features: Wavelength: 488 nm (blue) Optical Output Power: 60 mW Operating Current: 85–100 mA Operating Voltage: 6.0–7.5 V Operating Temperature Range: -20°C to +60°C Storage Temperature Range: -40°C to +85°C Package Type: TO-56-3 lens-top metal can Modulation Capabilities: Suitable for continuous wave (CW) and pulsed operation Applications: Biomedical Applications: Utilized in flow cytometry, DNA sequencing, bio-fluorescence, and particle counting Metrology: Employed in precision measurement instruments Instrumentation: Used in various scientific and industrial instruments requiring stable and precise light sources Holography: Applied in holographic imaging and recording systems
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PLT5 488 is a cyan semiconductor laser diode in a TO56 package, designed for continuous wave and pulsed operation in biomedical and metrology applications. It emits at a typical wavelength of 488 nm with an optical output power of 60 mW at 25 °C. The device operates with a current between 75 mA and 110 mA and a voltage between 6.0 V and 8.0 V, and features a modulation bandwidth exceeding 100 MHz. It includes an integrated monitor photodiode and ESD protection. The case temperature range is -20 °C to +60 °C, with a storage temperature range of -40 °C to +85 °C. The junction temperature limit is 150 °C. It meets RoHS compliance.

Datasheet Summary
Powered by GS/AI

The PLT5 488 is a cyan semiconductor laser diode in a TO56 package, designed for continuous wave and pulsed operation in biomedical and metrology applications. It emits at a typical wavelength of 488 nm with an optical output power of 60 mW at 25 °C. The device operates with a current between 75 mA and 110 mA and a voltage between 6.0 V and 8.0 V, and features a modulation bandwidth exceeding 100 MHz. It includes an integrated monitor photodiode and ESD protection. The case temperature range is -20 °C to +60 °C, with a storage temperature range of -40 °C to +85 °C. The junction temperature limit is 150 °C. It meets RoHS compliance.

Suppliers

Company
Product
Description
Supplier Links
Osram Laser Diodes - PLT5 488 - World Star Tech
Markham, Ontario, Canada
Osram Laser Diodes
PLT5 488
Osram Laser Diodes PLT5 488
Overview of PLT5 488 Laser Diode PLT5 488 is a high-performance blue laser diode developed by OSRAM for applications requiring a stable and efficient light source in the cyan spectrum. The PLT5 488 offers a compact form factor, low operating current, and high modulation bandwidth, ensuring efficient and reliable performance in demanding applications. Its robust design includes integrated protection features, enhancing durability and ease of integration into various systems. Key Features: Wavelength: 488 nm (blue) Optical Output Power: 60 mW Operating Current: 85–100 mA Operating Voltage: 6.0–7.5 V Operating Temperature Range: -20°C to +60°C Storage Temperature Range: -40°C to +85°C Package Type: TO-56-3 lens-top metal can Modulation Capabilities: Suitable for continuous wave (CW) and pulsed operation Applications: Biomedical Applications: Utilized in flow cytometry, DNA sequencing, bio-fluorescence, and particle counting Metrology: Employed in precision measurement instruments Instrumentation: Used in various scientific and industrial instruments requiring stable and precise light sources Holography: Applied in holographic imaging and recording systems

Overview of PLT5 488 Laser Diode

PLT5 488 is a high-performance blue laser diode developed by OSRAM for applications requiring a stable and efficient light source in the cyan spectrum. The PLT5 488 offers a compact form factor, low operating current, and high modulation bandwidth, ensuring efficient and reliable performance in demanding applications. Its robust design includes integrated protection features, enhancing durability and ease of integration into various systems.

Key Features:

  • Wavelength: 488 nm (blue)
  • Optical Output Power: 60 mW
  • Operating Current: 85–100 mA
  • Operating Voltage: 6.0–7.5 V
  • Operating Temperature Range: -20°C to +60°C
  • Storage Temperature Range: -40°C to +85°C
  • Package Type: TO-56-3 lens-top metal can
  • Modulation Capabilities: Suitable for continuous wave (CW) and pulsed operation Applications:
  • Biomedical Applications: Utilized in flow cytometry, DNA sequencing, bio-fluorescence, and particle counting
  • Metrology: Employed in precision measurement instruments
  • Instrumentation: Used in various scientific and industrial instruments requiring stable and precise light sources
  • Holography: Applied in holographic imaging and recording systems
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number PLT5 488
Product Name Osram Laser Diodes
Laser Type Laser Diodes
Laser Wavelength Blue
Features Polarized Output
Unlock Full Specs
to access all available technical data

Similar Products

Red Laser Modules: UT-Series Red Laser diode modules - UT5-10G-635 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Red
CDRH Classification Class IIIb; ClassIIIB
View Details
Red Laser Modules: LQ-Series Red Laser diode modules - LQB-0.4S-635 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
CDRH Classification Class I; Class 1 (IEC)
Wavelength Range 635 nm (6350 Å)
View Details
II-VI Laser Diodes - CM96Z*** - 7* - World Star Tech
Specs
Laser Type Laser Diodes
Features Polarized Output
Wavelength Range 974 to 980 nm (9740 to 9800 Å)
View Details
CROSS LASER MODULES : UCH SERIES RED LASER - UCH5-50G-658-25 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Red
CDRH Classification Class IIIb; Class IIIB
View Details