World Star Tech Red Laser Modules: LQ-Series Red Laser diode modules LQB-2S-650

Description
LQB-Series Laser diode modules are fully self-contained with integrated laser driver circuit, aspherical plastic lens optics and laser diode in a compact brass body. Unique properties include compact body , clean beam, industrial strength and low cost. If your application requires high beam pointing stability it is recommended to use glass aspherical lens. Features Auto Power Control Low Power Consumption Reverse Polarity Protected Small Size Applications Measurement Pointing Sensing Alignment
Request a Quote Datasheet
Description
LQB-Series Laser diode modules are fully self-contained with integrated laser driver circuit, aspherical plastic lens optics and laser diode in a compact brass body. Unique properties include compact body , clean beam, industrial strength and low cost. If your application requires high beam pointing stability it is recommended to use glass aspherical lens. Features Auto Power Control Low Power Consumption Reverse Polarity Protected Small Size Applications Measurement Pointing Sensing Alignment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Red Laser Modules: LQ-Series Red Laser diode modules - LQB-2S-650 - World Star Tech
Markham, Ontario, Canada
Red Laser Modules: LQ-Series Red Laser diode modules
LQB-2S-650
Red Laser Modules: LQ-Series Red Laser diode modules LQB-2S-650
LQB-Series Laser diode modules are fully self-contained with integrated laser driver circuit, aspherical plastic lens optics and laser diode in a compact brass body. Unique properties include compact body , clean beam, industrial strength and low cost. If your application requires high beam pointing stability it is recommended to use glass aspherical lens. Features Auto Power Control Low Power Consumption Reverse Polarity Protected Small Size Applications Measurement Pointing Sensing Alignment

LQB-Series Laser diode modules are fully self-contained with integrated laser driver circuit, aspherical plastic lens optics and laser diode in a compact brass body.

Unique properties include compact body , clean beam, industrial strength and low cost.

If your application requires high beam pointing stability it is recommended to use glass aspherical lens.

Features

  • Auto Power Control
  • Low Power Consumption
  • Reverse Polarity Protected
  • Small Size

Applications

  • Measurement
  • Pointing
  • Sensing
  • Alignment
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number LQB-2S-650
Product Name Red Laser Modules: LQ-Series Red Laser diode modules
Laser Type Laser Diodes; Laser Diode Modules
Unlock Full Specs
to access all available technical data

Similar Products

Ushio Laser Diodes - HL63642DG - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Red
Features Polarized Output
View Details
CROSS LASER MODULES : UCH SERIES RED LASER - UCH5-50G-658-25 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Red
CDRH Classification Class IIIb; Class IIIB
View Details
Cross Laser Diode Modules: UCL Series - UCL5-0.4G-650-25 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
CDRH Classification Class I; Class 1 (IEC)
Wavelength Range 650 nm (6500 Å)
View Details
Ushio Laser Diodes - HL63643DG - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Red
Features Polarized Output
View Details