World Star Tech Green Laser Diode Modules: HP Series-Laser Modules HP-Series

Description
HP series green laser modules are direct diode based green laser modules packaged in a compact body with integrated optics and electronics. Compared to DPSS lasers, HP series lasers offer high stability, low noise and a higher operating temperature range. These lasers operate at 520nm +/-5nm and are available at powers up to 60mW. Their high visibility makes them ideal for outdoor applications. TTL modulation can be added to all HP series lasers. Features High stability and low niose High operating temperature range High visibility Applications Alignment Projection/Display Biomedical
Request a Quote
Description
HP series green laser modules are direct diode based green laser modules packaged in a compact body with integrated optics and electronics. Compared to DPSS lasers, HP series lasers offer high stability, low noise and a higher operating temperature range. These lasers operate at 520nm +/-5nm and are available at powers up to 60mW. Their high visibility makes them ideal for outdoor applications. TTL modulation can be added to all HP series lasers. Features High stability and low niose High operating temperature range High visibility Applications Alignment Projection/Display Biomedical
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HP series green laser modules are compact, direct diode laser devices emitting at 520 ± 5 nm with output power up to 80 mW, designed for alignment, measurement, and bioanalytical applications. They feature adjustable or fixed focus, a collimated beam size of 5 mm, and beam divergence less than 1 mrad. Operating from 3.3 to 5 V DC with current under 250 mA, they are housed in a 15 mm diameter by 51 mm length package and require a heat sink for extended use. The modules operate between +10°C and +50°C and are classified as Laser Class II, IIIA, or IIIB depending on power variant. Stabilized power output is guaranteed below 1% when properly heatsinked.

Datasheet Summary
Powered by GS/AI

The HP series green laser modules are compact, direct diode laser devices emitting at 520 ± 5 nm with output power up to 80 mW, designed for alignment, measurement, and bioanalytical applications. They feature adjustable or fixed focus, a collimated beam size of 5 mm, and beam divergence less than 1 mrad. Operating from 3.3 to 5 V DC with current under 250 mA, they are housed in a 15 mm diameter by 51 mm length package and require a heat sink for extended use. The modules operate between +10°C and +50°C and are classified as Laser Class II, IIIA, or IIIB depending on power variant. Stabilized power output is guaranteed below 1% when properly heatsinked.

Suppliers

Company
Product
Description
Supplier Links
Green Laser Diode Modules: HP Series-Laser Modules - HP-Series - World Star Tech
Markham, Ontario, Canada
Green Laser Diode Modules: HP Series-Laser Modules
HP-Series
Green Laser Diode Modules: HP Series-Laser Modules HP-Series
HP series green laser modules are direct diode based green laser modules packaged in a compact body with integrated optics and electronics. Compared to DPSS lasers, HP series lasers offer high stability, low noise and a higher operating temperature range. These lasers operate at 520nm +/-5nm and are available at powers up to 60mW. Their high visibility makes them ideal for outdoor applications. TTL modulation can be added to all HP series lasers. Features High stability and low niose High operating temperature range High visibility Applications Alignment Projection/Display Biomedical

HP series green laser modules are direct diode based green laser modules packaged in a compact body with integrated optics and electronics.

Compared to DPSS lasers, HP series lasers offer high stability, low noise and a higher operating temperature range.

These lasers operate at 520nm +/-5nm and are available at powers up to 60mW. Their high visibility makes them ideal for outdoor applications. TTL modulation can be added to all HP series lasers.

Features

  • High stability and low niose
  • High operating temperature range
  • High visibility

Applications

  • Alignment
  • Projection/Display
  • Biomedical
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number HP-Series
Product Name Green Laser Diode Modules: HP Series-Laser Modules
Laser Type Laser Diodes; Laser Diode Modules
Unlock Full Specs
to access all available technical data

Similar Products

Ushio Laser Diodes - HL7302MG-A - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Infrared
Features Polarized Output
View Details
CROSS LASER MODULES : UCH SERIES RED LASER - UCH5-25G-635-25 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Red
CDRH Classification Class IIIa; Class IIIA
View Details
Laser Line Generators : FLL Series - FLL5-0.4P-635 - World Star Tech
Specs
Laser Type Laser Diodes
CDRH Classification Class I
Wavelength Range 635 nm (6350 Å)
View Details
Ushio Laser Diodes - HL40093MG - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Violet
Features Polarized Output
View Details