TECRL-635 is a thermoelectrically cooled red laser diode module emitting at 635 ± 3 nm with output power ranging from 0.4 to 150 mW. It features integrated temperature control stabilizing laser temperature within ±0.01°C, resulting in laser power stability better than 0.5% and RMS noise below 0.5%. The module produces an elliptical beam with a typical collimated size of 5 mm and divergence less than 1 mrad, and has a polarization ratio of 100:1. It operates on 3.3 V DC with a maximum current of 1.2 A and requires less than 1 minute of warm-up. The package measures 25.3 mm in diameter and 75.2 mm in length, with an operating temperature range of +10°C to +40°C and storage temperature from -40°C to +80°C. A heat sink is recommended for extended use. The module includes a power supply for plug-and-play operation and is designed for bioanalytical, measurement, and imaging applications.
TECRL Series Thermoelectrically Cooled Red Laser Module features red lasers from 633nm to 690nm with an integrated TEC and driver circuit in a compact self-contained rugged package. The built-in temperature controller maintains the laser diode temperature within ±0.01°C resulting in excellent power stability and low noise over the long term, with excellent beam pointing stability. These characteristics make the TECRL series lasers ideal for bioanalytical, measurement and imaging applications.
TECRL series lasers are available in output power ranging from 0.4mW to 500mW depending on the wavelength.
The standard version is CW with elliptical beam and includes a wall mount adaptor for plug and play operation. All lasers are equipped with a potentiometer for user power adjustment. TTL modulation and beam circularization options are available as additional features. Additional customization of TEC series lasers include wavelength selection, adding beam shaping optics and fiber coupling. Please contact us for your custom requirements.
Features
Applications
| World Star Tech | |
|---|---|
| Product Category | Lasers |
| Product Number | TECRL-635 |
| Product Name | Thermoelectrically Cooled Lasers: TECRL Series Red TEC Laser |
| Laser Type | Laser Diodes |