World Star Tech Ushio Laser Diodes HL67191MG

Description
Overview of HL67191MG Laser Diode HL67191MG is a high-performance laser diode developed by Ushio, emitting visible light at a wavelength of 670 nm. It is designed for applications requiring precise and reliable laser sources. Key Features: Optical Output Power: 15 mW in continuous wave (CW) operation and up to 30 mW in pulsed mode Wavelength: Operates at a lasing wavelength of 670 nm, producing visible red light Operating Temperature: Designed to function within a wide temperature range, with a maximum operating temperature of 70°C Beam Characteristics: Single transverse mode oscillation with beam divergences of 5° to 11° parallel and 20° to 28° perpendicular to the junction Package Design: Encased in a compact φ5.6 mm CAN package, facilitating easy integration into various systems Applications: Sensing: Utilized in optical sensors for precise detection and measurement tasks Measurement: Employed in instruments requiring accurate laser sources for distance or dimensional measurements
Request a Quote
Description
Overview of HL67191MG Laser Diode HL67191MG is a high-performance laser diode developed by Ushio, emitting visible light at a wavelength of 670 nm. It is designed for applications requiring precise and reliable laser sources. Key Features: Optical Output Power: 15 mW in continuous wave (CW) operation and up to 30 mW in pulsed mode Wavelength: Operates at a lasing wavelength of 670 nm, producing visible red light Operating Temperature: Designed to function within a wide temperature range, with a maximum operating temperature of 70°C Beam Characteristics: Single transverse mode oscillation with beam divergences of 5° to 11° parallel and 20° to 28° perpendicular to the junction Package Design: Encased in a compact φ5.6 mm CAN package, facilitating easy integration into various systems Applications: Sensing: Utilized in optical sensors for precise detection and measurement tasks Measurement: Employed in instruments requiring accurate laser sources for distance or dimensional measurements
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HL67191MG is a 670 nm AlGaInP laser diode in a φ5.6 mm CAN package, designed for sensing and measurement applications. It emits 15 mW optical power in continuous wave operation and up to 30 mW in pulsed mode with pulse width ≤50 ns and duty cycle ≤50%. The operating temperature range is -10 °C to +70 °C, with a lasing wavelength of 660 to 680 nm and beam divergences of 5° to 11° parallel and 20° to 28° perpendicular to the junction. It operates at an output voltage of 2.25 to 2.70 V with a threshold current of 15 to 30 mA.

Datasheet Summary
Powered by GS/AI

The HL67191MG is a 670 nm AlGaInP laser diode in a φ5.6 mm CAN package, designed for sensing and measurement applications. It emits 15 mW optical power in continuous wave operation and up to 30 mW in pulsed mode with pulse width ≤50 ns and duty cycle ≤50%. The operating temperature range is -10 °C to +70 °C, with a lasing wavelength of 660 to 680 nm and beam divergences of 5° to 11° parallel and 20° to 28° perpendicular to the junction. It operates at an output voltage of 2.25 to 2.70 V with a threshold current of 15 to 30 mA.

Suppliers

Company
Product
Description
Supplier Links
Ushio Laser Diodes - HL67191MG - World Star Tech
Markham, Ontario, Canada
Ushio Laser Diodes
HL67191MG
Ushio Laser Diodes HL67191MG
Overview of HL67191MG Laser Diode HL67191MG is a high-performance laser diode developed by Ushio, emitting visible light at a wavelength of 670 nm. It is designed for applications requiring precise and reliable laser sources. Key Features: Optical Output Power: 15 mW in continuous wave (CW) operation and up to 30 mW in pulsed mode Wavelength: Operates at a lasing wavelength of 670 nm, producing visible red light Operating Temperature: Designed to function within a wide temperature range, with a maximum operating temperature of 70°C Beam Characteristics: Single transverse mode oscillation with beam divergences of 5° to 11° parallel and 20° to 28° perpendicular to the junction Package Design: Encased in a compact φ5.6 mm CAN package, facilitating easy integration into various systems Applications: Sensing: Utilized in optical sensors for precise detection and measurement tasks Measurement: Employed in instruments requiring accurate laser sources for distance or dimensional measurements

Overview of HL67191MG Laser Diode

HL67191MG is a high-performance laser diode developed by Ushio, emitting visible light at a wavelength of 670 nm. It is designed for applications requiring precise and reliable laser sources.

Key Features:

  • Optical Output Power: 15 mW in continuous wave (CW) operation and up to 30 mW in pulsed mode
  • Wavelength: Operates at a lasing wavelength of 670 nm, producing visible red light
  • Operating Temperature: Designed to function within a wide temperature range, with a maximum operating temperature of 70°C
  • Beam Characteristics: Single transverse mode oscillation with beam divergences of 5° to 11° parallel and 20° to 28° perpendicular to the junction
  • Package Design: Encased in a compact φ5.6 mm CAN package, facilitating easy integration into various systems Applications:
  • Sensing: Utilized in optical sensors for precise detection and measurement tasks
  • Measurement: Employed in instruments requiring accurate laser sources for distance or dimensional measurements
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number HL67191MG
Product Name Ushio Laser Diodes
Laser Type Laser Diodes
Unlock Full Specs
to access all available technical data

Similar Products

Cross Laser Diode Modules: UCL Series - UCL5-1G-650-25 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
CDRH Classification Class II; Class II
Wavelength Range 650 nm (6500 Å)
View Details
Compact Laser With Display - COMPACT-808 - World Star Tech
Specs
Laser Type Laser Diodes
Wavelength Range 808 nm (8080 Å)
Laser Power 500 milliwatts
View Details
Ushio Laser Diodes - HL6366DG-A - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Red
Features Polarized Output
View Details
Red Laser Modules: UT-Series Red Laser diode modules - UT5-25G-658 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Red
CDRH Classification Class IIIb; Class IIIB
View Details