World Star Tech Ushio Laser Diodes HL6545MG-A

Description
Overview of HL6545MG-A Laser Diode HL6545MG-A is a high-performance AlGaInP laser diode that emits visible red light at a wavelength of 660 nm. It offers an optical output power of up to 130 mW in continuous wave (CW) operation and 300 mW in pulsed operation, making it suitable for applications requiring intense and focused red laser light. Key Features: Wavelength: Emits at a typical wavelength of 660 nm, providing visible red light suitable for various applications Optical Output Power: Up to 130 mW in CW operation and 300 mW in pulsed operation, ensuring high brightness for demanding tasks Operating Current: 175 mA CW operation at 120 mW output, and up to 350 mA pulsed operation at 300 mW output, offering efficient performance Operating Voltage: Operates at a typical voltage of 2.5 V, with a maximum of 3.3 V during CW operation at 120 mW output Beam Divergence: Features beam divergence angles of 10° (parallel) x 17° (perpendicular) during CW operation at 120 mW output Operating Temperature: Designed to function optimally within an operating temperature range of -10°C to +75°C Applications: High-Power Laser Modules: Serves as a light source in high-power laser modules for various industrial and scientific applications Industrial Laser Markers: Utilized in laser marking systems for precise and high-contrast marking on various materials DVD-RW Drives: Functions as the laser source in rewritable DVD drives, enabling data storage and retrieval Sensor Applications: Acts as a light source in optical sensors for distance measurement and object detection Optical Equipment: Provides illumination in optical instruments and measurement devices requiring visible red light
Request a Quote Datasheet
Description
Overview of HL6545MG-A Laser Diode HL6545MG-A is a high-performance AlGaInP laser diode that emits visible red light at a wavelength of 660 nm. It offers an optical output power of up to 130 mW in continuous wave (CW) operation and 300 mW in pulsed operation, making it suitable for applications requiring intense and focused red laser light. Key Features: Wavelength: Emits at a typical wavelength of 660 nm, providing visible red light suitable for various applications Optical Output Power: Up to 130 mW in CW operation and 300 mW in pulsed operation, ensuring high brightness for demanding tasks Operating Current: 175 mA CW operation at 120 mW output, and up to 350 mA pulsed operation at 300 mW output, offering efficient performance Operating Voltage: Operates at a typical voltage of 2.5 V, with a maximum of 3.3 V during CW operation at 120 mW output Beam Divergence: Features beam divergence angles of 10° (parallel) x 17° (perpendicular) during CW operation at 120 mW output Operating Temperature: Designed to function optimally within an operating temperature range of -10°C to +75°C Applications: High-Power Laser Modules: Serves as a light source in high-power laser modules for various industrial and scientific applications Industrial Laser Markers: Utilized in laser marking systems for precise and high-contrast marking on various materials DVD-RW Drives: Functions as the laser source in rewritable DVD drives, enabling data storage and retrieval Sensor Applications: Acts as a light source in optical sensors for distance measurement and object detection Optical Equipment: Provides illumination in optical instruments and measurement devices requiring visible red light
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ushio Laser Diodes - HL6545MG-A - World Star Tech
Markham, Ontario, Canada
Ushio Laser Diodes
HL6545MG-A
Ushio Laser Diodes HL6545MG-A
Overview of HL6545MG-A Laser Diode HL6545MG-A is a high-performance AlGaInP laser diode that emits visible red light at a wavelength of 660 nm. It offers an optical output power of up to 130 mW in continuous wave (CW) operation and 300 mW in pulsed operation, making it suitable for applications requiring intense and focused red laser light. Key Features: Wavelength: Emits at a typical wavelength of 660 nm, providing visible red light suitable for various applications Optical Output Power: Up to 130 mW in CW operation and 300 mW in pulsed operation, ensuring high brightness for demanding tasks Operating Current: 175 mA CW operation at 120 mW output, and up to 350 mA pulsed operation at 300 mW output, offering efficient performance Operating Voltage: Operates at a typical voltage of 2.5 V, with a maximum of 3.3 V during CW operation at 120 mW output Beam Divergence: Features beam divergence angles of 10° (parallel) x 17° (perpendicular) during CW operation at 120 mW output Operating Temperature: Designed to function optimally within an operating temperature range of -10°C to +75°C Applications: High-Power Laser Modules: Serves as a light source in high-power laser modules for various industrial and scientific applications Industrial Laser Markers: Utilized in laser marking systems for precise and high-contrast marking on various materials DVD-RW Drives: Functions as the laser source in rewritable DVD drives, enabling data storage and retrieval Sensor Applications: Acts as a light source in optical sensors for distance measurement and object detection Optical Equipment: Provides illumination in optical instruments and measurement devices requiring visible red light

Overview of HL6545MG-A Laser Diode

HL6545MG-A is a high-performance AlGaInP laser diode that emits visible red light at a wavelength of 660 nm. It offers an optical output power of up to 130 mW in continuous wave (CW) operation and 300 mW in pulsed operation, making it suitable for applications requiring intense and focused red laser light.

Key Features:

  • Wavelength: Emits at a typical wavelength of 660 nm, providing visible red light suitable for various applications
  • Optical Output Power: Up to 130 mW in CW operation and 300 mW in pulsed operation, ensuring high brightness for demanding tasks
  • Operating Current: 175 mA CW operation at 120 mW output, and up to 350 mA pulsed operation at 300 mW output, offering efficient performance
  • Operating Voltage: Operates at a typical voltage of 2.5 V, with a maximum of 3.3 V during CW operation at 120 mW output
  • Beam Divergence: Features beam divergence angles of 10° (parallel) x 17° (perpendicular) during CW operation at 120 mW output
  • Operating Temperature: Designed to function optimally within an operating temperature range of -10°C to +75°C Applications:
  • High-Power Laser Modules: Serves as a light source in high-power laser modules for various industrial and scientific applications
  • Industrial Laser Markers: Utilized in laser marking systems for precise and high-contrast marking on various materials
  • DVD-RW Drives: Functions as the laser source in rewritable DVD drives, enabling data storage and retrieval
  • Sensor Applications: Acts as a light source in optical sensors for distance measurement and object detection
  • Optical Equipment: Provides illumination in optical instruments and measurement devices requiring visible red light
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number HL6545MG-A
Product Name Ushio Laser Diodes
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Red
Features Polarized Output
Unlock Full Specs
to access all available technical data

Similar Products

USB Controlled TEC Laser - TECRL-658-USB - World Star Tech
Specs
Laser Type Laser Diodes
Wavelength Range 658 nm (6580 Å)
Laser Power 10 to 100 milliwatts
View Details
Ushio Laser Diodes - HL6398MG - World Star Tech
Specs
Laser Type Alignment Lasers; Laser Diodes
Laser Wavelength Red
Features Polarized Output
View Details
Cross Laser Diode Modules: UCL Series - UCL5-3.5G-650-25 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
CDRH Classification Class II; Class II
Wavelength Range 650 nm (6500 Å)
View Details
Ushio Laser Diodes - HL6358MG-A - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Red
Features Polarized Output
View Details