World Star Tech Infrared Laser Modules: TECIRL Series TECIRL-705

Description
World Star Tech offers a complete line of infrared laser modules in wavelength ranges from 705nm to 1064nm. All TECIRL series lasers are available in a compact package with integrated driver, temperature controller and optics. TECIRL series lasers have low noise and excellent wavelength stability. All TECIRL lasers come with a wall mount adaptor for plug and play operation. TECIRL Laser can be customized to add external TTL modulation, beam shaping optics and fiber coupling. Please contact us for your custom requirements. Features Integrated TEC Control Compact Case Excellent Wavelength Stability High Stability and Low Noise Applications DNA Sequencing Flow Cytometry Inteferometry Printing (Reprographics)
Request a Quote Datasheet
Description
World Star Tech offers a complete line of infrared laser modules in wavelength ranges from 705nm to 1064nm. All TECIRL series lasers are available in a compact package with integrated driver, temperature controller and optics. TECIRL series lasers have low noise and excellent wavelength stability. All TECIRL lasers come with a wall mount adaptor for plug and play operation. TECIRL Laser can be customized to add external TTL modulation, beam shaping optics and fiber coupling. Please contact us for your custom requirements. Features Integrated TEC Control Compact Case Excellent Wavelength Stability High Stability and Low Noise Applications DNA Sequencing Flow Cytometry Inteferometry Printing (Reprographics)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Infrared Laser Modules: TECIRL Series - TECIRL-705 - World Star Tech
Markham, Ontario, Canada
Infrared Laser Modules: TECIRL Series
TECIRL-705
Infrared Laser Modules: TECIRL Series TECIRL-705
World Star Tech offers a complete line of infrared laser modules in wavelength ranges from 705nm to 1064nm. All TECIRL series lasers are available in a compact package with integrated driver, temperature controller and optics. TECIRL series lasers have low noise and excellent wavelength stability. All TECIRL lasers come with a wall mount adaptor for plug and play operation. TECIRL Laser can be customized to add external TTL modulation, beam shaping optics and fiber coupling. Please contact us for your custom requirements. Features Integrated TEC Control Compact Case Excellent Wavelength Stability High Stability and Low Noise Applications DNA Sequencing Flow Cytometry Inteferometry Printing (Reprographics)

World Star Tech offers a complete line of infrared laser modules in wavelength ranges from 705nm to 1064nm. All TECIRL series lasers are available in a compact package with integrated driver, temperature controller and optics. TECIRL series lasers have low noise and excellent wavelength stability. All TECIRL lasers come with a wall mount adaptor for plug and play operation.

TECIRL Laser can be customized to add external TTL modulation, beam shaping optics and fiber coupling. Please contact us for your custom requirements.

Features

  • Integrated TEC Control
  • Compact Case
  • Excellent Wavelength Stability
  • High Stability and Low Noise

Applications

  • DNA Sequencing
  • Flow Cytometry
  • Inteferometry
  • Printing (Reprographics)
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number TECIRL-705
Product Name Infrared Laser Modules: TECIRL Series
Laser Type Laser Diode Modules
Unlock Full Specs
to access all available technical data

Similar Products

Blue Lasers Systems : COMPACT Series -Blue Lasers - COMPACT-473 - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Blue
Wavelength Range 473 nm (4730 Å)
View Details
Compact Laser With Display - COMPACT - 635 - World Star Tech
Specs
Laser Type Laser Diodes
Wavelength Range 635 nm (6350 Å)
Laser Power 75 milliwatts
View Details
Red Laser Modules: UT-Series Red Laser diode modules - UT5-3.5G-635 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Red
CDRH Classification Class IIIa; Class IIIA
View Details
Green Laser Module : DPGL Series - DPGL-01S - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Green
CDRH Classification Class II; Class II
View Details