World Star Tech Blue Lasers Systems : COMPACT Series -Blue Lasers COMPACT-473

Description
COMPACT computer controlled laser system is an integrated laser head and control electronics in a single compact box. USB/RS-232 interface allows the user to set the laser power, temperature and variable laser modulation sequences. COMPACT is specifically designed for applications needing complete control of the laser temperature and modulation. COMPACT also allows standalone operation in the same package and demonstrates excellent beam quality, power stability and noise. Features RS232 or USB Controlled Low RMS Noise Integrated Optics and Electronics Instrumentation Ready Applications Bioanalytical Imaging Light Scattering Laser Excitation
Request a Quote Datasheet
Description
COMPACT computer controlled laser system is an integrated laser head and control electronics in a single compact box. USB/RS-232 interface allows the user to set the laser power, temperature and variable laser modulation sequences. COMPACT is specifically designed for applications needing complete control of the laser temperature and modulation. COMPACT also allows standalone operation in the same package and demonstrates excellent beam quality, power stability and noise. Features RS232 or USB Controlled Low RMS Noise Integrated Optics and Electronics Instrumentation Ready Applications Bioanalytical Imaging Light Scattering Laser Excitation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blue Lasers Systems : COMPACT Series -Blue Lasers - COMPACT-473 - World Star Tech
Markham, Ontario, Canada
Blue Lasers Systems : COMPACT Series -Blue Lasers
COMPACT-473
Blue Lasers Systems : COMPACT Series -Blue Lasers COMPACT-473
COMPACT computer controlled laser system is an integrated laser head and control electronics in a single compact box. USB/RS-232 interface allows the user to set the laser power, temperature and variable laser modulation sequences. COMPACT is specifically designed for applications needing complete control of the laser temperature and modulation. COMPACT also allows standalone operation in the same package and demonstrates excellent beam quality, power stability and noise. Features RS232 or USB Controlled Low RMS Noise Integrated Optics and Electronics Instrumentation Ready Applications Bioanalytical Imaging Light Scattering Laser Excitation

COMPACT computer controlled laser system is an integrated laser head and control electronics in a single compact box. USB/RS-232 interface allows the user to set the laser power, temperature and variable laser modulation sequences.

COMPACT is specifically designed for applications needing complete control of the laser temperature and modulation. COMPACT also allows standalone operation in the same package and demonstrates excellent beam quality, power stability and noise.

Features

  • RS232 or USB Controlled
  • Low RMS Noise
  • Integrated Optics and Electronics
  • Instrumentation Ready

Applications

  • Bioanalytical
  • Imaging
  • Light Scattering
  • Laser Excitation
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number COMPACT-473
Product Name Blue Lasers Systems : COMPACT Series -Blue Lasers
Laser Type Laser Diodes
Unlock Full Specs
to access all available technical data

Similar Products

II-VI Laser Diodes - CM96Z*** - 7* - World Star Tech
Specs
Laser Type Laser Diodes
Features Polarized Output
Wavelength Range 974 to 980 nm (9740 to 9800 Å)
View Details
Laser Line Generator Module :Semi Uniform Laser Line Module - UHL5-XXP-520-55 - World Star Tech
Specs
Laser Type Laser Diode Modules
CDRH Classification Depends on Power
Wavelength Range 520 nm (5200 Å)
View Details
Ushio Laser Diodes - HL6319G-A - World Star Tech
Specs
Laser Type Alignment Lasers; Laser Diodes; Laser Diode Modules
Features Polarized Output
Wavelength Range 635 nm (6350 Å)
View Details
Ushio Laser Diodes - HL6388MG - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Red
Features Polarized Output
View Details