World Star Tech Red Laser Modules: LR-Series Red Laser diode modules LR-1-650

Description
LR-Series Laser modules are fully self-contained with integrated laser driver circuit, aspherical plastic lens optics and laser diode in a compact brass body. Unique properties include compact size, circular beam and industrial strength. If your application requires high beam pointing stability it is recommended to use glass aspherical lens. Features Auto Power Control Round Collimated Beam Low Power Consumption Reverse Polarity Protected Applications Laser Excitation Light Scattering Measurement Pointing
Request a Quote
Description
LR-Series Laser modules are fully self-contained with integrated laser driver circuit, aspherical plastic lens optics and laser diode in a compact brass body. Unique properties include compact size, circular beam and industrial strength. If your application requires high beam pointing stability it is recommended to use glass aspherical lens. Features Auto Power Control Round Collimated Beam Low Power Consumption Reverse Polarity Protected Applications Laser Excitation Light Scattering Measurement Pointing
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LR-1-650 is a red laser diode module emitting 650 nm light at less than 1 mW with Class 2 laser safety rating, designed for alignment, measurement, and automation applications. It features a collimated circular beam of 3 mm diameter, single-mode operation, and auto power control circuitry. The module operates on 3 to 5 V DC with less than 40 mA current consumption and includes ESD and reverse polarity protection. It is housed in a brass body measuring 9 mm in diameter and 25 mm in length, with a 380 mm cable. Thermal performance requires a heat sink for extended use, and it operates reliably between +10°C and +40°C. Wavelength drift is 0.2 nm/°C, and laser power stability is under 1% when mounted with a heat sink.

Datasheet Summary
Powered by GS/AI

The LR-1-650 is a red laser diode module emitting 650 nm light at less than 1 mW with Class 2 laser safety rating, designed for alignment, measurement, and automation applications. It features a collimated circular beam of 3 mm diameter, single-mode operation, and auto power control circuitry. The module operates on 3 to 5 V DC with less than 40 mA current consumption and includes ESD and reverse polarity protection. It is housed in a brass body measuring 9 mm in diameter and 25 mm in length, with a 380 mm cable. Thermal performance requires a heat sink for extended use, and it operates reliably between +10°C and +40°C. Wavelength drift is 0.2 nm/°C, and laser power stability is under 1% when mounted with a heat sink.

Suppliers

Company
Product
Description
Supplier Links
Red Laser Modules: LR-Series Red Laser diode modules - LR-1-650 - World Star Tech
Markham, Ontario, Canada
Red Laser Modules: LR-Series Red Laser diode modules
LR-1-650
Red Laser Modules: LR-Series Red Laser diode modules LR-1-650
LR-Series Laser modules are fully self-contained with integrated laser driver circuit, aspherical plastic lens optics and laser diode in a compact brass body. Unique properties include compact size, circular beam and industrial strength. If your application requires high beam pointing stability it is recommended to use glass aspherical lens. Features Auto Power Control Round Collimated Beam Low Power Consumption Reverse Polarity Protected Applications Laser Excitation Light Scattering Measurement Pointing

LR-Series Laser modules are fully self-contained with integrated laser driver circuit, aspherical plastic lens optics and laser diode in a compact brass body.

Unique properties include compact size, circular beam and industrial strength.

If your application requires high beam pointing stability it is recommended to use glass aspherical lens.

Features

  • Auto Power Control
  • Round Collimated Beam
  • Low Power Consumption
  • Reverse Polarity Protected

Applications

  • Laser Excitation
  • Light Scattering
  • Measurement
  • Pointing
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Optical Lens Assemblies
Product Number LR-1-650
Product Name Red Laser Modules: LR-Series Red Laser diode modules
Type Collimator
Unlock Full Specs
to access all available technical data

Similar Products

Infrared Laser diode Modules: UT Series Infrared Laser - UT5-50G-780 - World Star Tech
Specs
Type Collimator
Wavelength 780 nm (7800 Å)
Diameter / Width 12 mm (0.4724 inch)
View Details
UNIFORM LASER LINE GENERATOR : HPL SERIES LASER LINE GENERATOR - HPL Series Blue - World Star Tech
Specs
Type Collimator
Wavelength 440 nm (4400 Å)
View Details
Infrared Laser diode Modules: UT Series Infrared Laser - UT5-50G-980 - World Star Tech
Specs
Type Collimator
Wavelength 980 nm (9800 Å)
Diameter / Width 12 mm (0.4724 inch)
View Details
Infrared Laser diode Modules: UT Series Infrared Laser - UT5-1G-780 - World Star Tech
Specs
Type Collimator
Wavelength 780 nm (7800 Å)
Diameter / Width 12 mm (0.4724 inch)
View Details