World Star Tech Infrared Laser diode Modules: UT Series Infrared Laser UT5-40G-830

Description
UT series Infrared Laser modules are fully self-contained with integrated laser driver, laser diode and surface polished glass aspheric lenses. Unique properties include compact anodized aluminum body, fine adjustable focus, low divergence and clean beam. Infrared lasers are available with wavelength ranges of 705nm to 1064nm. TTL modulation frequency of Max 1MHz can be attained. Beam shaping optics can be added to UT series lasers. Features Modulation Frequency up to 1MHz High Power Stability Collimated / Adjustable Focus Applications Laser Excitation Light Scattering Measurement
Request a Quote Datasheet
Description
UT series Infrared Laser modules are fully self-contained with integrated laser driver, laser diode and surface polished glass aspheric lenses. Unique properties include compact anodized aluminum body, fine adjustable focus, low divergence and clean beam. Infrared lasers are available with wavelength ranges of 705nm to 1064nm. TTL modulation frequency of Max 1MHz can be attained. Beam shaping optics can be added to UT series lasers. Features Modulation Frequency up to 1MHz High Power Stability Collimated / Adjustable Focus Applications Laser Excitation Light Scattering Measurement
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Infrared Laser diode Modules: UT Series Infrared Laser - UT5-40G-830 - World Star Tech
Markham, Ontario, Canada
Infrared Laser diode Modules: UT Series Infrared Laser
UT5-40G-830
Infrared Laser diode Modules: UT Series Infrared Laser UT5-40G-830
UT series Infrared Laser modules are fully self-contained with integrated laser driver, laser diode and surface polished glass aspheric lenses. Unique properties include compact anodized aluminum body, fine adjustable focus, low divergence and clean beam. Infrared lasers are available with wavelength ranges of 705nm to 1064nm. TTL modulation frequency of Max 1MHz can be attained. Beam shaping optics can be added to UT series lasers. Features Modulation Frequency up to 1MHz High Power Stability Collimated / Adjustable Focus Applications Laser Excitation Light Scattering Measurement

UT series Infrared Laser modules are fully self-contained with integrated laser driver, laser diode and surface polished glass aspheric lenses.
Unique properties include compact anodized aluminum body, fine adjustable focus, low divergence and clean beam. Infrared lasers are available with wavelength ranges of 705nm to 1064nm. TTL modulation frequency of Max 1MHz can be attained. Beam shaping optics can be added to UT series lasers.

Features

  • Modulation Frequency up to 1MHz
  • High Power Stability
  • Collimated / Adjustable Focus

Applications

  • Laser Excitation
  • Light Scattering
  • Measurement
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Optical Lens Assemblies
Product Number UT5-40G-830
Product Name Infrared Laser diode Modules: UT Series Infrared Laser
Type Collimator
Unlock Full Specs
to access all available technical data

Similar Products

TECBL Series Blue-Violet Laser Module - TECBL-375 - World Star Tech
Specs
Type Collimator
Wavelength 375 nm (3750 Å)
Diameter / Width 25.4 mm (1 inch)
View Details
TECBL Series Blue-Violet Laser Module - TECBL-488 - World Star Tech
Specs
Type Collimator
Wavelength 488 nm (4880 Å)
Diameter / Width 25.4 mm (1 inch)
View Details
Infrared Laser diode Modules: UT Series Infrared Laser - UT5-30G-730 - World Star Tech
Specs
Type Collimator
Wavelength 730 nm (7300 Å)
Diameter / Width 12 mm (0.4724 inch)
View Details
TECBL Series Blue-Violet Laser Module - TECBL-405 - World Star Tech
Specs
Type Collimator
Wavelength 405 nm (4050 Å)
Diameter / Width 25.4 mm (1 inch)
View Details