World Star Tech Cylindrical TEC Lasers TECBL-450

Description
World Star Technologies offers thermoelectrically cooled laser modules from 375 to 980 nm wavelengths (other wavelengths may also be available on request). TEC Laser Modules are fully self-contained with integrated temperature controller (TEC), laser driver circuit, surface polished glass asherical lens optics and a laser diode in a compact package. Precise temperature control with the TEC results in excellent power and wavelength stability, low noise and long lifetime. These lasers have applications in the field of bio-instrumentation. They are also available with additional optics to circularize the beam and pigtailed to a fiber. All TEC lasers includes a wall mount adaptor for plug and play operation. Features Integrated Temperature Controller Low RMS Noise & High Power Stability Excellent Wavelength Stability Applications Bioanalytical Measurement & Imaging Light Scattering
Request a Quote Datasheet
Description
World Star Technologies offers thermoelectrically cooled laser modules from 375 to 980 nm wavelengths (other wavelengths may also be available on request). TEC Laser Modules are fully self-contained with integrated temperature controller (TEC), laser driver circuit, surface polished glass asherical lens optics and a laser diode in a compact package. Precise temperature control with the TEC results in excellent power and wavelength stability, low noise and long lifetime. These lasers have applications in the field of bio-instrumentation. They are also available with additional optics to circularize the beam and pigtailed to a fiber. All TEC lasers includes a wall mount adaptor for plug and play operation. Features Integrated Temperature Controller Low RMS Noise & High Power Stability Excellent Wavelength Stability Applications Bioanalytical Measurement & Imaging Light Scattering
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cylindrical TEC Lasers - TECBL-450 - World Star Tech
Markham, Ontario, Canada
Cylindrical TEC Lasers
TECBL-450
Cylindrical TEC Lasers TECBL-450
World Star Technologies offers thermoelectrically cooled laser modules from 375 to 980 nm wavelengths (other wavelengths may also be available on request). TEC Laser Modules are fully self-contained with integrated temperature controller (TEC), laser driver circuit, surface polished glass asherical lens optics and a laser diode in a compact package. Precise temperature control with the TEC results in excellent power and wavelength stability, low noise and long lifetime. These lasers have applications in the field of bio-instrumentation. They are also available with additional optics to circularize the beam and pigtailed to a fiber. All TEC lasers includes a wall mount adaptor for plug and play operation. Features Integrated Temperature Controller Low RMS Noise & High Power Stability Excellent Wavelength Stability Applications Bioanalytical Measurement & Imaging Light Scattering

World Star Technologies offers thermoelectrically cooled laser modules from 375 to 980 nm wavelengths (other wavelengths may also be available on request). TEC Laser Modules are fully self-contained with integrated temperature controller (TEC), laser driver circuit, surface polished glass asherical lens optics and a laser diode in a compact package. Precise temperature control with the TEC results in excellent power and wavelength stability, low noise and long lifetime. These lasers have applications in the field of bio-instrumentation. They are also available with additional optics to circularize the beam and pigtailed to a fiber. All TEC lasers includes a wall mount adaptor for plug and play operation.

Features

  • Integrated Temperature Controller
  • Low RMS Noise & High Power Stability
  • Excellent Wavelength Stability

Applications

  • Bioanalytical
  • Measurement & Imaging
  • Light Scattering
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number TECBL-450
Product Name Cylindrical TEC Lasers
Laser Type Laser Diodes
Unlock Full Specs
to access all available technical data

Similar Products

GREEN CROSS LASER MODULE: UCH SERIES GREEN CROSS LASER - UCH5-20G-520-25 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Green
CDRH Classification Class IIIa; Class IIIA
View Details
CROSS LASER MODULES : UCH SERIES RED LASER - UCH5-7G-635-25 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Red
CDRH Classification Class II; Class II
View Details
Ushio Laser Diodes - HL63642DG - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Red
Features Polarized Output
View Details
Red Laser Modules: UT-Series Red Laser diode modules - UT5-3.5G-650 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Red
CDRH Classification Class IIIa; Class IIIA
View Details