World Star Tech Blue Lasers Systems : COMPACT Series -Blue Lasers COMPACT-450

Description
COMPACT computer controlled laser system is an integrated laser head and control electronics in a single compact box. USB/RS-232 interface allows the user to set the laser power, temperature and variable laser modulation sequences. COMPACT is specifically designed for applications needing complete control of the laser temperature and modulation. COMPACT also allows standalone operation in the same package and demonstrates excellent beam quality, power stability and noise. Features RS232 or USB Controlled Low RMS Noise Integrated Optics and Electronics Instrumentation Ready Applications Bioanalytical Imaging Light Scattering Laser Excitation
Request a Quote
Description
COMPACT computer controlled laser system is an integrated laser head and control electronics in a single compact box. USB/RS-232 interface allows the user to set the laser power, temperature and variable laser modulation sequences. COMPACT is specifically designed for applications needing complete control of the laser temperature and modulation. COMPACT also allows standalone operation in the same package and demonstrates excellent beam quality, power stability and noise. Features RS232 or USB Controlled Low RMS Noise Integrated Optics and Electronics Instrumentation Ready Applications Bioanalytical Imaging Light Scattering Laser Excitation
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The COMPACT-450 is a compact laser diode module integrating a 450 nm laser and control electronics in a single package, featuring a touch-screen display for manual control of power, temperature, and internal modulation up to 50 kHz, with external modulation up to 1 MHz. It delivers 5-500 mW of optical output power with <1% power stability and <5% RMS noise, using a single-mode laser structure with vertical polarization and a 3 mm elliptical collimated beam. The module operates on 5 V DC at less than 1.2 A, requires less than 1 minute to warm up, and maintains beam pointing stability within ±10 µrad across 10-40°C. It measures 40 mm wide, 42.5 mm high, and 100 mm long, and is rated for operation from +10°C to +40°C. The device is USB-controlled and designed for applications requiring precise laser control with low noise and high stability.

Datasheet Summary
Powered by GS/AI

The COMPACT-450 is a compact laser diode module integrating a 450 nm laser and control electronics in a single package, featuring a touch-screen display for manual control of power, temperature, and internal modulation up to 50 kHz, with external modulation up to 1 MHz. It delivers 5-500 mW of optical output power with <1% power stability and <5% RMS noise, using a single-mode laser structure with vertical polarization and a 3 mm elliptical collimated beam. The module operates on 5 V DC at less than 1.2 A, requires less than 1 minute to warm up, and maintains beam pointing stability within ±10 µrad across 10-40°C. It measures 40 mm wide, 42.5 mm high, and 100 mm long, and is rated for operation from +10°C to +40°C. The device is USB-controlled and designed for applications requiring precise laser control with low noise and high stability.

Suppliers

Company
Product
Description
Supplier Links
Blue Lasers Systems : COMPACT Series -Blue Lasers - COMPACT-450 - World Star Tech
Markham, Ontario, Canada
Blue Lasers Systems : COMPACT Series -Blue Lasers
COMPACT-450
Blue Lasers Systems : COMPACT Series -Blue Lasers COMPACT-450
COMPACT computer controlled laser system is an integrated laser head and control electronics in a single compact box. USB/RS-232 interface allows the user to set the laser power, temperature and variable laser modulation sequences. COMPACT is specifically designed for applications needing complete control of the laser temperature and modulation. COMPACT also allows standalone operation in the same package and demonstrates excellent beam quality, power stability and noise. Features RS232 or USB Controlled Low RMS Noise Integrated Optics and Electronics Instrumentation Ready Applications Bioanalytical Imaging Light Scattering Laser Excitation

COMPACT computer controlled laser system is an integrated laser head and control electronics in a single compact box. USB/RS-232 interface allows the user to set the laser power, temperature and variable laser modulation sequences.

COMPACT is specifically designed for applications needing complete control of the laser temperature and modulation. COMPACT also allows standalone operation in the same package and demonstrates excellent beam quality, power stability and noise.

Features

  • RS232 or USB Controlled
  • Low RMS Noise
  • Integrated Optics and Electronics
  • Instrumentation Ready

Applications

  • Bioanalytical
  • Imaging
  • Light Scattering
  • Laser Excitation
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number COMPACT-450
Product Name Blue Lasers Systems : COMPACT Series -Blue Lasers
Laser Type Laser Diodes
Unlock Full Specs
to access all available technical data

Similar Products

Laser Line Generator Module :Semi Uniform Laser Line Module - UHL5-XXP-635-55 - World Star Tech
Specs
Laser Type Laser Diode Modules
CDRH Classification Depends on Power
Wavelength Range 635 nm (6350 Å)
View Details
Ushio Laser Diodes - HL6398MG - World Star Tech
Specs
Laser Type Alignment Lasers; Laser Diodes
Laser Wavelength Red
Features Polarized Output
View Details
Osram Laser Diodes - PLT3 520FB - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Green
Features Polarized Output
View Details
Osram Laser Diodes - PLT5 488HB_EP-C2C5 - World Star Tech
Specs
Laser Type Laser Diodes
Features Polarized Output
Wavelength Range 488 nm (4880 Å)
View Details