World Star Tech USB Controlled TEC Laser TECBL-440-USB

Description
World Star Tech has introduced temperature controlled laser system with integrated laser head and control electronics in a single compact case. The RS-232/USB interface allows the user to set laser power, temperature, and variable laser modulation sequence. USB controlled TEC laser is specifically designed for applications in the need of complete control of laser and temperature modulation. USB-TEC also allows stand-alone operation in the same package. All TEC lasers demonstrate excellent beam quality, power stability, and low noise characteristics.
Request a Quote
Description
World Star Tech has introduced temperature controlled laser system with integrated laser head and control electronics in a single compact case. The RS-232/USB interface allows the user to set laser power, temperature, and variable laser modulation sequence. USB controlled TEC laser is specifically designed for applications in the need of complete control of laser and temperature modulation. USB-TEC also allows stand-alone operation in the same package. All TEC lasers demonstrate excellent beam quality, power stability, and low noise characteristics.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

TECBL-440-USB is a compact, self-contained thermo-electrically cooled blue laser module operating at 440 nm with an optical output power of 5-40 mW. It features integrated TEC and laser control, operates on 3.3 V DC with less than 1 A current, and includes USB and RS-232 interfaces for control. The device measures 25.3 mm in diameter and 76.2 mm in length, with beam divergence less than 0.5 mrad and polarization ratio greater than 100:1. Stability in power is better than 0.5%, and warm-up time is under 1 minute. It operates within +10°C to +40°C and stores from -40°C to +80°C. The module emits visible radiation classified as Class IIIB and requires safety precautions to prevent eye damage.

Datasheet Summary
Powered by GS/AI

TECBL-440-USB is a compact, self-contained thermo-electrically cooled blue laser module operating at 440 nm with an optical output power of 5-40 mW. It features integrated TEC and laser control, operates on 3.3 V DC with less than 1 A current, and includes USB and RS-232 interfaces for control. The device measures 25.3 mm in diameter and 76.2 mm in length, with beam divergence less than 0.5 mrad and polarization ratio greater than 100:1. Stability in power is better than 0.5%, and warm-up time is under 1 minute. It operates within +10°C to +40°C and stores from -40°C to +80°C. The module emits visible radiation classified as Class IIIB and requires safety precautions to prevent eye damage.

Suppliers

Company
Product
Description
Supplier Links
USB Controlled TEC Laser - TECBL-440-USB - World Star Tech
Markham, Ontario, Canada
USB Controlled TEC Laser
TECBL-440-USB
USB Controlled TEC Laser TECBL-440-USB
World Star Tech has introduced temperature controlled laser system with integrated laser head and control electronics in a single compact case. The RS-232/USB interface allows the user to set laser power, temperature, and variable laser modulation sequence. USB controlled TEC laser is specifically designed for applications in the need of complete control of laser and temperature modulation. USB-TEC also allows stand-alone operation in the same package. All TEC lasers demonstrate excellent beam quality, power stability, and low noise characteristics.

World Star Tech has introduced temperature controlled laser system with integrated laser head and control electronics in a single compact case. The RS-232/USB interface allows the user to set laser power, temperature, and variable laser modulation sequence.

USB controlled TEC laser is specifically designed for applications in the need of complete control of laser and temperature modulation. USB-TEC also allows stand-alone operation in the same package. All TEC lasers demonstrate excellent beam quality, power stability, and low noise characteristics.

Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number TECBL-440-USB
Product Name USB Controlled TEC Laser
Laser Type Laser Diodes
Unlock Full Specs
to access all available technical data

Similar Products

Ushio Laser Diodes - HL69001DG - World Star Tech
Specs
Laser Type Laser Diodes
Features Polarized Output
Wavelength Range 690 nm (6900 Å)
View Details
Red Laser Modules: UL-Series Red Laser diode modules - UL5-1G-670 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Red
CDRH Classification Class II; Class II
View Details
Green Laser Diode Modules: HP Series-Laser Modules - HP-Series - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Green
CDRH Classification Varies
View Details
Ushio Laser Diodes - HL65051DG - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Red
Features Polarized Output
View Details