World Star Tech Ushio Laser Diodes HL67231DG

Description
Overview of HL67231DG Laser Diode HL67231DG is a high-performance red laser diode developed by Ushio, featuring a wavelength of 671 nm and an optical output power of 210 mW. It is equipped with an anti-reflection (AR) coated front facet, achieving a target reflectivity of 0.1% at 671 nm, which enhances its efficiency and stability. Designed for demanding applications, it operates effectively at temperatures up to +75°C. Key Features: Wavelength: 671 nm Optical Output Power: 210 mW Threshold Current: 60 mA Operating Current: 240 mA at 200 mW Operating Voltage: 2.7 V at 200 mW Beam Divergence: Parallel to junction: 8° (FWHM); Perpendicular to junction: 15° (FWHM) Operating Temperature: -10°C to +75°C Storage Temperature: -40°C to +85°C Package Type: Flanged Polarization: Transverse electric (TE) mode oscillation Applications: External Cavity Diode Lasers (ECDLs): Used in tunable laser source instruments Optical Equipment: Serves as a stable light source in various optical devices
Request a Quote Datasheet
Description
Overview of HL67231DG Laser Diode HL67231DG is a high-performance red laser diode developed by Ushio, featuring a wavelength of 671 nm and an optical output power of 210 mW. It is equipped with an anti-reflection (AR) coated front facet, achieving a target reflectivity of 0.1% at 671 nm, which enhances its efficiency and stability. Designed for demanding applications, it operates effectively at temperatures up to +75°C. Key Features: Wavelength: 671 nm Optical Output Power: 210 mW Threshold Current: 60 mA Operating Current: 240 mA at 200 mW Operating Voltage: 2.7 V at 200 mW Beam Divergence: Parallel to junction: 8° (FWHM); Perpendicular to junction: 15° (FWHM) Operating Temperature: -10°C to +75°C Storage Temperature: -40°C to +85°C Package Type: Flanged Polarization: Transverse electric (TE) mode oscillation Applications: External Cavity Diode Lasers (ECDLs): Used in tunable laser source instruments Optical Equipment: Serves as a stable light source in various optical devices
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ushio Laser Diodes - HL67231DG - World Star Tech
Markham, Ontario, Canada
Ushio Laser Diodes
HL67231DG
Ushio Laser Diodes HL67231DG
Overview of HL67231DG Laser Diode HL67231DG is a high-performance red laser diode developed by Ushio, featuring a wavelength of 671 nm and an optical output power of 210 mW. It is equipped with an anti-reflection (AR) coated front facet, achieving a target reflectivity of 0.1% at 671 nm, which enhances its efficiency and stability. Designed for demanding applications, it operates effectively at temperatures up to +75°C. Key Features: Wavelength: 671 nm Optical Output Power: 210 mW Threshold Current: 60 mA Operating Current: 240 mA at 200 mW Operating Voltage: 2.7 V at 200 mW Beam Divergence: Parallel to junction: 8° (FWHM); Perpendicular to junction: 15° (FWHM) Operating Temperature: -10°C to +75°C Storage Temperature: -40°C to +85°C Package Type: Flanged Polarization: Transverse electric (TE) mode oscillation Applications: External Cavity Diode Lasers (ECDLs): Used in tunable laser source instruments Optical Equipment: Serves as a stable light source in various optical devices

Overview of HL67231DG Laser Diode

HL67231DG is a high-performance red laser diode developed by Ushio, featuring a wavelength of 671 nm and an optical output power of 210 mW. It is equipped with an anti-reflection (AR) coated front facet, achieving a target reflectivity of 0.1% at 671 nm, which enhances its efficiency and stability. Designed for demanding applications, it operates effectively at temperatures up to +75°C.

Key Features:

  • Wavelength: 671 nm
  • Optical Output Power: 210 mW
  • Threshold Current: 60 mA
  • Operating Current: 240 mA at 200 mW
  • Operating Voltage: 2.7 V at 200 mW
  • Beam Divergence: Parallel to junction: 8° (FWHM); Perpendicular to junction: 15° (FWHM)
  • Operating Temperature: -10°C to +75°C
  • Storage Temperature: -40°C to +85°C
  • Package Type: Flanged
  • Polarization: Transverse electric (TE) mode oscillation Applications:
  • External Cavity Diode Lasers (ECDLs): Used in tunable laser source instruments
  • Optical Equipment: Serves as a stable light source in various optical devices
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number HL67231DG
Product Name Ushio Laser Diodes
Laser Type Laser Diodes
Laser Wavelength Red
Features Polarized Output
Unlock Full Specs
to access all available technical data

Similar Products

Laser Diodes- Measured and Characterized - PLT5 514 - World Star Tech
Specs
Laser Type Laser Diodes
Features Polarized Output
Wavelength Range 514 nm (5140 Å)
View Details
Ushio Laser Diodes - HL6362MG-A - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Red
Features Polarized Output
View Details
LASER LINE GENERATOR : UHL-SERIES LASER LINE GENERATOR - UHL5-20G-690-** - World Star Tech
Specs
Laser Type Laser Diodes
Wavelength Range 690 nm (6900 Å)
Laser Power 20 milliwatts
View Details
Osram Laser Diodes - PLT5 518FB_P - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Green
Features Polarized Output
View Details