World Star Tech Osram Laser Diodes PLT5 520EB_Q

Description
Overview of PLT5 520EB_Q Laser Diode PLT5 520EB_Q is a high-performance green laser diode developed by OSRAM, designed for applications requiring a stable 520 nm emission wavelength. Housed in a compact TO-56 metal can package, this device offers robust optical output and reliability, making it ideal for integration into advanced diagnostic and analytical systems. Key Features: Wavelength: 520 nm Optical Output Power: 20 mW Operating Current: 65 mA Operating Voltage: 5.4 V Beam Divergence (FWHM): Parallel to pn-junction: 6° to 10°; Perpendicular to pn-junction: 19° to 25° Operating Temperature Range: -20°C to +70°C Storage Temperature Range: -40°C to +85°C Package Type: TO-56 metal can with monitor and ESD protection diode Applications: Digital Diagnostic Devices: Utilized in medical diagnostics requiring stable and precise light sources Flow Cytometry: Employed in cell analysis due to its stable output and wavelength DNA Sequencing: Ideal for genetic analysis applications Bio-fluorescence: Used in fluorescence microscopy and imaging Holography and Metrology: Provides coherent light for precise measurements and imaging
Request a Quote
Description
Overview of PLT5 520EB_Q Laser Diode PLT5 520EB_Q is a high-performance green laser diode developed by OSRAM, designed for applications requiring a stable 520 nm emission wavelength. Housed in a compact TO-56 metal can package, this device offers robust optical output and reliability, making it ideal for integration into advanced diagnostic and analytical systems. Key Features: Wavelength: 520 nm Optical Output Power: 20 mW Operating Current: 65 mA Operating Voltage: 5.4 V Beam Divergence (FWHM): Parallel to pn-junction: 6° to 10°; Perpendicular to pn-junction: 19° to 25° Operating Temperature Range: -20°C to +70°C Storage Temperature Range: -40°C to +85°C Package Type: TO-56 metal can with monitor and ESD protection diode Applications: Digital Diagnostic Devices: Utilized in medical diagnostics requiring stable and precise light sources Flow Cytometry: Employed in cell analysis due to its stable output and wavelength DNA Sequencing: Ideal for genetic analysis applications Bio-fluorescence: Used in fluorescence microscopy and imaging Holography and Metrology: Provides coherent light for precise measurements and imaging
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PLT5 520EB_Q is a green laser diode in a TO56 metal can package, producing 20 mW of continuous optical output power at a typical wavelength of 520 nm. It is a single-mode semiconductor laser designed for continuous wave and pulsed operation with high modulation bandwidth. The package includes a monitor photodiode, and the cathode is electrically connected to the case.

Datasheet Summary
Powered by GS/AI

The PLT5 520EB_Q is a green laser diode in a TO56 metal can package, producing 20 mW of continuous optical output power at a typical wavelength of 520 nm. It is a single-mode semiconductor laser designed for continuous wave and pulsed operation with high modulation bandwidth. The package includes a monitor photodiode, and the cathode is electrically connected to the case.

Suppliers

Company
Product
Description
Supplier Links
Osram Laser Diodes - PLT5 520EB_Q - World Star Tech
Markham, Ontario, Canada
Osram Laser Diodes
PLT5 520EB_Q
Osram Laser Diodes PLT5 520EB_Q
Overview of PLT5 520EB_Q Laser Diode PLT5 520EB_Q is a high-performance green laser diode developed by OSRAM, designed for applications requiring a stable 520 nm emission wavelength. Housed in a compact TO-56 metal can package, this device offers robust optical output and reliability, making it ideal for integration into advanced diagnostic and analytical systems. Key Features: Wavelength: 520 nm Optical Output Power: 20 mW Operating Current: 65 mA Operating Voltage: 5.4 V Beam Divergence (FWHM): Parallel to pn-junction: 6° to 10°; Perpendicular to pn-junction: 19° to 25° Operating Temperature Range: -20°C to +70°C Storage Temperature Range: -40°C to +85°C Package Type: TO-56 metal can with monitor and ESD protection diode Applications: Digital Diagnostic Devices: Utilized in medical diagnostics requiring stable and precise light sources Flow Cytometry: Employed in cell analysis due to its stable output and wavelength DNA Sequencing: Ideal for genetic analysis applications Bio-fluorescence: Used in fluorescence microscopy and imaging Holography and Metrology: Provides coherent light for precise measurements and imaging

Overview of PLT5 520EB_Q Laser Diode

PLT5 520EB_Q is a high-performance green laser diode developed by OSRAM, designed for applications requiring a stable 520 nm emission wavelength. Housed in a compact TO-56 metal can package, this device offers robust optical output and reliability, making it ideal for integration into advanced diagnostic and analytical systems.

Key Features:

  • Wavelength: 520 nm
  • Optical Output Power: 20 mW
  • Operating Current: 65 mA
  • Operating Voltage: 5.4 V
  • Beam Divergence (FWHM): Parallel to pn-junction: 6° to 10°; Perpendicular to pn-junction: 19° to 25°
  • Operating Temperature Range: -20°C to +70°C
  • Storage Temperature Range: -40°C to +85°C
  • Package Type: TO-56 metal can with monitor and ESD protection diode Applications:
  • Digital Diagnostic Devices: Utilized in medical diagnostics requiring stable and precise light sources
  • Flow Cytometry: Employed in cell analysis due to its stable output and wavelength
  • DNA Sequencing: Ideal for genetic analysis applications
  • Bio-fluorescence: Used in fluorescence microscopy and imaging
  • Holography and Metrology: Provides coherent light for precise measurements and imaging
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number PLT5 520EB_Q
Product Name Osram Laser Diodes
Laser Type Laser Diodes
Laser Wavelength Green
Features Polarized Output
Unlock Full Specs
to access all available technical data

Similar Products

Ushio Laser Diodes - HL7302MG-A - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Infrared
Features Polarized Output
View Details
Ushio Laser Diodes - HL85023MG - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Infrared
Features Polarized Output
View Details
Cylindrical TEC Lasers - TECBL-450 - World Star Tech
Specs
Laser Type Laser Diodes
Wavelength Range 450 nm (4500 Å)
Laser Power 10 to 60 milliwatts
View Details
Red Laser Modules: LQ-Series Red Laser diode modules - LQB-2S-670 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
CDRH Classification Class IIIA (CDRH)
Wavelength Range 670 nm (6700 Å)
View Details