World Star Tech Ushio Laser Diodes HL7302MG-A

Description
Overview of HL7302MG-A Laser Diode HL7302MG-A is a high-performance infrared laser diode emitting at a wavelength of 730 nm, delivering an optical output power of 40 mW (CW). It operates efficiently with a typical operating voltage of 2.5V at this output power. Encased in a standard 5.6 mm package, the HL7302MG-A maintains beam quality through its single transverse mode and TE mode oscillation. Designed to function within an operating temperature range of -10°C to +60°C, it is suitable for various applications requiring reliable infrared illumination. Key Features: Optical Output Power: 40 mW (CW), providing consistent infrared illumination Operating Voltage: Typical operating voltage of 2.5V at 40 mW output, ensuring efficient energy consumption Operating Temperature Range: Functional between -10°C and +60°C, suitable for diverse environmental conditions Beam Quality: Single transverse mode and TE mode oscillation for high beam quality Applications: Medical: Utilized in medical devices requiring precise infrared light sources Measurement: Serves in measurement instruments that depend on stable infrared illumination Laser Modules: Acts as a component in laser modules for applications such as sensing and optical data transmission Sensing: Employed in various sensing applications, including proximity and optical sensors
Request a Quote Datasheet
Description
Overview of HL7302MG-A Laser Diode HL7302MG-A is a high-performance infrared laser diode emitting at a wavelength of 730 nm, delivering an optical output power of 40 mW (CW). It operates efficiently with a typical operating voltage of 2.5V at this output power. Encased in a standard 5.6 mm package, the HL7302MG-A maintains beam quality through its single transverse mode and TE mode oscillation. Designed to function within an operating temperature range of -10°C to +60°C, it is suitable for various applications requiring reliable infrared illumination. Key Features: Optical Output Power: 40 mW (CW), providing consistent infrared illumination Operating Voltage: Typical operating voltage of 2.5V at 40 mW output, ensuring efficient energy consumption Operating Temperature Range: Functional between -10°C and +60°C, suitable for diverse environmental conditions Beam Quality: Single transverse mode and TE mode oscillation for high beam quality Applications: Medical: Utilized in medical devices requiring precise infrared light sources Measurement: Serves in measurement instruments that depend on stable infrared illumination Laser Modules: Acts as a component in laser modules for applications such as sensing and optical data transmission Sensing: Employed in various sensing applications, including proximity and optical sensors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ushio Laser Diodes - HL7302MG-A - World Star Tech
Markham, Ontario, Canada
Ushio Laser Diodes
HL7302MG-A
Ushio Laser Diodes HL7302MG-A
Overview of HL7302MG-A Laser Diode HL7302MG-A is a high-performance infrared laser diode emitting at a wavelength of 730 nm, delivering an optical output power of 40 mW (CW). It operates efficiently with a typical operating voltage of 2.5V at this output power. Encased in a standard 5.6 mm package, the HL7302MG-A maintains beam quality through its single transverse mode and TE mode oscillation. Designed to function within an operating temperature range of -10°C to +60°C, it is suitable for various applications requiring reliable infrared illumination. Key Features: Optical Output Power: 40 mW (CW), providing consistent infrared illumination Operating Voltage: Typical operating voltage of 2.5V at 40 mW output, ensuring efficient energy consumption Operating Temperature Range: Functional between -10°C and +60°C, suitable for diverse environmental conditions Beam Quality: Single transverse mode and TE mode oscillation for high beam quality Applications: Medical: Utilized in medical devices requiring precise infrared light sources Measurement: Serves in measurement instruments that depend on stable infrared illumination Laser Modules: Acts as a component in laser modules for applications such as sensing and optical data transmission Sensing: Employed in various sensing applications, including proximity and optical sensors

Overview of HL7302MG-A Laser Diode

HL7302MG-A is a high-performance infrared laser diode emitting at a wavelength of 730 nm, delivering an optical output power of 40 mW (CW). It operates efficiently with a typical operating voltage of 2.5V at this output power. Encased in a standard 5.6 mm package, the HL7302MG-A maintains beam quality through its single transverse mode and TE mode oscillation. Designed to function within an operating temperature range of -10°C to +60°C, it is suitable for various applications requiring reliable infrared illumination.

Key Features:

  • Optical Output Power: 40 mW (CW), providing consistent infrared illumination
  • Operating Voltage: Typical operating voltage of 2.5V at 40 mW output, ensuring efficient energy consumption
  • Operating Temperature Range: Functional between -10°C and +60°C, suitable for diverse environmental conditions
  • Beam Quality: Single transverse mode and TE mode oscillation for high beam quality Applications:
  • Medical: Utilized in medical devices requiring precise infrared light sources
  • Measurement: Serves in measurement instruments that depend on stable infrared illumination
  • Laser Modules: Acts as a component in laser modules for applications such as sensing and optical data transmission
  • Sensing: Employed in various sensing applications, including proximity and optical sensors
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number HL7302MG-A
Product Name Ushio Laser Diodes
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Infrared
Features Polarized Output
Unlock Full Specs
to access all available technical data

Similar Products

Compact Laser With Display - COMPACT-561 - World Star Tech
Specs
Laser Type Laser Diodes
Wavelength Range 561 nm (5610 Å)
Laser Power 40 milliwatts
View Details
Pigtailed Laser Diodes- Single mode fiber coupled lasers - WLD-35-638-PM-FC-APC - World Star Tech
Specs
Laser Type Laser Diodes
Features Fiber Optic Pigtail; Polarized Output
Wavelength Range 638 nm (6380 Å)
View Details
Ushio Laser Diodes - HL6501MG-A - World Star Tech
Specs
Laser Type Alignment Lasers; Laser Diodes
Laser Wavelength Red
Features Polarized Output
View Details
Infrared Laser Diode Module : UH-Series Infrared Laser Diode - UH5-40G-850 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Infrared
CDRH Classification Class IIIb; Class IIIB
View Details