World Star Tech Thermoelectrically Cooled Lasers: TECRL Series Red TEC Laser TECRL-670

Description
TECRL Series Thermoelectrically Cooled Red Laser Module features red lasers from 633nm to 690nm with an integrated TEC and driver circuit in a compact self-contained rugged package. The built-in temperature controller maintains the laser diode temperature within ±0.01°C resulting in excellent power stability and low noise over the long term, with excellent beam pointing stability. These characteristics make the TECRL series lasers ideal for bioanalytical, measurement and imaging applications. TECRL series lasers are available in output power ranging from 0.4mW to 500mW depending on the wavelength. The standard version is CW with elliptical beam and includes a wall mount adaptor for plug and play operation. All lasers are equipped with a potentiometer for user power adjustment. TTL modulation and beam circularization options are available as additional features. Additional customization of TEC series lasers include wavelength selection, adding beam shaping optics and fiber coupling. Please contact us for your custom requirements. Features Low RMS Noise Excellent Wavelength Stability High Power stability Adjustable Focus Applications Bioanalytical Imaging Measurement & Light Scattering Laser Excitation
Request a Quote Datasheet
Description
TECRL Series Thermoelectrically Cooled Red Laser Module features red lasers from 633nm to 690nm with an integrated TEC and driver circuit in a compact self-contained rugged package. The built-in temperature controller maintains the laser diode temperature within ±0.01°C resulting in excellent power stability and low noise over the long term, with excellent beam pointing stability. These characteristics make the TECRL series lasers ideal for bioanalytical, measurement and imaging applications. TECRL series lasers are available in output power ranging from 0.4mW to 500mW depending on the wavelength. The standard version is CW with elliptical beam and includes a wall mount adaptor for plug and play operation. All lasers are equipped with a potentiometer for user power adjustment. TTL modulation and beam circularization options are available as additional features. Additional customization of TEC series lasers include wavelength selection, adding beam shaping optics and fiber coupling. Please contact us for your custom requirements. Features Low RMS Noise Excellent Wavelength Stability High Power stability Adjustable Focus Applications Bioanalytical Imaging Measurement & Light Scattering Laser Excitation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermoelectrically Cooled Lasers: TECRL Series Red TEC Laser - TECRL-670 - World Star Tech
Markham, Ontario, Canada
Thermoelectrically Cooled Lasers: TECRL Series Red TEC Laser
TECRL-670
Thermoelectrically Cooled Lasers: TECRL Series Red TEC Laser TECRL-670
TECRL Series Thermoelectrically Cooled Red Laser Module features red lasers from 633nm to 690nm with an integrated TEC and driver circuit in a compact self-contained rugged package. The built-in temperature controller maintains the laser diode temperature within ±0.01°C resulting in excellent power stability and low noise over the long term, with excellent beam pointing stability. These characteristics make the TECRL series lasers ideal for bioanalytical, measurement and imaging applications. TECRL series lasers are available in output power ranging from 0.4mW to 500mW depending on the wavelength. The standard version is CW with elliptical beam and includes a wall mount adaptor for plug and play operation. All lasers are equipped with a potentiometer for user power adjustment. TTL modulation and beam circularization options are available as additional features. Additional customization of TEC series lasers include wavelength selection, adding beam shaping optics and fiber coupling. Please contact us for your custom requirements. Features Low RMS Noise Excellent Wavelength Stability High Power stability Adjustable Focus Applications Bioanalytical Imaging Measurement & Light Scattering Laser Excitation

TECRL Series Thermoelectrically Cooled Red Laser Module features red lasers from 633nm to 690nm with an integrated TEC and driver circuit in a compact self-contained rugged package. The built-in temperature controller maintains the laser diode temperature within ±0.01°C resulting in excellent power stability and low noise over the long term, with excellent beam pointing stability. These characteristics make the TECRL series lasers ideal for bioanalytical, measurement and imaging applications.

TECRL series lasers are available in output power ranging from 0.4mW to 500mW depending on the wavelength.

The standard version is CW with elliptical beam and includes a wall mount adaptor for plug and play operation. All lasers are equipped with a potentiometer for user power adjustment. TTL modulation and beam circularization options are available as additional features. Additional customization of TEC series lasers include wavelength selection, adding beam shaping optics and fiber coupling. Please contact us for your custom requirements.

Features

  • Low RMS Noise
  • Excellent Wavelength Stability
  • High Power stability
  • Adjustable Focus

Applications

  • Bioanalytical
  • Imaging
  • Measurement & Light Scattering
  • Laser Excitation
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number TECRL-670
Product Name Thermoelectrically Cooled Lasers: TECRL Series Red TEC Laser
Laser Type Laser Diodes
Unlock Full Specs
to access all available technical data

Similar Products

Ushio Laser Diodes - HL8337MG-A - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Infrared
Features Polarized Output
View Details
Ushio Laser Diodes - HL63391DG - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Red
Features Polarized Output
View Details
Red Laser Modules: LQ-Series Red Laser diode modules - LQB-1S-650 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
CDRH Classification Class II (CDRH)
Wavelength Range 650 nm (6500 Å)
View Details
Infrared Laser Diode Module : UH-Series Infrared Laser Diode - UH5-50G-780 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Infrared
CDRH Classification Class IIIb; Class IIIB
View Details