World Star Tech Ushio Laser Diodes HL6359MG

Description
Overview of HL6359MG Laser Diode HL6359MG is a high-performance red laser diode developed by Ushio, emitting at a wavelength of 639 nm. Housed in a 5.6 mm TO-Can package, this diode operates in single transverse electric (TE) mode, ensuring a stable and circular beam profile. Designed for low power consumption, it boasts a typical operating current of 40 mA and a maximum operating voltage of 2.5 V. With an operating temperature range of -10°C to +50°C, the HL6359MG is suitable for various industrial and sensing applications. Key Features: Wavelength: 639 nm (typical) Optical Output Power: 12 mW (CW) Operating Current: 40 mA (typical) Operating Voltage: 2.5 V (maximum) Threshold Current: 30–35 mA Beam Divergence: Parallel to junction: 6°–11°; Perpendicular to junction: 16°–24° Package Type: 5.6 mm TO-Can Temperature Range: -10°C to +50°C Oscillation Mode: Transverse Electric (TE) Monitor Photodiode: Integrated for output power monitoring Applications: Laser levelers Laser scanners Light sources for optical equipment
Request a Quote
Description
Overview of HL6359MG Laser Diode HL6359MG is a high-performance red laser diode developed by Ushio, emitting at a wavelength of 639 nm. Housed in a 5.6 mm TO-Can package, this diode operates in single transverse electric (TE) mode, ensuring a stable and circular beam profile. Designed for low power consumption, it boasts a typical operating current of 40 mA and a maximum operating voltage of 2.5 V. With an operating temperature range of -10°C to +50°C, the HL6359MG is suitable for various industrial and sensing applications. Key Features: Wavelength: 639 nm (typical) Optical Output Power: 12 mW (CW) Operating Current: 40 mA (typical) Operating Voltage: 2.5 V (maximum) Threshold Current: 30–35 mA Beam Divergence: Parallel to junction: 6°–11°; Perpendicular to junction: 16°–24° Package Type: 5.6 mm TO-Can Temperature Range: -10°C to +50°C Oscillation Mode: Transverse Electric (TE) Monitor Photodiode: Integrated for output power monitoring Applications: Laser levelers Laser scanners Light sources for optical equipment
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HL6359MG is a red laser diode emitting at 639 nm nominal wavelength, designed for use in laser levelers, scanners, and optical equipment. It is housed in a 5.6 mm TO-Can package and operates in single transverse mode. The device requires a typical operating current of 40 mA at 10 mW output power, with a maximum operating voltage of 2.5 V. Optical power is rated up to 12 mW continuous, with a threshold current of 30 to 35 mA. Beam divergence ranges from 6° to 11° parallel and 16° to 24° perpendicular to the junction. Operating temperature ranges from -10°C to +50°C, with storage temperatures from -40°C to +85°C. An integrated monitor photodiode provides output power feedback with a current of 0.5 to 2.0 mA at 5 V reverse bias. The diode contains gallium arsenide and is not radiation resistant.

Datasheet Summary
Powered by GS/AI

The HL6359MG is a red laser diode emitting at 639 nm nominal wavelength, designed for use in laser levelers, scanners, and optical equipment. It is housed in a 5.6 mm TO-Can package and operates in single transverse mode. The device requires a typical operating current of 40 mA at 10 mW output power, with a maximum operating voltage of 2.5 V. Optical power is rated up to 12 mW continuous, with a threshold current of 30 to 35 mA. Beam divergence ranges from 6° to 11° parallel and 16° to 24° perpendicular to the junction. Operating temperature ranges from -10°C to +50°C, with storage temperatures from -40°C to +85°C. An integrated monitor photodiode provides output power feedback with a current of 0.5 to 2.0 mA at 5 V reverse bias. The diode contains gallium arsenide and is not radiation resistant.

Suppliers

Company
Product
Description
Supplier Links
Ushio Laser Diodes - HL6359MG - World Star Tech
Markham, Ontario, Canada
Ushio Laser Diodes
HL6359MG
Ushio Laser Diodes HL6359MG
Overview of HL6359MG Laser Diode HL6359MG is a high-performance red laser diode developed by Ushio, emitting at a wavelength of 639 nm. Housed in a 5.6 mm TO-Can package, this diode operates in single transverse electric (TE) mode, ensuring a stable and circular beam profile. Designed for low power consumption, it boasts a typical operating current of 40 mA and a maximum operating voltage of 2.5 V. With an operating temperature range of -10°C to +50°C, the HL6359MG is suitable for various industrial and sensing applications. Key Features: Wavelength: 639 nm (typical) Optical Output Power: 12 mW (CW) Operating Current: 40 mA (typical) Operating Voltage: 2.5 V (maximum) Threshold Current: 30–35 mA Beam Divergence: Parallel to junction: 6°–11°; Perpendicular to junction: 16°–24° Package Type: 5.6 mm TO-Can Temperature Range: -10°C to +50°C Oscillation Mode: Transverse Electric (TE) Monitor Photodiode: Integrated for output power monitoring Applications: Laser levelers Laser scanners Light sources for optical equipment

Overview of HL6359MG Laser Diode

HL6359MG is a high-performance red laser diode developed by Ushio, emitting at a wavelength of 639 nm. Housed in a 5.6 mm TO-Can package, this diode operates in single transverse electric (TE) mode, ensuring a stable and circular beam profile. Designed for low power consumption, it boasts a typical operating current of 40 mA and a maximum operating voltage of 2.5 V. With an operating temperature range of -10°C to +50°C, the HL6359MG is suitable for various industrial and sensing applications.

Key Features:

  • Wavelength: 639 nm (typical)
  • Optical Output Power: 12 mW (CW)
  • Operating Current: 40 mA (typical)
  • Operating Voltage: 2.5 V (maximum)
  • Threshold Current: 30–35 mA
  • Beam Divergence: Parallel to junction: 6°–11°; Perpendicular to junction: 16°–24°
  • Package Type: 5.6 mm TO-Can
  • Temperature Range: -10°C to +50°C
  • Oscillation Mode: Transverse Electric (TE)
  • Monitor Photodiode: Integrated for output power monitoring Applications:
  • Laser levelers
  • Laser scanners
  • Light sources for optical equipment
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number HL6359MG
Product Name Ushio Laser Diodes
Laser Type Laser Diodes
Laser Wavelength Red
Features Polarized Output
Unlock Full Specs
to access all available technical data

Similar Products

Infrared Laser Diode Module : UH-Series Infrared Laser Diode - UH5-30G-730 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Infrared
CDRH Classification Class IIIb; Class IIIB
View Details
Ushio Laser Diodes - HL6397MG-A - World Star Tech
Specs
Laser Type Alignment Lasers; Laser Diodes
Laser Wavelength Red
Features Polarized Output
View Details
Osram Laser Diodes - PLT3 520FB - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Green
Features Polarized Output
View Details
Red Laser Modules: UH-Series Red Laser diode modules - UH5-20G-635 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Red
CDRH Classification Class IIIb; Class IIIB
View Details