World Star Tech Red Laser Modules: ML-Series Red Laser diode modules ML5-3.5G-650

Description
ML-Series Laser modules are fully self-contained with integrated laser driver circuit, surface polished glass asherical lens optics and laser diode. Unique properties include extremely compact anodized aluminum body, collimated clean beam, low divergence, and industrial strength. TTL modulation upto 1MHz can be added to ML series laser modules. Features Auto Power Control Collimated Beam Applications Alignment Automation
Request a Quote
Description
ML-Series Laser modules are fully self-contained with integrated laser driver circuit, surface polished glass asherical lens optics and laser diode. Unique properties include extremely compact anodized aluminum body, collimated clean beam, low divergence, and industrial strength. TTL modulation upto 1MHz can be added to ML series laser modules. Features Auto Power Control Collimated Beam Applications Alignment Automation
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ML5-3.5G-650 is a red laser diode module emitting 3.5 mW at 650 nm with a collimated beam and single-mode laser structure. It operates on 3 to 5 V DC with less than 45 mA current and maintains laser power stability under 1% when mounted with a heat sink. The module has a divergence of less than 1 mrad and beam pointing stability under 50 μrad. It is housed in an anodized aluminum casing measuring 8 mm in diameter by 36 mm in length, and operates between +10°C and +40°C. The device is classified as Class IIIA and requires a heat sink for optimal performance and longevity.

Datasheet Summary
Powered by GS/AI

The ML5-3.5G-650 is a red laser diode module emitting 3.5 mW at 650 nm with a collimated beam and single-mode laser structure. It operates on 3 to 5 V DC with less than 45 mA current and maintains laser power stability under 1% when mounted with a heat sink. The module has a divergence of less than 1 mrad and beam pointing stability under 50 μrad. It is housed in an anodized aluminum casing measuring 8 mm in diameter by 36 mm in length, and operates between +10°C and +40°C. The device is classified as Class IIIA and requires a heat sink for optimal performance and longevity.

Suppliers

Company
Product
Description
Supplier Links
Red Laser Modules: ML-Series Red Laser diode modules - ML5-3.5G-650 - World Star Tech
Markham, Ontario, Canada
Red Laser Modules: ML-Series Red Laser diode modules
ML5-3.5G-650
Red Laser Modules: ML-Series Red Laser diode modules ML5-3.5G-650
ML-Series Laser modules are fully self-contained with integrated laser driver circuit, surface polished glass asherical lens optics and laser diode. Unique properties include extremely compact anodized aluminum body, collimated clean beam, low divergence, and industrial strength. TTL modulation upto 1MHz can be added to ML series laser modules. Features Auto Power Control Collimated Beam Applications Alignment Automation

ML-Series Laser modules are fully self-contained with integrated laser driver circuit, surface polished glass asherical lens optics and laser diode.

Unique properties include extremely compact anodized aluminum body, collimated clean beam, low divergence, and industrial strength.

TTL modulation upto 1MHz can be added to ML series laser modules.

Features

  • Auto Power Control
  • Collimated Beam

Applications

  • Alignment
  • Automation
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number ML5-3.5G-650
Product Name Red Laser Modules: ML-Series Red Laser diode modules
Laser Type Laser Diodes; Laser Diode Modules
Unlock Full Specs
to access all available technical data

Similar Products

Osram Laser Diodes - PLT5 520DB_P - World Star Tech
Specs
Laser Type Alignment Lasers; Laser Diodes; Laser Diode Modules
Laser Wavelength Green
Features Polarized Output
View Details
Laser Line Generator Module :Semi Uniform Laser Line Module - UHL5-XXP-520-55 - World Star Tech
Specs
Laser Type Laser Diode Modules
CDRH Classification Depends on Power
Wavelength Range 520 nm (5200 Å)
View Details
USB Controlled TEC Laser - TECGL-520-USB - World Star Tech
Specs
Laser Type Laser Diodes
Wavelength Range 520 nm (5200 Å)
Laser Power 5 to 100 milliwatts
View Details
Pigtailed Laser Diodes- Single mode fiber coupled lasers - WLD-15-785-PM-FC-APC - World Star Tech
Specs
Laser Type Laser Diodes
Features Fiber Optic Pigtail; Polarized Output
Wavelength Range 785 nm (7850 Å)
View Details