The COMPACT-808 is a compact laser diode module with integrated control electronics and a touch-screen interface for manual adjustment of power, temperature, and modulation. It emits at 808 ±8 nm with an optical output power range of 50-500 mW, laser power stability better than 1%, and RMS noise under 5%. The beam is elliptical, 5 mm in size by default, with vertical polarization and a divergence of less than 1 mrad. Beam pointing stability is within ±10 µrad across 10-40°C. It operates on 5 V DC with less than 1.2 A current, supports internal modulation up to 50 kHz and external modulation up to 1 MHz, and requires less than 1 minute for warm-up. The module measures 40 mm wide, 42.5 mm high, and 100 mm long, and operates within +10°C to +40°C. USB control is supported.
World Star Tech’s line of COMPACT computer-controlled laser systems feature an integrated laser head, control electronics, and user-interface display in a portable, low-profile enclosure.
COMPACT is specifically designed for applications demanding complete control of the laser power, temperature and modulation. Adjust parameters directly on the device itself with the on-board touchscreen or pushbutton interface, or connect it to a computer via RS-232 or USB for remote control.
The COMPACT holds the temperature and power of the laser steady, demonstrating excellent beam quality, power stability and noise. COMPACT allows for variable laser modulation sequences, as well as a power and temperature scanning mode to determine optimal laser parameters low noise operation.
Contact us to learn how COMPACT is right for your optical system!
The video below showcases the COMPACT-TS in action:
| World Star Tech | |
|---|---|
| Product Category | Lasers |
| Product Number | COMPACT-808 |
| Product Name | Compact Laser With Display |
| Laser Type | Laser Diodes |