World Star Tech Red Laser Modules: LR-Series Red Laser diode modules LR-1-670

Description
LR-Series Laser modules are fully self-contained with integrated laser driver circuit, aspherical plastic lens optics and laser diode in a compact brass body. Unique properties include compact size, circular beam and industrial strength. If your application requires high beam pointing stability it is recommended to use glass aspherical lens. Features Auto Power Control Round Collimated Beam Low Power Consumption Reverse Polarity Protected Applications Laser Excitation Light Scattering Measurement Pointing
Request a Quote
Description
LR-Series Laser modules are fully self-contained with integrated laser driver circuit, aspherical plastic lens optics and laser diode in a compact brass body. Unique properties include compact size, circular beam and industrial strength. If your application requires high beam pointing stability it is recommended to use glass aspherical lens. Features Auto Power Control Round Collimated Beam Low Power Consumption Reverse Polarity Protected Applications Laser Excitation Light Scattering Measurement Pointing
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LR-1-670 is a Class 2 red laser diode module emitting at 670 nm with an output power under 1 mW, designed for continuous operation in measurement, automation, and alignment applications. It features a collimated circular beam of 3 mm diameter, low divergence under 2 mrad, and auto power control circuitry. Operated at 3 to 5 V DC with current under 40 mA, it includes ESD and reverse polarity protection. The module measures 9 mm in diameter by 25 mm in length with a 380 mm cable, and operates within +10°C to +40°C with storage from -40°C to +80°C. Thermal management requires a heat sink for extended use and prohibits insulating mounting materials.

Datasheet Summary
Powered by GS/AI

The LR-1-670 is a Class 2 red laser diode module emitting at 670 nm with an output power under 1 mW, designed for continuous operation in measurement, automation, and alignment applications. It features a collimated circular beam of 3 mm diameter, low divergence under 2 mrad, and auto power control circuitry. Operated at 3 to 5 V DC with current under 40 mA, it includes ESD and reverse polarity protection. The module measures 9 mm in diameter by 25 mm in length with a 380 mm cable, and operates within +10°C to +40°C with storage from -40°C to +80°C. Thermal management requires a heat sink for extended use and prohibits insulating mounting materials.

Suppliers

Company
Product
Description
Supplier Links
Red Laser Modules: LR-Series Red Laser diode modules - LR-1-670 - World Star Tech
Markham, Ontario, Canada
Red Laser Modules: LR-Series Red Laser diode modules
LR-1-670
Red Laser Modules: LR-Series Red Laser diode modules LR-1-670
LR-Series Laser modules are fully self-contained with integrated laser driver circuit, aspherical plastic lens optics and laser diode in a compact brass body. Unique properties include compact size, circular beam and industrial strength. If your application requires high beam pointing stability it is recommended to use glass aspherical lens. Features Auto Power Control Round Collimated Beam Low Power Consumption Reverse Polarity Protected Applications Laser Excitation Light Scattering Measurement Pointing

LR-Series Laser modules are fully self-contained with integrated laser driver circuit, aspherical plastic lens optics and laser diode in a compact brass body.

Unique properties include compact size, circular beam and industrial strength.

If your application requires high beam pointing stability it is recommended to use glass aspherical lens.

Features

  • Auto Power Control
  • Round Collimated Beam
  • Low Power Consumption
  • Reverse Polarity Protected

Applications

  • Laser Excitation
  • Light Scattering
  • Measurement
  • Pointing
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Optical Lens Assemblies
Product Number LR-1-670
Product Name Red Laser Modules: LR-Series Red Laser diode modules
Type Collimator
Unlock Full Specs
to access all available technical data

Similar Products

UNIFORM LASER LINE GENERATOR : HPL SERIES LASER LINE GENERATOR - HPL Series Blue - World Star Tech
Specs
Type Collimator
Wavelength 440 nm (4400 Å)
View Details
Red Laser Modules: LR-Series Red Laser diode modules - LR-0.4-650 - World Star Tech
Specs
Type Collimator
Wavelength 650 nm (6500 Å)
View Details
Infrared Laser diode Modules: UT Series Infrared Laser - UT5-50G-780 - World Star Tech
Specs
Type Collimator
Wavelength 780 nm (7800 Å)
Diameter / Width 12 mm (0.4724 inch)
View Details
TECBL Series Blue-Violet Laser Module - TECBL-440 - World Star Tech
Specs
Type Collimator
Wavelength 450 nm (4500 Å)
Diameter / Width 25.4 mm (1 inch)
View Details