World Star Tech Red Laser Modules: LQ-Series Red Laser diode modules LQB-2S-635

Description
LQB-Series Laser diode modules are fully self-contained with integrated laser driver circuit, aspherical plastic lens optics and laser diode in a compact brass body. Unique properties include compact body , clean beam, industrial strength and low cost. If your application requires high beam pointing stability it is recommended to use glass aspherical lens. Features Auto Power Control Low Power Consumption Reverse Polarity Protected Small Size Applications Measurement Pointing Sensing Alignment
Request a Quote Datasheet
Description
LQB-Series Laser diode modules are fully self-contained with integrated laser driver circuit, aspherical plastic lens optics and laser diode in a compact brass body. Unique properties include compact body , clean beam, industrial strength and low cost. If your application requires high beam pointing stability it is recommended to use glass aspherical lens. Features Auto Power Control Low Power Consumption Reverse Polarity Protected Small Size Applications Measurement Pointing Sensing Alignment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Red Laser Modules: LQ-Series Red Laser diode modules - LQB-2S-635 - World Star Tech
Markham, Ontario, Canada
Red Laser Modules: LQ-Series Red Laser diode modules
LQB-2S-635
Red Laser Modules: LQ-Series Red Laser diode modules LQB-2S-635
LQB-Series Laser diode modules are fully self-contained with integrated laser driver circuit, aspherical plastic lens optics and laser diode in a compact brass body. Unique properties include compact body , clean beam, industrial strength and low cost. If your application requires high beam pointing stability it is recommended to use glass aspherical lens. Features Auto Power Control Low Power Consumption Reverse Polarity Protected Small Size Applications Measurement Pointing Sensing Alignment

LQB-Series Laser diode modules are fully self-contained with integrated laser driver circuit, aspherical plastic lens optics and laser diode in a compact brass body.

Unique properties include compact body , clean beam, industrial strength and low cost.

If your application requires high beam pointing stability it is recommended to use glass aspherical lens.

Features

  • Auto Power Control
  • Low Power Consumption
  • Reverse Polarity Protected
  • Small Size

Applications

  • Measurement
  • Pointing
  • Sensing
  • Alignment
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number LQB-2S-635
Product Name Red Laser Modules: LQ-Series Red Laser diode modules
Laser Type Laser Diodes; Laser Diode Modules
Unlock Full Specs
to access all available technical data

Similar Products

Compact Laser With Display - COMPACT-532 - World Star Tech
Specs
Laser Type Laser Diodes
Wavelength Range 532 nm (5320 Å)
Laser Power 20 milliwatts
View Details
Ushio Laser Diodes - HL85022MG - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Infrared
Features Polarized Output
View Details
Osram Laser Diodes - PL 520_B1 - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Green
Features Polarized Output
View Details
Ushio Laser Diodes - HL65262MG - World Star Tech
Specs
Laser Type Laser Diodes
Features Polarized Output
Wavelength Range 658 nm (6580 Å)
View Details