World Star Tech Cross Laser Diode Modules: UCL Series UCL5-3.5G-635-25

Description
UCL Series Cross-Hair Laser modules are fully self-contained with integrated laser driver circuit, surface polished glass asherical lens optics, laser diode and cross-line generator. Unique properties include a perfectly straight cross, compact anodized aluminum body, fine adjustable focus, clean beam, low divergence, high boresight accuracy and industrial strength. Highly recommended for alignment applications. Our standard cross-line lasers have a fan angle of 25 degree. We also offer 5, 10 and 45 deg fan angles. Features Perfectly Straight Cross Line Low Power Consumption Reverse Polarity Protected Applications Measurement Pointing Alignment
Request a Quote
Description
UCL Series Cross-Hair Laser modules are fully self-contained with integrated laser driver circuit, surface polished glass asherical lens optics, laser diode and cross-line generator. Unique properties include a perfectly straight cross, compact anodized aluminum body, fine adjustable focus, clean beam, low divergence, high boresight accuracy and industrial strength. Highly recommended for alignment applications. Our standard cross-line lasers have a fan angle of 25 degree. We also offer 5, 10 and 45 deg fan angles. Features Perfectly Straight Cross Line Low Power Consumption Reverse Polarity Protected Applications Measurement Pointing Alignment
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The UCL5-3.5G-635-25 is a Class 2 continuous-wave laser module emitting at 635 nm with 3.5 mW optical output power, designed for alignment and measurement applications. It features a 25-degree full fan angle, single-mode laser structure, and <1 mrad divergence, with a collimated cross-line thickness under 1 mm up to 1 meter distance. Operating on 3 to 5 V DC and drawing less than 30 mA, it has an anodized aluminum housing measuring 10.5 mm in diameter and 30 mm in length, with a 380 mm cable. Thermal performance requires a heat sink for extended use, and it operates between +10°C and +40°C. The module includes auto power control, reverse polarity protection, and ESD protection.

Datasheet Summary
Powered by GS/AI

The UCL5-3.5G-635-25 is a Class 2 continuous-wave laser module emitting at 635 nm with 3.5 mW optical output power, designed for alignment and measurement applications. It features a 25-degree full fan angle, single-mode laser structure, and <1 mrad divergence, with a collimated cross-line thickness under 1 mm up to 1 meter distance. Operating on 3 to 5 V DC and drawing less than 30 mA, it has an anodized aluminum housing measuring 10.5 mm in diameter and 30 mm in length, with a 380 mm cable. Thermal performance requires a heat sink for extended use, and it operates between +10°C and +40°C. The module includes auto power control, reverse polarity protection, and ESD protection.

Suppliers

Company
Product
Description
Supplier Links
Cross Laser Diode Modules: UCL Series - UCL5-3.5G-635-25 - World Star Tech
Markham, Ontario, Canada
Cross Laser Diode Modules: UCL Series
UCL5-3.5G-635-25
Cross Laser Diode Modules: UCL Series UCL5-3.5G-635-25
UCL Series Cross-Hair Laser modules are fully self-contained with integrated laser driver circuit, surface polished glass asherical lens optics, laser diode and cross-line generator. Unique properties include a perfectly straight cross, compact anodized aluminum body, fine adjustable focus, clean beam, low divergence, high boresight accuracy and industrial strength. Highly recommended for alignment applications. Our standard cross-line lasers have a fan angle of 25 degree. We also offer 5, 10 and 45 deg fan angles. Features Perfectly Straight Cross Line Low Power Consumption Reverse Polarity Protected Applications Measurement Pointing Alignment

UCL Series Cross-Hair Laser modules are fully self-contained with integrated laser driver circuit, surface polished glass asherical lens optics, laser diode and cross-line generator. Unique properties include a perfectly straight cross, compact anodized aluminum body, fine adjustable focus, clean beam, low divergence, high boresight accuracy and industrial strength. Highly recommended for alignment applications.

Our standard cross-line lasers have a fan angle of 25 degree. We also offer 5, 10 and 45 deg fan angles.

Features

  • Perfectly Straight Cross Line
  • Low Power Consumption
  • Reverse Polarity Protected

Applications

  • Measurement
  • Pointing
  • Alignment
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number UCL5-3.5G-635-25
Product Name Cross Laser Diode Modules: UCL Series
Laser Type Laser Diodes; Laser Diode Modules
Unlock Full Specs
to access all available technical data

Similar Products

Blue Lasers Systems : COMPACT Series -Blue Lasers - COMPACT-450 - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Blue
Wavelength Range 450 nm (4500 Å)
View Details
Pigtailed Laser Diodes- Single mode fiber coupled lasers - WLD-15-785-PM-FC-APC - World Star Tech
Specs
Laser Type Laser Diodes
Features Fiber Optic Pigtail; Polarized Output
Wavelength Range 785 nm (7850 Å)
View Details
Red Laser Modules: UT-Series Red Laser diode modules - UT5-10G-635 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Red
CDRH Classification Class IIIb; ClassIIIB
View Details
USB Controlled TEC Laser - TECRL-670-USB - World Star Tech
Specs
Laser Type Laser Diodes
Wavelength Range 670 nm (6700 Å)
Laser Power 0.4000 to 10 milliwatts
View Details