World Star Tech Ushio Laser Diodes HL65213HD

Description
Overview of HL65213HD Laser Diode HL65213HD is a high-power 659 nm red laser diode developed by Ushio, specifically designed for demanding biomedical and industrial applications. This single-emitter, multi-transverse mode laser diode delivers a continuous-wave (CW) optical output of 1.2 W and a pulsed output of 1.5 W, achieving the highest CW optical output power in its class. Housed in a 9 mm CAN package, the HL65213HD offers high heat dissipation and airtightness, ensuring reliability and compactness in system integration. Key Features: Wavelength: 659 nm (typical) Optical Output Power: 1.2 W (CW), 1.5 W (pulsed) Operating Current: 1350–1600 mA (typical for CW) Operating Voltage: 2.3–2.7 V (typical for CW) Threshold Current: 450–600 mA Beam Divergence: Parallel: 3° to 20° (FWHM); Perpendicular: 23° to 43° (FWHM) Operating Temperature Range: -10°C to +45°C Package Type: 9 mm CAN Wall Plug Efficiency: 39% (typical) Transverse Mode: TE mode oscillation Laser Gain Medium: AlGaInP Applications: Biomedical Applications: Ideal for DNA sequencing, phototherapy, and other medical treatments requiring high optical power and precision Life Sciences: Suitable for laser microscopy and Raman spectroscopy, where high power and specific wavelength are essential Industrial Sensing: Can be used in various sensing applications requiring high-intensity red light sources Optical Equipment: Serves as a reliable light source in optical devices and systems
Request a Quote
Description
Overview of HL65213HD Laser Diode HL65213HD is a high-power 659 nm red laser diode developed by Ushio, specifically designed for demanding biomedical and industrial applications. This single-emitter, multi-transverse mode laser diode delivers a continuous-wave (CW) optical output of 1.2 W and a pulsed output of 1.5 W, achieving the highest CW optical output power in its class. Housed in a 9 mm CAN package, the HL65213HD offers high heat dissipation and airtightness, ensuring reliability and compactness in system integration. Key Features: Wavelength: 659 nm (typical) Optical Output Power: 1.2 W (CW), 1.5 W (pulsed) Operating Current: 1350–1600 mA (typical for CW) Operating Voltage: 2.3–2.7 V (typical for CW) Threshold Current: 450–600 mA Beam Divergence: Parallel: 3° to 20° (FWHM); Perpendicular: 23° to 43° (FWHM) Operating Temperature Range: -10°C to +45°C Package Type: 9 mm CAN Wall Plug Efficiency: 39% (typical) Transverse Mode: TE mode oscillation Laser Gain Medium: AlGaInP Applications: Biomedical Applications: Ideal for DNA sequencing, phototherapy, and other medical treatments requiring high optical power and precision Life Sciences: Suitable for laser microscopy and Raman spectroscopy, where high power and specific wavelength are essential Industrial Sensing: Can be used in various sensing applications requiring high-intensity red light sources Optical Equipment: Serves as a reliable light source in optical devices and systems
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HL65213HD is a 659 nm AlGaInP laser diode in a ϕ9 mm CAN package, designed for medical, sensing, and optical equipment applications. It delivers 1.2 W continuous-wave output and 1.5 W pulsed output at 50 Hz, 33% duty cycle. Operating current ranges from 1350 to 1600 mA at 2.3 to 2.7 V, with a threshold current of 450 to 600 mA. Beam divergence is 3° to 20° parallel and 23° to 43° perpendicular to the junction. The device operates at case temperatures between -10°C and +45°C and has a wall plug efficiency of 39% typical. It exhibits TE mode oscillation and is not radiation resistant.

Datasheet Summary
Powered by GS/AI

The HL65213HD is a 659 nm AlGaInP laser diode in a ϕ9 mm CAN package, designed for medical, sensing, and optical equipment applications. It delivers 1.2 W continuous-wave output and 1.5 W pulsed output at 50 Hz, 33% duty cycle. Operating current ranges from 1350 to 1600 mA at 2.3 to 2.7 V, with a threshold current of 450 to 600 mA. Beam divergence is 3° to 20° parallel and 23° to 43° perpendicular to the junction. The device operates at case temperatures between -10°C and +45°C and has a wall plug efficiency of 39% typical. It exhibits TE mode oscillation and is not radiation resistant.

Suppliers

Company
Product
Description
Supplier Links
Ushio Laser Diodes - HL65213HD - World Star Tech
Markham, Ontario, Canada
Ushio Laser Diodes
HL65213HD
Ushio Laser Diodes HL65213HD
Overview of HL65213HD Laser Diode HL65213HD is a high-power 659 nm red laser diode developed by Ushio, specifically designed for demanding biomedical and industrial applications. This single-emitter, multi-transverse mode laser diode delivers a continuous-wave (CW) optical output of 1.2 W and a pulsed output of 1.5 W, achieving the highest CW optical output power in its class. Housed in a 9 mm CAN package, the HL65213HD offers high heat dissipation and airtightness, ensuring reliability and compactness in system integration. Key Features: Wavelength: 659 nm (typical) Optical Output Power: 1.2 W (CW), 1.5 W (pulsed) Operating Current: 1350–1600 mA (typical for CW) Operating Voltage: 2.3–2.7 V (typical for CW) Threshold Current: 450–600 mA Beam Divergence: Parallel: 3° to 20° (FWHM); Perpendicular: 23° to 43° (FWHM) Operating Temperature Range: -10°C to +45°C Package Type: 9 mm CAN Wall Plug Efficiency: 39% (typical) Transverse Mode: TE mode oscillation Laser Gain Medium: AlGaInP Applications: Biomedical Applications: Ideal for DNA sequencing, phototherapy, and other medical treatments requiring high optical power and precision Life Sciences: Suitable for laser microscopy and Raman spectroscopy, where high power and specific wavelength are essential Industrial Sensing: Can be used in various sensing applications requiring high-intensity red light sources Optical Equipment: Serves as a reliable light source in optical devices and systems

Overview of HL65213HD Laser Diode

HL65213HD is a high-power 659 nm red laser diode developed by Ushio, specifically designed for demanding biomedical and industrial applications. This single-emitter, multi-transverse mode laser diode delivers a continuous-wave (CW) optical output of 1.2 W and a pulsed output of 1.5 W, achieving the highest CW optical output power in its class. Housed in a 9 mm CAN package, the HL65213HD offers high heat dissipation and airtightness, ensuring reliability and compactness in system integration.

Key Features:

  • Wavelength: 659 nm (typical)
  • Optical Output Power: 1.2 W (CW), 1.5 W (pulsed)
  • Operating Current: 1350–1600 mA (typical for CW)
  • Operating Voltage: 2.3–2.7 V (typical for CW)
  • Threshold Current: 450–600 mA
  • Beam Divergence: Parallel: 3° to 20° (FWHM); Perpendicular: 23° to 43° (FWHM)
  • Operating Temperature Range: -10°C to +45°C
  • Package Type: 9 mm CAN
  • Wall Plug Efficiency: 39% (typical)
  • Transverse Mode: TE mode oscillation
  • Laser Gain Medium: AlGaInP Applications:
  • Biomedical Applications: Ideal for DNA sequencing, phototherapy, and other medical treatments requiring high optical power and precision
  • Life Sciences: Suitable for laser microscopy and Raman spectroscopy, where high power and specific wavelength are essential
  • Industrial Sensing: Can be used in various sensing applications requiring high-intensity red light sources
  • Optical Equipment: Serves as a reliable light source in optical devices and systems
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number HL65213HD
Product Name Ushio Laser Diodes
Laser Type Laser Diodes
Laser Wavelength Red
Features Polarized Output
Unlock Full Specs
to access all available technical data

Similar Products

Red Laser Modules: UL-Series Red Laser diode modules - UL5-0.4G-670 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Red
CDRH Classification Class I; Class 1 (IEC)
View Details
Ushio Laser Diodes - HL40053MG - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Violet
Features Polarized Output
View Details
Ushio Laser Diodes - HL69203HD - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Red
Features Polarized Output
View Details
Ushio Laser Diodes - HL65303HD - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Features Polarized Output
Wavelength Range 665 nm (6650 Å)
View Details