World Star Tech Ushio Laser Diodes HL8340MG-A

Description
Overview of HL8340MG-A Laser Diode HL8340MG-A is a high-performance infrared laser diode emitting at a wavelength of 852 nm, delivering an optical output power of 50 mW (CW). It operates efficiently with a low operating voltage of 2.4V (maximum) and a typical operating current of 75 mA at 50 mW output. Designed for versatility, it functions optimally within an operating temperature range of -10°C to +60°C. Its single transverse mode and TE mode oscillation ensure excellent beam quality, making it suitable for various infrared applications. Key Features: Optical Output Power: 50 mW (CW), providing reliable infrared illumination Operating Voltage: Low maximum operating voltage of 2.4V for energy-efficient performance Operating Current: Typical operating current of 75 mA at 50 mW output, ensuring efficient energy consumption Operating Temperature Range: Functional between -10°C and +60°C, suitable for diverse environmental conditions Beam Quality: Single transverse mode and TE mode oscillation for high beam quality Applications: Sensor Applications: Serves as a light source for various sensor technologies, including proximity sensors and optical encoders Night Vision: Enhances visibility in low-light conditions through reliable infrared illumination Machine Vision: Provides consistent lighting for machine vision systems, facilitating accurate image processing Optical Equipment: Acts as a light source in optical instruments requiring precise infrared illumination
Request a Quote Datasheet
Description
Overview of HL8340MG-A Laser Diode HL8340MG-A is a high-performance infrared laser diode emitting at a wavelength of 852 nm, delivering an optical output power of 50 mW (CW). It operates efficiently with a low operating voltage of 2.4V (maximum) and a typical operating current of 75 mA at 50 mW output. Designed for versatility, it functions optimally within an operating temperature range of -10°C to +60°C. Its single transverse mode and TE mode oscillation ensure excellent beam quality, making it suitable for various infrared applications. Key Features: Optical Output Power: 50 mW (CW), providing reliable infrared illumination Operating Voltage: Low maximum operating voltage of 2.4V for energy-efficient performance Operating Current: Typical operating current of 75 mA at 50 mW output, ensuring efficient energy consumption Operating Temperature Range: Functional between -10°C and +60°C, suitable for diverse environmental conditions Beam Quality: Single transverse mode and TE mode oscillation for high beam quality Applications: Sensor Applications: Serves as a light source for various sensor technologies, including proximity sensors and optical encoders Night Vision: Enhances visibility in low-light conditions through reliable infrared illumination Machine Vision: Provides consistent lighting for machine vision systems, facilitating accurate image processing Optical Equipment: Acts as a light source in optical instruments requiring precise infrared illumination
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ushio Laser Diodes - HL8340MG-A - World Star Tech
Markham, Ontario, Canada
Ushio Laser Diodes
HL8340MG-A
Ushio Laser Diodes HL8340MG-A
Overview of HL8340MG-A Laser Diode HL8340MG-A is a high-performance infrared laser diode emitting at a wavelength of 852 nm, delivering an optical output power of 50 mW (CW). It operates efficiently with a low operating voltage of 2.4V (maximum) and a typical operating current of 75 mA at 50 mW output. Designed for versatility, it functions optimally within an operating temperature range of -10°C to +60°C. Its single transverse mode and TE mode oscillation ensure excellent beam quality, making it suitable for various infrared applications. Key Features: Optical Output Power: 50 mW (CW), providing reliable infrared illumination Operating Voltage: Low maximum operating voltage of 2.4V for energy-efficient performance Operating Current: Typical operating current of 75 mA at 50 mW output, ensuring efficient energy consumption Operating Temperature Range: Functional between -10°C and +60°C, suitable for diverse environmental conditions Beam Quality: Single transverse mode and TE mode oscillation for high beam quality Applications: Sensor Applications: Serves as a light source for various sensor technologies, including proximity sensors and optical encoders Night Vision: Enhances visibility in low-light conditions through reliable infrared illumination Machine Vision: Provides consistent lighting for machine vision systems, facilitating accurate image processing Optical Equipment: Acts as a light source in optical instruments requiring precise infrared illumination

Overview of HL8340MG-A Laser Diode

HL8340MG-A is a high-performance infrared laser diode emitting at a wavelength of 852 nm, delivering an optical output power of 50 mW (CW). It operates efficiently with a low operating voltage of 2.4V (maximum) and a typical operating current of 75 mA at 50 mW output. Designed for versatility, it functions optimally within an operating temperature range of -10°C to +60°C. Its single transverse mode and TE mode oscillation ensure excellent beam quality, making it suitable for various infrared applications.

Key Features:

  • Optical Output Power: 50 mW (CW), providing reliable infrared illumination
  • Operating Voltage: Low maximum operating voltage of 2.4V for energy-efficient performance
  • Operating Current: Typical operating current of 75 mA at 50 mW output, ensuring efficient energy consumption
  • Operating Temperature Range: Functional between -10°C and +60°C, suitable for diverse environmental conditions
  • Beam Quality: Single transverse mode and TE mode oscillation for high beam quality Applications:
  • Sensor Applications: Serves as a light source for various sensor technologies, including proximity sensors and optical encoders
  • Night Vision: Enhances visibility in low-light conditions through reliable infrared illumination
  • Machine Vision: Provides consistent lighting for machine vision systems, facilitating accurate image processing
  • Optical Equipment: Acts as a light source in optical instruments requiring precise infrared illumination
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number HL8340MG-A
Product Name Ushio Laser Diodes
Laser Type Laser Diodes
Laser Wavelength Infrared
Features Polarized Output
Unlock Full Specs
to access all available technical data

Similar Products

Ushio Laser Diodes - HL69001DG - World Star Tech
Specs
Laser Type Laser Diodes
Features Polarized Output
Wavelength Range 690 nm (6900 Å)
View Details
Infrared Laser Module: UL-Series Infrared laser diode modules - UL5-3.5G-780 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Infrared
CDRH Classification Class IIIb; Class IIIB
View Details
Red Laser Modules: UH-Series Red Laser diode modules - UH5-20G-635 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Red
CDRH Classification Class IIIb; Class IIIB
View Details
Laser Line Generators : FLL Series - FLL5-3.5P-635 - World Star Tech
Specs
Laser Type Laser Diodes
CDRH Classification Depends on Fan Angle
Wavelength Range 635 nm (6350 Å)
View Details