World Star Tech Osram Laser Diodes PLT3 520D

Description
Overview of PLT3 520D Laser Diode PLT3 520D is a high-performance green laser diode developed by OSRAM. It is designed for applications requiring a stable and efficient light source with a compact form factor. This diode offers a continuous optical output power of 100 mW at a case temperature of 25°C, making it suitable for various industrial and scientific applications. Key Features: Wavelength: 520 nm Optical Output Power: Continuous Wave (CW): 100 mW; Pulse Mode: 140 mW Operating Current: Up to 330 mA Operating Voltage: 6 V (typical), 8 V (maximum) Package Type: TO-38 with integrated photodiode Operating Temperature: -20°C to +60°C Storage Temperature: -40°C to +85°C Applications: Laser Projection: Used in projectors for high-quality image display Laser Shows: Provides vibrant green beams for entertainment lighting Biomedical Applications: Employed in medical devices for diagnostics and treatment Metrology: Assists in precise measurements and calibration tasks Augmented Reality (AR) and Mixed Reality (MR): Enhances visual experiences in AR and MR applications Measurement Levelling: Utilized in construction and surveying for accurate leveling
Request a Quote Datasheet
Description
Overview of PLT3 520D Laser Diode PLT3 520D is a high-performance green laser diode developed by OSRAM. It is designed for applications requiring a stable and efficient light source with a compact form factor. This diode offers a continuous optical output power of 100 mW at a case temperature of 25°C, making it suitable for various industrial and scientific applications. Key Features: Wavelength: 520 nm Optical Output Power: Continuous Wave (CW): 100 mW; Pulse Mode: 140 mW Operating Current: Up to 330 mA Operating Voltage: 6 V (typical), 8 V (maximum) Package Type: TO-38 with integrated photodiode Operating Temperature: -20°C to +60°C Storage Temperature: -40°C to +85°C Applications: Laser Projection: Used in projectors for high-quality image display Laser Shows: Provides vibrant green beams for entertainment lighting Biomedical Applications: Employed in medical devices for diagnostics and treatment Metrology: Assists in precise measurements and calibration tasks Augmented Reality (AR) and Mixed Reality (MR): Enhances visual experiences in AR and MR applications Measurement Levelling: Utilized in construction and surveying for accurate leveling
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Osram Laser Diodes - PLT3 520D - World Star Tech
Markham, Ontario, Canada
Osram Laser Diodes
PLT3 520D
Osram Laser Diodes PLT3 520D
Overview of PLT3 520D Laser Diode PLT3 520D is a high-performance green laser diode developed by OSRAM. It is designed for applications requiring a stable and efficient light source with a compact form factor. This diode offers a continuous optical output power of 100 mW at a case temperature of 25°C, making it suitable for various industrial and scientific applications. Key Features: Wavelength: 520 nm Optical Output Power: Continuous Wave (CW): 100 mW; Pulse Mode: 140 mW Operating Current: Up to 330 mA Operating Voltage: 6 V (typical), 8 V (maximum) Package Type: TO-38 with integrated photodiode Operating Temperature: -20°C to +60°C Storage Temperature: -40°C to +85°C Applications: Laser Projection: Used in projectors for high-quality image display Laser Shows: Provides vibrant green beams for entertainment lighting Biomedical Applications: Employed in medical devices for diagnostics and treatment Metrology: Assists in precise measurements and calibration tasks Augmented Reality (AR) and Mixed Reality (MR): Enhances visual experiences in AR and MR applications Measurement Levelling: Utilized in construction and surveying for accurate leveling

Overview of PLT3 520D Laser Diode

PLT3 520D is a high-performance green laser diode developed by OSRAM. It is designed for applications requiring a stable and efficient light source with a compact form factor. This diode offers a continuous optical output power of 100 mW at a case temperature of 25°C, making it suitable for various industrial and scientific applications.

Key Features:

  • Wavelength: 520 nm
  • Optical Output Power: Continuous Wave (CW): 100 mW; Pulse Mode: 140 mW
  • Operating Current: Up to 330 mA
  • Operating Voltage: 6 V (typical), 8 V (maximum)
  • Package Type: TO-38 with integrated photodiode
  • Operating Temperature: -20°C to +60°C
  • Storage Temperature: -40°C to +85°C Applications:
  • Laser Projection: Used in projectors for high-quality image display
  • Laser Shows: Provides vibrant green beams for entertainment lighting
  • Biomedical Applications: Employed in medical devices for diagnostics and treatment
  • Metrology: Assists in precise measurements and calibration tasks
  • Augmented Reality (AR) and Mixed Reality (MR): Enhances visual experiences in AR and MR applications
  • Measurement Levelling: Utilized in construction and surveying for accurate leveling
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number PLT3 520D
Product Name Osram Laser Diodes
Laser Type Laser Diodes
Laser Wavelength Green
Features Polarized Output
Unlock Full Specs
to access all available technical data

Similar Products

Ushio Laser Diodes - HL67011DG - World Star Tech
Specs
Laser Type Laser Diodes
Features Polarized Output
Wavelength Range 671 nm (6710 Å)
View Details
Violet-Blue-Green Laser Line Module : HPL Series Laser Line Generator - HPL Series Violet Laser Line - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Violet; Blue; Green
Wavelength Range 405 nm (4050 Å)
View Details
Ushio Laser Diodes - HL67203HD - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Features Polarized Output
Wavelength Range 675 nm (6750 Å)
View Details
Ushio Laser Diodes - HL6355MG - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Red
Features Polarized Output
View Details