World Star Tech Ushio Laser Diodes HL8338MG-A

Description
Overview of HL8338MG-A Laser Diode HL8338MG-A is a high-performance infrared laser diode emitting at a wavelength of 830 nm, delivering an optical output power of 50 mW (CW). It operates efficiently with a low operating voltage of 2.4V (maximum) and a typical operating current of 75 mA at 50 mW output. Designed for versatility, it functions optimally within an operating temperature range of -10°C to +60°C. Its single transverse mode and TE mode oscillation ensure excellent beam quality, making it suitable for various infrared applications. Key Features: Optical Output Power: 50 mW (CW), providing reliable infrared illumination Operating Voltage: Low maximum operating voltage of 2.4V for energy-efficient performance Operating Current: Typical operating current of 75 mA at 50 mW output, ensuring efficient energy consumption Operating Temperature Range: Functional between -10°C and +60°C, suitable for diverse environmental conditions Beam Quality: Single transverse mode and TE mode oscillation for high beam quality Applications: Sensor Applications: Serves as a light source for various sensor technologies, including proximity sensors and optical encoders Night Vision: Enhances visibility in low-light conditions through reliable infrared illumination Machine Vision: Provides consistent lighting for machine vision systems, facilitating accurate image processing Optical Equipment: Acts as a light source in optical instruments requiring precise infrared illumination
Request a Quote Datasheet
Description
Overview of HL8338MG-A Laser Diode HL8338MG-A is a high-performance infrared laser diode emitting at a wavelength of 830 nm, delivering an optical output power of 50 mW (CW). It operates efficiently with a low operating voltage of 2.4V (maximum) and a typical operating current of 75 mA at 50 mW output. Designed for versatility, it functions optimally within an operating temperature range of -10°C to +60°C. Its single transverse mode and TE mode oscillation ensure excellent beam quality, making it suitable for various infrared applications. Key Features: Optical Output Power: 50 mW (CW), providing reliable infrared illumination Operating Voltage: Low maximum operating voltage of 2.4V for energy-efficient performance Operating Current: Typical operating current of 75 mA at 50 mW output, ensuring efficient energy consumption Operating Temperature Range: Functional between -10°C and +60°C, suitable for diverse environmental conditions Beam Quality: Single transverse mode and TE mode oscillation for high beam quality Applications: Sensor Applications: Serves as a light source for various sensor technologies, including proximity sensors and optical encoders Night Vision: Enhances visibility in low-light conditions through reliable infrared illumination Machine Vision: Provides consistent lighting for machine vision systems, facilitating accurate image processing Optical Equipment: Acts as a light source in optical instruments requiring precise infrared illumination
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ushio Laser Diodes - HL8338MG-A - World Star Tech
Markham, Ontario, Canada
Ushio Laser Diodes
HL8338MG-A
Ushio Laser Diodes HL8338MG-A
Overview of HL8338MG-A Laser Diode HL8338MG-A is a high-performance infrared laser diode emitting at a wavelength of 830 nm, delivering an optical output power of 50 mW (CW). It operates efficiently with a low operating voltage of 2.4V (maximum) and a typical operating current of 75 mA at 50 mW output. Designed for versatility, it functions optimally within an operating temperature range of -10°C to +60°C. Its single transverse mode and TE mode oscillation ensure excellent beam quality, making it suitable for various infrared applications. Key Features: Optical Output Power: 50 mW (CW), providing reliable infrared illumination Operating Voltage: Low maximum operating voltage of 2.4V for energy-efficient performance Operating Current: Typical operating current of 75 mA at 50 mW output, ensuring efficient energy consumption Operating Temperature Range: Functional between -10°C and +60°C, suitable for diverse environmental conditions Beam Quality: Single transverse mode and TE mode oscillation for high beam quality Applications: Sensor Applications: Serves as a light source for various sensor technologies, including proximity sensors and optical encoders Night Vision: Enhances visibility in low-light conditions through reliable infrared illumination Machine Vision: Provides consistent lighting for machine vision systems, facilitating accurate image processing Optical Equipment: Acts as a light source in optical instruments requiring precise infrared illumination

Overview of HL8338MG-A Laser Diode

HL8338MG-A is a high-performance infrared laser diode emitting at a wavelength of 830 nm, delivering an optical output power of 50 mW (CW). It operates efficiently with a low operating voltage of 2.4V (maximum) and a typical operating current of 75 mA at 50 mW output. Designed for versatility, it functions optimally within an operating temperature range of -10°C to +60°C. Its single transverse mode and TE mode oscillation ensure excellent beam quality, making it suitable for various infrared applications.

Key Features:

  • Optical Output Power: 50 mW (CW), providing reliable infrared illumination
  • Operating Voltage: Low maximum operating voltage of 2.4V for energy-efficient performance
  • Operating Current: Typical operating current of 75 mA at 50 mW output, ensuring efficient energy consumption
  • Operating Temperature Range: Functional between -10°C and +60°C, suitable for diverse environmental conditions
  • Beam Quality: Single transverse mode and TE mode oscillation for high beam quality Applications:
  • Sensor Applications: Serves as a light source for various sensor technologies, including proximity sensors and optical encoders
  • Night Vision: Enhances visibility in low-light conditions through reliable infrared illumination
  • Machine Vision: Provides consistent lighting for machine vision systems, facilitating accurate image processing
  • Optical Equipment: Acts as a light source in optical instruments requiring precise infrared illumination
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number HL8338MG-A
Product Name Ushio Laser Diodes
Laser Type Laser Diodes
Laser Wavelength Infrared
Features Polarized Output
Unlock Full Specs
to access all available technical data

Similar Products

Ushio Laser Diodes - HL63290HD - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Red
Features Polarized Output
View Details
Laser Line Generators : FLL Series - FLL5-0.4P-650 - World Star Tech
Specs
Laser Type Laser Diodes
CDRH Classification Class I
Wavelength Range 650 nm (6500 Å)
View Details
Ushio Laser Diodes - HL65221DG - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Red
Features Polarized Output
View Details
Ushio Laser Diodes - HL6544FM-A - World Star Tech
Specs
Laser Type Alignment Lasers; Laser Diodes
Laser Wavelength Red
Features Polarized Output
View Details