World Star Tech Ushio Laser Diodes HL63253MG

Description
Overview of HL63253MG Laser Diode HL63253MG is a high-power red laser diode manufactured by Ushio, designed for industrial and projection applications requiring reliable performance and stable output. Key Features: Wavelength: Approximately 638 nm Output Power: Up to 450 mW (continuous wave) Operating Voltage: 2.2 to 2.6 V Operating Current: 600 to 700 mA Threshold Current: 200 to 250 mA Beam Divergence: Parallel to junction: 8.5° to 33°; Perpendicular to junction: 25° to 40° Package Type: 5.6 mm TO-Can Transverse Mode: TM Mode Operating Temperature: -10°C to +40°C Storage Temperature: -40°C to +85°C Applications: Laser Projectors: Ideal for high-brightness red laser projections Laser Light Shows: Used in laser light shows requiring vivid red light sources Optical Instruments: Serves as a light source in various optical devices
Request a Quote
Description
Overview of HL63253MG Laser Diode HL63253MG is a high-power red laser diode manufactured by Ushio, designed for industrial and projection applications requiring reliable performance and stable output. Key Features: Wavelength: Approximately 638 nm Output Power: Up to 450 mW (continuous wave) Operating Voltage: 2.2 to 2.6 V Operating Current: 600 to 700 mA Threshold Current: 200 to 250 mA Beam Divergence: Parallel to junction: 8.5° to 33°; Perpendicular to junction: 25° to 40° Package Type: 5.6 mm TO-Can Transverse Mode: TM Mode Operating Temperature: -10°C to +40°C Storage Temperature: -40°C to +85°C Applications: Laser Projectors: Ideal for high-brightness red laser projections Laser Light Shows: Used in laser light shows requiring vivid red light sources Optical Instruments: Serves as a light source in various optical devices
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HL63253MG is a 637 nm AlGaInP laser diode with a 450 mW optical output power, designed for laser modules and optical equipment light sources. It operates at a typical current of 600 mA and a voltage of 2.2 to 2.6 V, housed in a φ5.6 mm TO-can package. Beam divergence is 8.5° to 20° parallel and 25° to 40° perpendicular to the junction. The operating case temperature range is -10°C to +40°C, and storage temperature ranges from -40°C to +85°C. The device exhibits multi-transverse mode oscillation and requires proper heat dissipation to maintain performance and prevent degradation.

Datasheet Summary
Powered by GS/AI

The HL63253MG is a 637 nm AlGaInP laser diode with a 450 mW optical output power, designed for laser modules and optical equipment light sources. It operates at a typical current of 600 mA and a voltage of 2.2 to 2.6 V, housed in a φ5.6 mm TO-can package. Beam divergence is 8.5° to 20° parallel and 25° to 40° perpendicular to the junction. The operating case temperature range is -10°C to +40°C, and storage temperature ranges from -40°C to +85°C. The device exhibits multi-transverse mode oscillation and requires proper heat dissipation to maintain performance and prevent degradation.

Suppliers

Company
Product
Description
Supplier Links
Ushio Laser Diodes - HL63253MG - World Star Tech
Markham, Ontario, Canada
Ushio Laser Diodes
HL63253MG
Ushio Laser Diodes HL63253MG
Overview of HL63253MG Laser Diode HL63253MG is a high-power red laser diode manufactured by Ushio, designed for industrial and projection applications requiring reliable performance and stable output. Key Features: Wavelength: Approximately 638 nm Output Power: Up to 450 mW (continuous wave) Operating Voltage: 2.2 to 2.6 V Operating Current: 600 to 700 mA Threshold Current: 200 to 250 mA Beam Divergence: Parallel to junction: 8.5° to 33°; Perpendicular to junction: 25° to 40° Package Type: 5.6 mm TO-Can Transverse Mode: TM Mode Operating Temperature: -10°C to +40°C Storage Temperature: -40°C to +85°C Applications: Laser Projectors: Ideal for high-brightness red laser projections Laser Light Shows: Used in laser light shows requiring vivid red light sources Optical Instruments: Serves as a light source in various optical devices

Overview of HL63253MG Laser Diode

HL63253MG is a high-power red laser diode manufactured by Ushio, designed for industrial and projection applications requiring reliable performance and stable output.

Key Features:

  • Wavelength: Approximately 638 nm
  • Output Power: Up to 450 mW (continuous wave)
  • Operating Voltage: 2.2 to 2.6 V
  • Operating Current: 600 to 700 mA
  • Threshold Current: 200 to 250 mA
  • Beam Divergence: Parallel to junction: 8.5° to 33°; Perpendicular to junction: 25° to 40°
  • Package Type: 5.6 mm TO-Can
  • Transverse Mode: TM Mode
  • Operating Temperature: -10°C to +40°C
  • Storage Temperature: -40°C to +85°C Applications:
  • Laser Projectors: Ideal for high-brightness red laser projections
  • Laser Light Shows: Used in laser light shows requiring vivid red light sources
  • Optical Instruments: Serves as a light source in various optical devices
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number HL63253MG
Product Name Ushio Laser Diodes
Laser Type Laser Diodes
Laser Wavelength Red
Features Polarized Output
Unlock Full Specs
to access all available technical data

Similar Products

Compact Laser With Display - COMPACT-594 - World Star Tech
Specs
Laser Type Laser Diodes
Wavelength Range 594 nm (5940 Å)
Laser Power 15 milliwatts
View Details
Ushio Laser Diodes - HL6322G-A - World Star Tech
Specs
Laser Type Alignment Lasers; Laser Diodes; Laser Diode Modules
Features Polarized Output
Wavelength Range 635 nm (6350 Å)
View Details
LASER LINE GENERATOR : ULL SERIES LINE LASER MODULE - ULL5-0.4G-635-** - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
CDRH Classification Class I; Class 1 (IEC)
Wavelength Range 635 nm (6350 Å)
View Details
Ushio Laser Diodes - HL6321G-A - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Red
Features Polarized Output
View Details