World Star Tech Ushio Laser Diodes HL6361MG-A

Description
Overview of HL6361MG-A Laser Diode HL6361MG-A is a high-performance red laser diode developed by Ushio, emitting at a wavelength of 639 nm. Housed in a 5.6 mm TO-Can package, this diode operates in single transverse electric (TE) mode, ensuring a stable and circular beam profile. Designed for low power consumption, it boasts a typical operating current of 65 mA and a maximum operating voltage of 2.5 V. With an operating temperature range of -10°C to +50°C, the HL6361MG-A is suitable for various industrial and sensing applications in diverse environments. Key Features: Wavelength: 639 nm (typical) Optical Output Power: 20 mW (CW) Operating Current: 65 mA (typical) Operating Voltage: 2.5 V (maximum) Threshold Current: 45–60 mA Beam Divergence: Parallel to junction: 6°–12°; Perpendicular to junction: 16°–24° Package Type: 5.6 mm TO-Can Temperature Range: -10°C to +50°C Oscillation Mode: Transverse Electric (TE) Monitor Photodiode: Integrated for output power monitoring Applications: Laser levelers Barcode readers Distance meters Light sources for optical equipment
Request a Quote
Description
Overview of HL6361MG-A Laser Diode HL6361MG-A is a high-performance red laser diode developed by Ushio, emitting at a wavelength of 639 nm. Housed in a 5.6 mm TO-Can package, this diode operates in single transverse electric (TE) mode, ensuring a stable and circular beam profile. Designed for low power consumption, it boasts a typical operating current of 65 mA and a maximum operating voltage of 2.5 V. With an operating temperature range of -10°C to +50°C, the HL6361MG-A is suitable for various industrial and sensing applications in diverse environments. Key Features: Wavelength: 639 nm (typical) Optical Output Power: 20 mW (CW) Operating Current: 65 mA (typical) Operating Voltage: 2.5 V (maximum) Threshold Current: 45–60 mA Beam Divergence: Parallel to junction: 6°–12°; Perpendicular to junction: 16°–24° Package Type: 5.6 mm TO-Can Temperature Range: -10°C to +50°C Oscillation Mode: Transverse Electric (TE) Monitor Photodiode: Integrated for output power monitoring Applications: Laser levelers Barcode readers Distance meters Light sources for optical equipment
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

HL6361MG-A is a 639 nm AlGaInP laser diode with a flange package, designed for industrial applications such as laser levelers, barcode readers, and distance meters. It operates at 20 mW continuous wave output with a typical current of 65 mA and a maximum voltage of 2.5 V. The device includes a built-in photodiode for output monitoring and exhibits single transverse mode oscillation. Beam divergence is 6° to 12° parallel to the junction and 16° to 24° perpendicular to the junction. Operating temperature ranges from -10°C to +50°C, with storage temperatures from -40°C to +85°C.

Datasheet Summary
Powered by GS/AI

HL6361MG-A is a 639 nm AlGaInP laser diode with a flange package, designed for industrial applications such as laser levelers, barcode readers, and distance meters. It operates at 20 mW continuous wave output with a typical current of 65 mA and a maximum voltage of 2.5 V. The device includes a built-in photodiode for output monitoring and exhibits single transverse mode oscillation. Beam divergence is 6° to 12° parallel to the junction and 16° to 24° perpendicular to the junction. Operating temperature ranges from -10°C to +50°C, with storage temperatures from -40°C to +85°C.

Suppliers

Company
Product
Description
Supplier Links
Ushio Laser Diodes - HL6361MG-A - World Star Tech
Markham, Ontario, Canada
Ushio Laser Diodes
HL6361MG-A
Ushio Laser Diodes HL6361MG-A
Overview of HL6361MG-A Laser Diode HL6361MG-A is a high-performance red laser diode developed by Ushio, emitting at a wavelength of 639 nm. Housed in a 5.6 mm TO-Can package, this diode operates in single transverse electric (TE) mode, ensuring a stable and circular beam profile. Designed for low power consumption, it boasts a typical operating current of 65 mA and a maximum operating voltage of 2.5 V. With an operating temperature range of -10°C to +50°C, the HL6361MG-A is suitable for various industrial and sensing applications in diverse environments. Key Features: Wavelength: 639 nm (typical) Optical Output Power: 20 mW (CW) Operating Current: 65 mA (typical) Operating Voltage: 2.5 V (maximum) Threshold Current: 45–60 mA Beam Divergence: Parallel to junction: 6°–12°; Perpendicular to junction: 16°–24° Package Type: 5.6 mm TO-Can Temperature Range: -10°C to +50°C Oscillation Mode: Transverse Electric (TE) Monitor Photodiode: Integrated for output power monitoring Applications: Laser levelers Barcode readers Distance meters Light sources for optical equipment

Overview of HL6361MG-A Laser Diode

HL6361MG-A is a high-performance red laser diode developed by Ushio, emitting at a wavelength of 639 nm. Housed in a 5.6 mm TO-Can package, this diode operates in single transverse electric (TE) mode, ensuring a stable and circular beam profile. Designed for low power consumption, it boasts a typical operating current of 65 mA and a maximum operating voltage of 2.5 V. With an operating temperature range of -10°C to +50°C, the HL6361MG-A is suitable for various industrial and sensing applications in diverse environments.

Key Features:

  • Wavelength: 639 nm (typical)
  • Optical Output Power: 20 mW (CW)
  • Operating Current: 65 mA (typical)
  • Operating Voltage: 2.5 V (maximum)
  • Threshold Current: 45–60 mA
  • Beam Divergence: Parallel to junction: 6°–12°; Perpendicular to junction: 16°–24°
  • Package Type: 5.6 mm TO-Can
  • Temperature Range: -10°C to +50°C
  • Oscillation Mode: Transverse Electric (TE)
  • Monitor Photodiode: Integrated for output power monitoring Applications:
  • Laser levelers
  • Barcode readers
  • Distance meters
  • Light sources for optical equipment
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number HL6361MG-A
Product Name Ushio Laser Diodes
Laser Type Laser Diodes
Laser Wavelength Red
Features Polarized Output
Unlock Full Specs
to access all available technical data

Similar Products

Red Laser Modules: UH-Series Red Laser diode modules - UH5-7G-658 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Red
CDRH Classification Class IIIb; Class IIIB
View Details
Ushio Laser Diodes - HL63253MG - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Red
Features Polarized Output
View Details
Ushio Laser Diodes - HL6545MG-A - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Red
Features Polarized Output
View Details
Cross Laser Diode Modules: UCL Series - UCL5-3.5G-670-25 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
CDRH Classification Class II; Class II
Wavelength Range 670 nm (6700 Å)
View Details