World Star Tech Ushio Laser Diodes HL67221DG

Description
Overview of HL67221DG Laser Diode HL67221DG is a high-performance laser diode from Ushio, emitting at a wavelength of 680 nm with an optical output power of 210 mW. Designed for precision and reliability, it features a built-in monitor photodiode and operates in a single transverse mode with TE mode oscillation. This diode is suitable for various demanding applications requiring stable and efficient laser output./p Key Features: Wavelength: 680 nm Optical Output Power: 210 mW Operating Current: 210 mA (typical) Operating Voltage: 2.7 to 3.2 V Beam Divergence: 5° to 11° (parallel), 11° to 19° (perpendicular) Operating Temperature Range: -10°C to +75°C Built-in Monitor Photodiode: Yes Configuration: Single-mode Oscillation Mode: TE Applications: Quantum Technology: Suitable for quantum research, including atomic laser cooling and quantum computing Life Sciences: Ideal for applications such as Raman spectroscopy and confocal microscopy Biomedical Applications: Effective for treatments like acne and blemish removal Optical Equipment: Serves as a light source in various optical devices
Request a Quote
Description
Overview of HL67221DG Laser Diode HL67221DG is a high-performance laser diode from Ushio, emitting at a wavelength of 680 nm with an optical output power of 210 mW. Designed for precision and reliability, it features a built-in monitor photodiode and operates in a single transverse mode with TE mode oscillation. This diode is suitable for various demanding applications requiring stable and efficient laser output./p Key Features: Wavelength: 680 nm Optical Output Power: 210 mW Operating Current: 210 mA (typical) Operating Voltage: 2.7 to 3.2 V Beam Divergence: 5° to 11° (parallel), 11° to 19° (perpendicular) Operating Temperature Range: -10°C to +75°C Built-in Monitor Photodiode: Yes Configuration: Single-mode Oscillation Mode: TE Applications: Quantum Technology: Suitable for quantum research, including atomic laser cooling and quantum computing Life Sciences: Ideal for applications such as Raman spectroscopy and confocal microscopy Biomedical Applications: Effective for treatments like acne and blemish removal Optical Equipment: Serves as a light source in various optical devices
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HL67221DG is a 680 nm AlGaInP laser diode with a built-in monitor photodiode, designed for applications in quantum technology, life sciences, and biomedical equipment. It emits 210 mW of optical power at a typical operating current of 210 mA and an operating voltage of 2.7 to 3.2 V. The device operates in a single transverse mode with TE polarization, with beam divergences of 5° to 11° parallel and 11° to 19° perpendicular to the junction. The operating temperature range is -10°C to +75°C, and the storage temperature range is -40°C to +85°C. The monitor photodiode delivers 0.1 to 1.8 mA at a reverse voltage of 5 V. The package dimensions are provided in the outline drawing but specifics are not included in the text.

Datasheet Summary
Powered by GS/AI

The HL67221DG is a 680 nm AlGaInP laser diode with a built-in monitor photodiode, designed for applications in quantum technology, life sciences, and biomedical equipment. It emits 210 mW of optical power at a typical operating current of 210 mA and an operating voltage of 2.7 to 3.2 V. The device operates in a single transverse mode with TE polarization, with beam divergences of 5° to 11° parallel and 11° to 19° perpendicular to the junction. The operating temperature range is -10°C to +75°C, and the storage temperature range is -40°C to +85°C. The monitor photodiode delivers 0.1 to 1.8 mA at a reverse voltage of 5 V. The package dimensions are provided in the outline drawing but specifics are not included in the text.

Suppliers

Company
Product
Description
Supplier Links
Ushio Laser Diodes - HL67221DG - World Star Tech
Markham, Ontario, Canada
Ushio Laser Diodes
HL67221DG
Ushio Laser Diodes HL67221DG
Overview of HL67221DG Laser Diode HL67221DG is a high-performance laser diode from Ushio, emitting at a wavelength of 680 nm with an optical output power of 210 mW. Designed for precision and reliability, it features a built-in monitor photodiode and operates in a single transverse mode with TE mode oscillation. This diode is suitable for various demanding applications requiring stable and efficient laser output./p Key Features: Wavelength: 680 nm Optical Output Power: 210 mW Operating Current: 210 mA (typical) Operating Voltage: 2.7 to 3.2 V Beam Divergence: 5° to 11° (parallel), 11° to 19° (perpendicular) Operating Temperature Range: -10°C to +75°C Built-in Monitor Photodiode: Yes Configuration: Single-mode Oscillation Mode: TE Applications: Quantum Technology: Suitable for quantum research, including atomic laser cooling and quantum computing Life Sciences: Ideal for applications such as Raman spectroscopy and confocal microscopy Biomedical Applications: Effective for treatments like acne and blemish removal Optical Equipment: Serves as a light source in various optical devices

Overview of HL67221DG Laser Diode

HL67221DG is a high-performance laser diode from Ushio, emitting at a wavelength of 680 nm with an optical output power of 210 mW. Designed for precision and reliability, it features a built-in monitor photodiode and operates in a single transverse mode with TE mode oscillation. This diode is suitable for various demanding applications requiring stable and efficient laser output./p

Key Features:

  • Wavelength: 680 nm
  • Optical Output Power: 210 mW
  • Operating Current: 210 mA (typical)
  • Operating Voltage: 2.7 to 3.2 V
  • Beam Divergence: 5° to 11° (parallel), 11° to 19° (perpendicular)
  • Operating Temperature Range: -10°C to +75°C
  • Built-in Monitor Photodiode: Yes
  • Configuration: Single-mode
  • Oscillation Mode: TE Applications:
  • Quantum Technology: Suitable for quantum research, including atomic laser cooling and quantum computing
  • Life Sciences: Ideal for applications such as Raman spectroscopy and confocal microscopy
  • Biomedical Applications: Effective for treatments like acne and blemish removal
  • Optical Equipment: Serves as a light source in various optical devices
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number HL67221DG
Product Name Ushio Laser Diodes
Laser Type Laser Diodes
Unlock Full Specs
to access all available technical data

Similar Products

Ushio Laser Diodes - HL67191MG - World Star Tech
Specs
Laser Type Laser Diodes
Features Polarized Output
Wavelength Range 670 nm (6700 Å)
View Details
Ushio Laser Diodes - HL40161MG - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Violet
Features Polarized Output
View Details
Cross Laser Diode Modules: UCL Series - UCL5-1G-650-25 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
CDRH Classification Class II; Class II
Wavelength Range 650 nm (6500 Å)
View Details
Osram Laser Diodes - PLT5 450GB - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Blue
Features Polarized Output
View Details