World Star Tech Ushio Laser Diodes HL67001DG

Description
Overview of HL67001DG Laser Diode HL67001DG is a high-performance AlGaInP laser diode designed to emit visible red light at a wavelength of 675 nm. It delivers an optical output power of 210 mW at a typical operating current of 225 mA, making it suitable for applications requiring intense and focused red laser light. HL67001DG is a versatile and reliable choice for professionals requiring a high-power red laser diode in scientific and industrial settings. Key Features: Wavelength: Emits at a typical wavelength of 675 nm, providing visible red light suitable for various applications Optical Output Power: Delivers up to 210 mW at 25°C, ensuring high brightness for demanding tasks Operating Current: Requires a typical operating current of 225 mA, offering efficient performance Built-in Monitor Photodiode: Equipped with an internal monitor photodiode for precise power monitoring and feedback control Operating Temperature: Designed to function optimally within an operating temperature range of -10°C to +75°C Beam Characteristics: Features single transverse mode oscillation with specific beam divergence angles, ensuring focused and directed laser output Applications: Life Science Research: Utilized in fluorescence excitation and other bio-imaging techniques Biomedical Applications: Serves as a light source in medical diagnostic equipment and therapeutic devices Quantum Technology: Provides coherent light necessary for experiments and applications in quantum optics Optical Equipment: Acts as a reliable light source in various optical instruments and measurement devices
Request a Quote Datasheet
Description
Overview of HL67001DG Laser Diode HL67001DG is a high-performance AlGaInP laser diode designed to emit visible red light at a wavelength of 675 nm. It delivers an optical output power of 210 mW at a typical operating current of 225 mA, making it suitable for applications requiring intense and focused red laser light. HL67001DG is a versatile and reliable choice for professionals requiring a high-power red laser diode in scientific and industrial settings. Key Features: Wavelength: Emits at a typical wavelength of 675 nm, providing visible red light suitable for various applications Optical Output Power: Delivers up to 210 mW at 25°C, ensuring high brightness for demanding tasks Operating Current: Requires a typical operating current of 225 mA, offering efficient performance Built-in Monitor Photodiode: Equipped with an internal monitor photodiode for precise power monitoring and feedback control Operating Temperature: Designed to function optimally within an operating temperature range of -10°C to +75°C Beam Characteristics: Features single transverse mode oscillation with specific beam divergence angles, ensuring focused and directed laser output Applications: Life Science Research: Utilized in fluorescence excitation and other bio-imaging techniques Biomedical Applications: Serves as a light source in medical diagnostic equipment and therapeutic devices Quantum Technology: Provides coherent light necessary for experiments and applications in quantum optics Optical Equipment: Acts as a reliable light source in various optical instruments and measurement devices
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ushio Laser Diodes - HL67001DG - World Star Tech
Markham, Ontario, Canada
Ushio Laser Diodes
HL67001DG
Ushio Laser Diodes HL67001DG
Overview of HL67001DG Laser Diode HL67001DG is a high-performance AlGaInP laser diode designed to emit visible red light at a wavelength of 675 nm. It delivers an optical output power of 210 mW at a typical operating current of 225 mA, making it suitable for applications requiring intense and focused red laser light. HL67001DG is a versatile and reliable choice for professionals requiring a high-power red laser diode in scientific and industrial settings. Key Features: Wavelength: Emits at a typical wavelength of 675 nm, providing visible red light suitable for various applications Optical Output Power: Delivers up to 210 mW at 25°C, ensuring high brightness for demanding tasks Operating Current: Requires a typical operating current of 225 mA, offering efficient performance Built-in Monitor Photodiode: Equipped with an internal monitor photodiode for precise power monitoring and feedback control Operating Temperature: Designed to function optimally within an operating temperature range of -10°C to +75°C Beam Characteristics: Features single transverse mode oscillation with specific beam divergence angles, ensuring focused and directed laser output Applications: Life Science Research: Utilized in fluorescence excitation and other bio-imaging techniques Biomedical Applications: Serves as a light source in medical diagnostic equipment and therapeutic devices Quantum Technology: Provides coherent light necessary for experiments and applications in quantum optics Optical Equipment: Acts as a reliable light source in various optical instruments and measurement devices

Overview of HL67001DG Laser Diode

HL67001DG is a high-performance AlGaInP laser diode designed to emit visible red light at a wavelength of 675 nm. It delivers an optical output power of 210 mW at a typical operating current of 225 mA, making it suitable for applications requiring intense and focused red laser light. HL67001DG is a versatile and reliable choice for professionals requiring a high-power red laser diode in scientific and industrial settings.

Key Features:

  • Wavelength: Emits at a typical wavelength of 675 nm, providing visible red light suitable for various applications
  • Optical Output Power: Delivers up to 210 mW at 25°C, ensuring high brightness for demanding tasks
  • Operating Current: Requires a typical operating current of 225 mA, offering efficient performance
  • Built-in Monitor Photodiode: Equipped with an internal monitor photodiode for precise power monitoring and feedback control
  • Operating Temperature: Designed to function optimally within an operating temperature range of -10°C to +75°C
  • Beam Characteristics: Features single transverse mode oscillation with specific beam divergence angles, ensuring focused and directed laser output Applications:
  • Life Science Research: Utilized in fluorescence excitation and other bio-imaging techniques
  • Biomedical Applications: Serves as a light source in medical diagnostic equipment and therapeutic devices
  • Quantum Technology: Provides coherent light necessary for experiments and applications in quantum optics
  • Optical Equipment: Acts as a reliable light source in various optical instruments and measurement devices
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number HL67001DG
Product Name Ushio Laser Diodes
Laser Type Laser Diodes
Laser Wavelength Red
Features Polarized Output
Unlock Full Specs
to access all available technical data

Similar Products

LASER LINE GENERATOR : ULL SERIES LINE LASER MODULE - ULL5-1G-650-** - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
CDRH Classification Class II; Class II
Wavelength Range 650 nm (6500 Å)
View Details
Laser Line Generators : FLL Series - FLL5-1P-635 - World Star Tech
Specs
Laser Type Laser Diodes
CDRH Classification Class II; Class II
Wavelength Range 635 nm (6350 Å)
View Details
LASER LINE GENERATOR : UHL-SERIES LASER LINE GENERATOR - UHL5-20G-658-** - World Star Tech
Specs
Laser Type Laser Diodes
Wavelength Range 658 nm (6580 Å)
Laser Power 20 milliwatts
View Details
Red Laser Modules: UH-Series Red Laser diode modules - UH5-50G-658 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Red
CDRH Classification Class IIIb; Class IIIB
View Details