World Star Tech Ushio Laser Diodes HL6398MG

Description
Overview of HL6398MG Laser Diode HL6398MG is a high-performance 639 nm red laser diode from Ushio, designed for demanding industrial and biomedical applications. This single-transverse mode laser diode delivers a continuous-wave (CW) optical output of 20 mW, achieving high efficiency and reliability in its class. Housed in a compact 5.6 mm TO-Can package, it features a built-in monitor photodiode for precise power control and operates over a wide temperature range, making it suitable for integration into various systems requiring stable and high-quality red laser output. Key Features: Wavelength: 639 nm (typical) Optical Output Power: 20 mW (CW) Operating Current: 65–80 mA Operating Voltage: 2.3–2.5 V Threshold Current: 45–60 mA Beam Divergence: Parallel to junction: 6–12° (FWHM); Perpendicular to junction: 16–24° (FWHM) Monitor Photodiode: Built-in Operating Temperature Range: -10°C to +60°C Storage Temperature Range: -40°C to +85°C Package Type: 5.6 mm TO-Can Transverse Mode: Single transverse mode (TE mode oscillation) Applications: Laser Levelers: Utilized in precision leveling and alignment systems Laser Scanners: Employed in 2D and 3D scanning applications Optical Equipment: Serves as a light source in various optical devices
Request a Quote
Description
Overview of HL6398MG Laser Diode HL6398MG is a high-performance 639 nm red laser diode from Ushio, designed for demanding industrial and biomedical applications. This single-transverse mode laser diode delivers a continuous-wave (CW) optical output of 20 mW, achieving high efficiency and reliability in its class. Housed in a compact 5.6 mm TO-Can package, it features a built-in monitor photodiode for precise power control and operates over a wide temperature range, making it suitable for integration into various systems requiring stable and high-quality red laser output. Key Features: Wavelength: 639 nm (typical) Optical Output Power: 20 mW (CW) Operating Current: 65–80 mA Operating Voltage: 2.3–2.5 V Threshold Current: 45–60 mA Beam Divergence: Parallel to junction: 6–12° (FWHM); Perpendicular to junction: 16–24° (FWHM) Monitor Photodiode: Built-in Operating Temperature Range: -10°C to +60°C Storage Temperature Range: -40°C to +85°C Package Type: 5.6 mm TO-Can Transverse Mode: Single transverse mode (TE mode oscillation) Applications: Laser Levelers: Utilized in precision leveling and alignment systems Laser Scanners: Employed in 2D and 3D scanning applications Optical Equipment: Serves as a light source in various optical devices
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HL6398MG is a 639 nm AlGaInP laser diode in a TO-_can package with a flange, designed for applications such as laser leveling and scanning. It emits 20 mW of optical power at a typical operating current of 65 mA and an operating voltage of 2.3 to 2.5 V. Beam divergence is 6 to 12 degrees parallel to the junction and 16 to 24 degrees perpendicular to the junction at 20 mW output. The device supports continuous-wave operation over a temperature range of -10 to +60°C and includes a built-in monitor photodiode. It operates in TE mode with a threshold current of 45 to 60 mA and maintains lasing wavelength between 630 and 643 nm. The storage temperature range is -40 to +85°C.

Datasheet Summary
Powered by GS/AI

The HL6398MG is a 639 nm AlGaInP laser diode in a TO-_can package with a flange, designed for applications such as laser leveling and scanning. It emits 20 mW of optical power at a typical operating current of 65 mA and an operating voltage of 2.3 to 2.5 V. Beam divergence is 6 to 12 degrees parallel to the junction and 16 to 24 degrees perpendicular to the junction at 20 mW output. The device supports continuous-wave operation over a temperature range of -10 to +60°C and includes a built-in monitor photodiode. It operates in TE mode with a threshold current of 45 to 60 mA and maintains lasing wavelength between 630 and 643 nm. The storage temperature range is -40 to +85°C.

Suppliers

Company
Product
Description
Supplier Links
Ushio Laser Diodes - HL6398MG - World Star Tech
Markham, Ontario, Canada
Ushio Laser Diodes
HL6398MG
Ushio Laser Diodes HL6398MG
Overview of HL6398MG Laser Diode HL6398MG is a high-performance 639 nm red laser diode from Ushio, designed for demanding industrial and biomedical applications. This single-transverse mode laser diode delivers a continuous-wave (CW) optical output of 20 mW, achieving high efficiency and reliability in its class. Housed in a compact 5.6 mm TO-Can package, it features a built-in monitor photodiode for precise power control and operates over a wide temperature range, making it suitable for integration into various systems requiring stable and high-quality red laser output. Key Features: Wavelength: 639 nm (typical) Optical Output Power: 20 mW (CW) Operating Current: 65–80 mA Operating Voltage: 2.3–2.5 V Threshold Current: 45–60 mA Beam Divergence: Parallel to junction: 6–12° (FWHM); Perpendicular to junction: 16–24° (FWHM) Monitor Photodiode: Built-in Operating Temperature Range: -10°C to +60°C Storage Temperature Range: -40°C to +85°C Package Type: 5.6 mm TO-Can Transverse Mode: Single transverse mode (TE mode oscillation) Applications: Laser Levelers: Utilized in precision leveling and alignment systems Laser Scanners: Employed in 2D and 3D scanning applications Optical Equipment: Serves as a light source in various optical devices

Overview of HL6398MG Laser Diode

HL6398MG is a high-performance 639 nm red laser diode from Ushio, designed for demanding industrial and biomedical applications. This single-transverse mode laser diode delivers a continuous-wave (CW) optical output of 20 mW, achieving high efficiency and reliability in its class. Housed in a compact 5.6 mm TO-Can package, it features a built-in monitor photodiode for precise power control and operates over a wide temperature range, making it suitable for integration into various systems requiring stable and high-quality red laser output.

Key Features:

  • Wavelength: 639 nm (typical)
  • Optical Output Power: 20 mW (CW)
  • Operating Current: 65–80 mA
  • Operating Voltage: 2.3–2.5 V
  • Threshold Current: 45–60 mA
  • Beam Divergence: Parallel to junction: 6–12° (FWHM); Perpendicular to junction: 16–24° (FWHM)
  • Monitor Photodiode: Built-in
  • Operating Temperature Range: -10°C to +60°C
  • Storage Temperature Range: -40°C to +85°C
  • Package Type: 5.6 mm TO-Can
  • Transverse Mode: Single transverse mode (TE mode oscillation) Applications:
  • Laser Levelers: Utilized in precision leveling and alignment systems
  • Laser Scanners: Employed in 2D and 3D scanning applications
  • Optical Equipment: Serves as a light source in various optical devices
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number HL6398MG
Product Name Ushio Laser Diodes
Laser Type Alignment Lasers; Laser Diodes
Laser Wavelength Red
Features Polarized Output
Unlock Full Specs
to access all available technical data

Similar Products

Red Laser Modules: UT-Series Red Laser diode modules - UT5-7G-635 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Red
CDRH Classification Class IIIb; Class IIIB
View Details
Thermoelectrically Cooled Lasers: TECRL Series Red TEC Laser - TECRL-635 - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Red
Wavelength Range 635 nm (6350 Å)
View Details
Ushio Laser Diodes - HL40071MG - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Violet
Features Polarized Output
View Details
Collimated Laser Diode - COL-70G-780A - World Star Tech
Specs
Laser Type Laser Diodes
Wavelength Range 780 nm (7800 Å)
Laser Power 70 milliwatts
View Details